"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59"
"","","3395292","","Samsung","EC-WB550BBP/E1/KIT","3395292","","Digital Cameras","575","WB","","WB550, Gray + Free Battery","20240307153452","ICECAT","","16631","https://images.icecat.biz/img/norm/high/1973948-415.jpg","292x212","https://images.icecat.biz/img/norm/low/1973948-415.jpg","https://images.icecat.biz/img/gallery_mediums/img_1973948_medium_1481014441_8235_12184.jpg","https://images.icecat.biz/thumbs/1973948.jpg","","","Samsung WB WB550, Gray + Free Battery 1/2.33"" Compact camera 12,2 MP CCD 3648 x 2736 pixels Grey","WB550, 24mm Ultra Wide, 10x Optical Zoom, 1/2.33"" (1.09cm) CCD, 12.1 Mega-pixel + Free Battery","Samsung WB WB550, Gray + Free Battery, 12,2 MP, 3648 x 2736 pixels, CCD, 10x, HD, Grey","Samsung WB WB550, Gray + Free Battery. Camera type: Compact camera, Megapixel: 12,2 MP, Image sensor size: 1/2.33"", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3""). Internal memory: 64 MB. Weight: 219 g. Product colour: Grey","The WB550 has a world-first 24mm ultra wide angle, 10x optical zoom lens, combined with 720p HD movie recording that can be directly outputted to an HD TV via the clever built-in HDMI port.\r\n\r\ncompact high zoom\r\nSee how the unbelievably compact WB550 hides a 24mm ultra wide 10x optical zoom lens in its thin design. This amazingly versatile lens is perfect for shooting indoors, landscapes and group portraits. The powerful 10X optical zoom brings the action to you so there's no need to move around. While the ultra wide angle lens enables you to get everything you want in the shot.\r\n\r\ndual image stabilisation (Optical IS + New Digital IS)\r\nBlurry images can be caused by many factors, such as hand shaking, zooming or insufficient light. Dual Image Stabilisation eliminates the blur caused by camera shake and delivers clear, crisp images every time, even under difficult lighting situations. Integrating the best lens shifting mechanisms of Optical Image Stabilisation (OIS) with the sophisticated algorithms of Digital Image Stabilisation (DIS), Dual Image Stabilisation; another superior SAMSUNG innovation, corrects even the tiniest of shakes.\r\n\r\nBuilt in HDMI\r\nHDMI port that used to be connected only by a cradle is now built into the WB550's body itself, making it easy to appreciate images through HDMI. We can see here that user convenience to utilise the camera's functions more conveniently is considered.\r\n\r\n3.0"" Intelligent LCD\r\nThe SAMSUNG WB550 has a 3.0"" LCD for improved contrast and colour reproduction, allowing you to enjoy a wider and clearer image. Also the SAMSUNG WB550's intelligent LCD brightness automatically detects environmental illumination and adjusts LCD brightness for optimal image viewing.\r\n\r\nSmart Album\r\nWith a 4GB SD card, your camera can store up to 2000 7-megabyte photos - that's a lot to keep track of! But with the Smart Album function sorting and organising your photos is easy: it allows you to sort your photos by time, content, colour. Smart Album lets you get straight to the best or sort through the rest.\r\n\r\nphoto style selector\r\nTaking a simple snapshot, framing an artful pose, or doing something different has never been easier. You can select from a wide variety of optimised advanced photo effects and know exactly what you're getting with a suite of preview images to show you the results before you take your shot.\r\n\r\nhigh sensitivity ISO 3200\r\nThe camera can effectively reduce possible noises in super speed sensitivity mode for clear images. ISO 3200 super speed sensitivity enables clear quality pictures to be taken even in low light conditions. (ISO supported: Auto, 80, 100, 200, 400, 800, 1600, 3200 (up to 3M)) Super speed sensitivity enables sharply-focused, momentary stop pictures to be taken of moving subjects such as children or people engaged in sports.","https://images.icecat.biz/img/norm/high/1973948-415.jpg|https://images.icecat.biz/img/gallery/img_3395292_high_1471012473_5728_10692.jpg|https://images.icecat.biz/img/gallery/img_3395292_high_1471012473_9309_10692.jpg","292x212|292x212|292x212","||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 12,2 MP","Sensor type: CCD","Maximum image resolution: 3648 x 2736 pixels","Image sensor size: 1/2.33""","Lens system","Optical zoom: 10x","Digital zoom: 5x","Focusing","Focus adjustment: Manual","Auto focusing (AF) modes: Multi Point Auto Focus","Flash","Flash modes: Fill-in, Flash off, Red-eye reduction, Slow synchronization","Video","Video recording: Yes","Maximum video resolution: 1280 x 720 pixels","HD type: HD","Audio","Built-in microphone: Yes","Voice recording: Yes","Memory","Compatible memory cards: mmc, sd","Internal memory: 64 MB","Maximum memory card size: 8 GB","Display","Display: LCD","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 460000 pixels","Ports & interfaces","USB version: 2.0","Camera","White balance: Auto, Custom modes","Scene modes: Backlight, Beach, Children, Close-up (macro), Dusk, Fireworks, Portrait, Self-portrait, Sunset, Landscape","Photo effects: Black&White, Negative film, Sepia","Contrast adjustment: Yes","Saturation adjustment: Yes","Camera playback: Single image, Slide show","Custom colour: Yes","Design","Product colour: Grey","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery capacity: 1050 mAh","Battery type: SLB-10A","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 85%","Weight & dimensions","Width: 105 mm","Depth: 36,5 mm","Height: 61,4 mm","Weight: 219 g","Other features","Video capability: Yes","Dimensions (WxDxH): 105 x 36,5 x 61,4 mm","Focal length (35mm film equivalent): 24 - 240 mm","Digital SLR: No","HDMI ports quantity: 1"