"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","3394954","","Samsung","LS26TDD-VSUV","3394954","","Computer Monitors","222","","","SyncMaster 2043SN","20231215112857","ICECAT","","92322","https://images.icecat.biz/img/norm/high/3394954-3378.jpg","250x250","https://images.icecat.biz/img/norm/low/3394954-3378.jpg","https://images.icecat.biz/img/gallery_mediums/img_3394954_medium_1481029416_2799_12489.jpg","https://images.icecat.biz/thumbs/3394954.jpg","","","Samsung SyncMaster 2043SN computer monitor 50.8 cm (20"") 1600 x 900 pixels","","Samsung SyncMaster 2043SN, 50.8 cm (20""), 1600 x 900 pixels, LCD, 5 ms","Samsung SyncMaster 2043SN. Display diagonal: 50.8 cm (20""), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°","","https://images.icecat.biz/img/norm/high/3394954-3378.jpg","250x250","","","","","","","","","","Display","Display diagonal: 50.8 cm (20"")","Display resolution: 1600 x 900 pixels","Native aspect ratio: 16:9","Touchscreen: No","Contrast ratio (typical): 1000:1","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Aspect ratio: 16:9","Contrast ratio (dynamic): 15000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.2768 x 0.2768 mm","Horizontal scan range: 31 - 80 kHz","Vertical scan range: 50 - 75 Hz","Sync-on-green (SOG): Yes","RGB colour space: sRGB","Separate H/V sync: Yes","Composite sync: Yes","Multimedia","Built-in speaker(s): No","Built-in camera: No","Ports & interfaces","VGA (D-Sub) ports quantity: 1","Ergonomics","Panel mounting interface: 75 x 75 mm","Plug and Play: Yes","Power","Power consumption (typical): 25 W","Power consumption (standby): 1 W","Weight & dimensions","Width (with stand): 479 mm","Depth (with stand): 217.5 mm","Height (with stand): 392.4 mm","Width (without stand): 479 mm","Depth (without stand): 71.3 mm","Height (without stand): 306 mm","Weight (without stand): 4.5 kg","Other features","Display: LCD","TV tuner integrated: No","Power requirements: internal","Special features: MagicBright3, Color Effect, MagicWizard S/W, MagicTune S/W, Windows Vista Basic, Multiscreen S/W"