"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","33645","","HP","Q2434A","33645","0808736313018|808736313018|0808736313063|808736313063|0808736313001|808736313001|0808736313025|808736313025|0808736313032|808736313032|0808736313049|808736313049|0808736313056|808736313056|0808736313070|808736313070|0808736313087|808736313087|0808736313094|808736313094|0808736313100|808736313100|0808736313117|808736313117|0808736313124|808736313124|0808736313131|808736313131|0808736313148|808736313148|0808736312905|808736312905|0808736312912|808736312912|0808736314558|808736314558|0808736314565|808736314565|0808736314572|808736314572|0808736314589|808736314589|0808736314596|808736314596|0808736314602|808736314602|0808736314619|808736314619|0808736314626|808736314626|0808736314633|808736314633|0808736312929|808736312929|0808736312936|808736312936|0808736312943|808736312943|0808736312950|808736312950|0808736312967|808736312967|0808736312974|808736312974|0808736312981|808736312981|0808736312998|808736312998","Laser Printers","235","LaserJet","","4300dtn","20231220110647","ICECAT","1","88028","https://images.icecat.biz/img/norm/high/33645-8407.jpg","170x190","https://images.icecat.biz/img/norm/low/33645-8407.jpg","https://images.icecat.biz/img/gallery_mediums/img_33645_medium_1480672910_6373_2323.jpg","https://images.icecat.biz/thumbs/33645.jpg","","","HP LaserJet 4300dtn 1200 x 1200 DPI A4","LaserJet 4300dtn","HP LaserJet 4300dtn, Laser, 1200 x 1200 DPI, A4, 43 ppm, Duplex printing, White","HP LaserJet 4300dtn. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Product colour: White","Superior laser performance.Set a performance standard you can rely on with this intelligent monochrome LaserJet printer series.Gets the job done easily, no matter how demanding the workgroup is. The HP LaserJet 4300 series is very versatile, providing users with best-in-class networking, flexible connectivity and a variety of paper handling solutions.","https://images.icecat.biz/img/norm/high/33645-8407.jpg","170x190","","","","","","http://objects.icecat.biz/objects/33645_4742247.mp4","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 43 ppm","Print speed (black, draft quality, A4/US Letter): 43 ppm","Time to first page (black, normal): 8,5 s","Economical printing: Yes","Features","Maximum duty cycle: 200000 pages per month","Printing colours: Black","Page description languages: HP-GL/2, PCL 5e, PCL 6, PostScript 3","Input & output capacity","Total number of input trays: 2","Total input capacity: 600 sheets","Total output capacity: 300 sheets","Maximum input capacity: 2600 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Postcard, Pre-printed, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4","ISO B-series sizes (B0...B9): B5","Ports & interfaces","Standard interfaces: USB","Network","Ethernet LAN: Yes","Performance","Internal memory: 80 MB","Maximum internal memory: 416 MB","Memory slots: 3","Built-in processor: Yes","Processor frequency: 350 MHz","Design","Product colour: White","Built-in display: Yes","Power","Power consumption (printing): 580 W","Power consumption (standby): 26 W","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Weight & dimensions","Width: 412 mm","Depth: 43,9 mm","Height: 488 mm","Weight: 30 kg"