"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119" "","","3359761","","Acer","LU.S800B.043","3359761","","Laptops","151","Aspire",""," Aspire One AO 751h -52BGw","20201201162145","ICECAT","1","22832","https://images.icecat.biz/img/norm/high/3359761-9654.jpg","500x341","https://images.icecat.biz/img/norm/low/3359761-9654.jpg","https://images.icecat.biz/img/gallery_mediums/img_3359761_medium_1481029352_0694_12489.jpg","https://images.icecat.biz/thumbs/3359761.jpg","","","Acer Aspire One AO 751h -52BGw Intel Atom® Z520 Netbook 29,5 cm (11.6"") 1 GB DDR2-SDRAM Windows XP Home Edition White","","Acer Aspire One AO 751h -52BGw, Intel Atom®, 1,33 GHz, 29,5 cm (11.6""), 1366 x 768 pixels, 1 GB, Windows XP Home Edition","Acer Aspire One AO 751h -52BGw. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6""), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1,35 kg","","https://images.icecat.biz/img/norm/high/3359761-9654.jpg|https://images.icecat.biz/img/gallery/img_3359761_high_1470984941_2948_10692.jpg","500x341|500x383","|","","","","","","","","","Design","Product type: Netbook","Product colour: White","Display","Display diagonal: 29,5 cm (11.6"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor model: Z520","Processor frequency: 1,33 GHz","Processor cores: 1","Processor threads: 2","Processor cache: 0,512 MB","Processor cache type: L2","Processor socket: PBGA441","Processor front side bus: 533 MHz","Processor lithography: 45 nm","Processor operating modes: 32-bit","Processor series: Intel Atom Z500 Series","Processor codename: Silverthorne","Bus type: FSB","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 2 W","Scenario Design Power (SDP): 0,96 W","Tjunction: 90 °C","Number of Processing Die Transistors: 47 M","Processing Die size: 26 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Memory slots: 1x SO-DIMM","Storage","Hard drive interface: SATA","Hard drive speed: 5400 RPM","Hard drive size: 2.5""","Solid-state drive capacity: 160 GB","Card reader integrated: Yes","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 0,3 MP","Network","Mobile network connection: Yes","Mobile network generation: 3G","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Jenis lubang pengisian: DC-in jack","Performance","Motherboard chipset: Intel® SCH US15W","Software","Operating system installed: Windows XP Home Edition","Trial software: - Microsoft Works SE 9 with Office Home and Student 2007\n- McAfee Internet Security Suite","Bundled software: - Acer eRecovery Management \n- Google Toolbar\n- Google Desktop\n- Google Setup\n- Adobe Reader 9\n- Adobe Flash Player 10\n- Microsoft.NET Framework 2.0\n- Customized Internet Explorer 7.0\n- eSobi\n- Carbonite online backup \nWindows Media Player 10\nAcer Game Zone\nCommunication/ISP applications:\n- Acer Video Conference Manager 4.0\n- Windows Live Essentials — Wave 3 (Mail, Photo Gallery, Live Messenger, Writer)","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: No","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 13 x 14 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Processor code: SLB2H","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 35466","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery capacity: 5200 mAh","Battery life (max): 6 h","Weight & dimensions","Weight: 1,35 kg","Width: 284 mm","Depth: 198 mm","Height: 25,4 mm","Other features","Wireless technology: 802.11 b/g","Display: TFT","Features","Images Type Map:
"