"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99"
"","","3358751","","Acer","PS.X27C1.B03?KIT3","3358751","","PCs/Workstations","153","Veriton","","Veriton X270 + V193WBb","20240307153452","ICECAT","1","27219","https://images.icecat.biz/img/norm/high/3358751-7362.jpg","1126x688","https://images.icecat.biz/img/norm/low/3358751-7362.jpg","https://images.icecat.biz/img/gallery_mediums/img_3358751_medium_1481029299_6091_12489.jpg","https://images.icecat.biz/thumbs/3358751.jpg","","","Acer Veriton X270 + V193WBb Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC","Legitimate Windows Vista® Business , Intel® Core™2 Duo processor E7300 (2.66GHz/FSB: 1066MHz/3MB L2 cache), Microsoft® Office™ Ready 2007 (trial version), 2GB DDR II RAM 800MHz, 160GB HDD S-ATA II, DVD-RW Multi, VGA-onboard, 1Gb LAN, MCP73PV chipset, incl. USB US Int. keyboard & optical mouse, Windows® XP Professional CD kit + V193WBb, 19"" Widescreen LCD","Acer Veriton X270 + V193WBb, 2,66 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business","Acer Veriton X270 + V193WBb. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Business. Chassis type: SFF. Product type: PC","Just one-third the size of a traditional desktop PC, the Veriton X270 packs a very powerful punch. The latest hardware combined with easy expandability and straightforward manageability in a compact package that exceeds today's business expectations.\r\n\r\nSophisticated design \r\nThe sleek chassis features a streamlined design with recessed, blue LEDs that complement the silver Acer logo presenting a smart business look. \r\n \r\nSpace saving \r\nWith a volume of only eight and a half litres this PC is as at home on top of your desk as it is beneath it. Despite it's size and extensive features, there is still room for expandibility both internal and external. Check out the details in the technical specifications section! \r\n \r\nEmpowering Technology \r\nAcer Empowering Technology features new and improved utilities that enhance system performance, reduce noise, protect data, and make recovery effortless.","https://images.icecat.biz/img/norm/high/3358751-7362.jpg|https://images.icecat.biz/img/gallery/img_1928100_high_1470929335_9082_10692.jpg|https://images.icecat.biz/img/gallery/img_1928100_high_1470929335_4393_10692.jpg","1126x688|516x582|587x587","||","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: E7300","Processor frequency: 2,66 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 3 MB","Processor cache type: L2","Processor front side bus: 1066 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo E7000 Series","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Tcase: 74,1 °C","Number of Processing Die Transistors: 228 M","Processing Die size: 82 mm²","Stepping: M0","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory slots: 2x DIMM","Memory clock speed: 800 MHz","Storage","Total storage capacity: 160 GB","Optical drive type: DVD±RW","HDD interface: SATA II","Card reader integrated: No","Graphics","Discrete graphics card model: NVIDIA® GeForce® 7050","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Firewire (IEEE 1394) ports: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Serial ports quantity: 1","Design","Chassis type: SFF","Performance","Product type: PC","Audio system: High Definition Audio 5.1","Software","Operating system installed: Windows Vista Business","Trial software: Free anti-virus 60-D, Microsoft Office 2007 SP1","Bundled software: Acer Empowering Technology, Cyberlink PowerDVD, NTI Media Maker, Adobe Reader","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Processor code: SLAPB","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 36463","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Weight & dimensions","Width: 265 mm","Depth: 315 mm","Height: 100 mm","Packaging content","Display included: Yes","Display diagonal: 48,3 cm (19"")","Other features","Networking features: Gigabit Ethernet","Intel segment tagging: Enterprise, Small Business"