"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22"
"","","3358174","","MSI","V161-033R","3358174","","Graphics Cards","170","","","V161-033R","20190404101247","ICECAT","1","159280","https://images.icecat.biz/img/norm/high/3358174-1190.jpg","250x190","https://images.icecat.biz/img/norm/low/3358174-1190.jpg","https://images.icecat.biz/img/gallery_mediums/img_3358174_medium_1481029289_2773_12489.jpg","https://images.icecat.biz/thumbs/3358174.jpg","","","MSI V161-033R graphics card GDDR2","R4350-MD512H - ATI Radeon HD 4350, PCI Express x16 2.0, DDR2, 64bit, 512Mb, 2560x1600, DirectX 10.1","MSI V161-033R, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0","MSI V161-033R. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Passive","Best Price and Performance\r\n- 80 Stream Processors (2x more SP than previous ATI Radeon HD 3450's 40 SP).\r\n- 2nd Generation DirectX 10.1 Architecture.\r\n- Support ATI CrossFireX™ technology.\r\n\r\n Energy Efficiency\r\n- Up to 1.7X Performance per Watt compared with ATI Radeon HD 3450.\r\n- 2nd Generation 55nm Process.\r\n- Maximum Power Efficiency with ATI PowerPlay™ Technology.\r\n- Heatsink Thermal Solution without fan power consumption.\r\n\r\n HD Video Experience\r\n- 100% Offload CPU from MPEG-2/VC-1/H.264 playback.\r\n- UVD 2.0 – Dual Stream Decode.\r\n- HDMI with 7.1 Surround Sound Output.\r\n\r\n Key Messages\r\n- Low Profile design.\r\n- Passive thermal solution. \r\n- Low temperature.\r\n- HDMI ready (via adapter)--optional..\r\n- Superb video decoding performance.\r\n- Suitable for Home Theater PC.","https://images.icecat.biz/img/norm/high/3358174-1190.jpg|https://images.icecat.biz/img/gallery/img_3358174_high_1470990799_1492_10692.jpg|https://images.icecat.biz/img/gallery/img_3358174_high_1470990799_4883_10692.jpg|https://images.icecat.biz/img/gallery/img_3358174_high_1470990799_9377_10692.jpg|https://images.icecat.biz/img/gallery/img_3358174_high_1470990800_3812_10692.jpg","250x190|500x218|500x500|500x500|500x500","||||","","","","","","","","","Processor","Maximum resolution: 2560 x 1600 pixels","Processor frequency: 600 MHz","Graphics card RAMDAC: 400 MHz","Memory","Graphics card memory type: GDDR2","Memory bus: 64 bit","Memory clock speed: 800 MHz","Ports & interfaces","Interface type: PCI Express 2.0","HDMI ports quantity: 1","DVI-I ports quantity: 1","VGA (D-Sub) ports quantity: 1","Performance","DirectX version: 10.1","OpenGL version: 2.1","HDCP: Yes","Design","Cooling type: Passive","Other features","Mac compatibility: No","HDMI: Yes"