"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56" "","","3357852","","Sony","DSC-W180SCEE8","3357852","","Digital Cameras","575","","","DSC-W180","20190404101246","ICECAT","","67101","https://images.icecat.biz/img/norm/high/3357852-6271.jpg","200x130","https://images.icecat.biz/img/norm/low/3357852-6271.jpg","https://images.icecat.biz/img/gallery_mediums/img_3357852_medium_1481029278_8672_12489.jpg","https://images.icecat.biz/thumbs/3357852.jpg","","","Sony DSC-W180 1/2.3"" Compact camera 10,1 MP CCD 3648 x 2736 pixels Silver","DSC-W180 - 10.1 megapixels, 3x optical zoom, 2.7"" LCD and Smile Shutter","Sony DSC-W180, 10,1 MP, 3648 x 2736 pixels, 1/2.3"", CCD, 3x, Silver","Sony DSC-W180. Camera type: Compact camera, Megapixel: 10,1 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 6,86 cm (2.7""). Internal memory: 12 MB. PictBridge. Weight: 118 g. Product colour: Silver","- 10.1 effective megapixels resolution for very high-quality imaging and detail-packed enlargements.\r\n- 3x optical zoom lens with up to 18x smart zoom for high-quality close-ups.\r\n- Smile Shutter automatically fires shutter when subject smiles: now easier to use with adjustable smile threshold.\r\n- Enhanced Face Detection adjusts focus, exposure and white balance for clearer portraits.\r\n- SteadyShot image stabilization reduces image blur during handheld shooting.\r\n- High sensitivity ISO 3200 for clear images without flash in low light.\r\n- Large 2.7"" (230K dot) Clear Photo LCD plus screen with wide viewing angle.\r\n- Available in a choice of beautiful colours to match your personal taste.\r\n- Seven Scene Selection modes for excellent results under a wide range of conditions.\r\n- Fun in-camera retouching functions: image trim and red-eye correction.\r\n- Picture Motion Browser software simplifies image management, searches and viewing on PC.","https://images.icecat.biz/img/norm/high/3357852-6271.jpg|https://images.icecat.biz/img/gallery/3357852_7277.jpg|https://images.icecat.biz/img/gallery/3357852_4990.jpg|https://images.icecat.biz/img/gallery/3357852_7803.jpg","200x130|75x75|75x75|75x75","|||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 10,1 MP","Sensor type: CCD","Maximum image resolution: 3648 x 2736 pixels","Image sensor size: 1/2.3""","Lens system","Optical zoom: 3x","Digital zoom: 6x","Focal length range: 6.2 - 18.6 mm","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Multi Point Auto Focus","Exposure","Light metering: Centre-weighted, Spot","ISO sensitivity: 100, 200, 400, 800, 1600, 3200, Auto","Flash","Flash modes: Auto, Flash off, Pre-flash, Red-eye reduction, Slow synchronization","Flash range (wide): 0,5 - 3 m","Flash range (tele): 0,5 - 1,5 m","Video","Video recording: Yes","Maximum video resolution: 320 x 240 pixels","Motion JPEG frame rate: 30 fps","Memory","Compatible memory cards: MS Duo, MS PRO Duo, MS PRO-HG Duo","Internal memory: 12 MB","Display","Display: LCD","Display diagonal: 6,86 cm (2.7"")","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Daylight, Fluorescent, Incandescent","Scene modes: Beach, Portrait, Landscape","Camera playback: Slide show","Histogram: Yes","Image editing: Rotating, Trimming","Design","Product colour: Silver","Battery","Battery life (CIPA standard): 290 shots","Battery type: NP-BK1","Weight & dimensions","Width: 93,4 mm","Depth: 18,7 mm","Height: 54,5 mm","Weight: 118 g","Other features","Video capability: Yes","Aperture range (F-F): 3,1 - 5,6","Built-in flash: Yes","Camera shutter speed: 1/8 - 1/2.000 s","Focal length (35mm film equivalent): 35 - 105 mm","Digital SLR: No"