"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56"
"","","3357828","","ASUS","MAXIMUS II GENE","3357828","","Motherboards","164","","","Maximus II GENE","20240307153452","ICECAT","1","25652","https://images.icecat.biz/img/norm/high/3357828-5169.jpg","500x500","https://images.icecat.biz/img/norm/low/3357828-5169.jpg","https://images.icecat.biz/img/gallery_mediums/img_3357828_medium_1481029276_782_12489.jpg","https://images.icecat.biz/thumbs/3357828.jpg","","","ASUS Maximus II GENE LGA 775 (Socket T) micro ATX","Maximus II GENE - Intel Socket 775, Intel® P45 /ICH10R 1600/1333/1066/800 MHz, 4 x DIMM, Max. 16 GB, DDR2 1300/1200/1066/800/667 Non-ECC, 2 x PCIe 2.0 x16 (single max @ x16,dual @ x8 speed), 1 x PCIe x1, 1 x PCI 2.2, Gigabit LAN, ATI CrossFireX, uATX","ASUS Maximus II GENE, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core, 16 GB, 0, 1, 5, 10, Gigabit LAN","ASUS Maximus II GENE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core. Maximum internal memory: 16 GB. RAID levels: 0, 1, 5, 10. Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX","CPU Features\r\n\r\nLGA775 Intel® Core™2 Extreme/Core™2 Quad/Core™2 Duo Processor Ready\r\nThis motherboard supports DDR2 memory that features data transfer rates of 1200/1066/800/667 MHz to meet the higher bandwidth requirements of the latest operation system, 3D graphics, multimedia, and Internet applications. The dual-channel DDR2 architecture doubles the bandwidth of your system memory to boost system performance, eliminating bottlenecks with peak bandwidths of up to 19.2GB/s.\r\n\r\nCPU & Chipset Features\r\n\r\nIntel® P45 Chipset\r\nThe Intel® P45 Express Chipset is the latest chipset desgined to support dual-channel DDR2 1066/800/667 architecture, 1600/1333/1066/800/FSB (Front Side Bus), PCIe 2.0, and multi-core CPUs. It especially includes Intel® Fast Memory Access technology that significantly optimizes the use of available memory bandwith and reduces the latency of the memory accesses.\r\n\r\nPCIe 2.0\r\nDouble Speed; Double Bandwidth\r\nThis motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.\r\n\r\nMulti-GPU Technology\r\n\r\nATI CrossFireX Technology\r\nATI´s CrossFireX boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFireX system.\r\n\r\nMemory Feature\r\n\r\nDual-Channel, DDR2 1300 MHz\r\nThe motherboard supports DDR2 memory that features data transfer rates of 1300 / 1200 / 1066 / 800 / 667 MHz to meet the higher bandwidth requirements of the latest operation system, 3D graphics, multimedia, and Internet applications. The dual-channel DDR2 architecture doubles the bandwidth of your system memory to boost system performance, eliminating bottlenecks with peak bandwidths of up to 20.8GB/s.\r\n\r\nROG Exclusive Features\r\n\r\niROG\r\nIntelligent multiple control at hand\r\nThe iROG is a special IC which enables several ROG highlitghted functions that gives users full disposal of the motherboard at any stage! This design allows advanced user control and management to be processed purely at a hardware level. iROG greatly increases fun during overclocking for PC enthusiasts and it offers system maintainence and management with more control and efficiency.\r\n\r\nMemOK!\r\nAny memory is A-OK!\r\nMemory compatibility is among the top concerns when it comes to computer upgrades. Worry no more, MemOK! is the fastest memory booting solution today. This remarkable memory rescue tool requires nothing but a push of a button to patch memory issues and get your system up and running in no time. The technology is able to determine failsafe settings that can dramatically improve system booting success.\r\n\r\nVoltiminder LED\r\nFriendly reminder on the intentional madness\r\nIn the pursuit of extreme performance, overvoltage adjustment is critical but risky. Acting as the ""red zone"" of a tachometer, the Voltiminder LED displays the voltage status for CPU, NB, SB, and Memory in a intuitive color-coded fashion. The voltiminder LED allows quick voltage monitoring for overclockers.\r\n\r\nCPU Level Up\r\nA Simple click for instant upgrade\r\nEver wish that you could have a more expansive CPU? Upgrade your CPU at no additional cost with ROG´s CPU Level Up! Simply pick the processor you wanted to OC to, and the motherboard will do the rest!\r\nSee the new CPU speed and enjoy that performance instantly. Overclocking is never as easy as this.\r\n\r\nExtreme Tweaker\r\nOne stop performance tuning shop\r\nExtreme Tweakers is the one stop shop to fine-tune your system to optimal performance. No matter if you´re looking for frequency adjustment, over-voltage options, or memory timing settings, they´re all here!\r\n\r\nCOP EX\r\nMaximum OC with confidence with burn proof protection to chipsets and GPU!\r\nThe COP EX allows overclockers to increase chipset voltages without the worries of overheating. It can also be used to monitor and save an overheating GPU. The COP EX allows more freedom and less constraint for maximum performance achievement.\r\n\r\nLoadline Calibration\r\nOptimal power boost for extreme CPU overclocking!\r\nMaintaining ample voltage support for the CPU is critical during overclocking. The Loadline Calibration ensures stable and optimal CPU voltage under heavy loading. It helps overclockers enjoy the motherboard´s ultimate OC capabilities and benchmark scores.\r\n\r\nSound with Clarity\r\n\r\nSupremeFX X-Fi built-in\r\nListen with Absolute HD\r\nPlay in extreme fidelity !\r\nSupremeFX X-Fi delivers an excellent high definition audio experience to the gamers of ROG. The SupremeFX X-Fi features unique audio innovations for gamers to spot enemies in 3D environment during game play. SupremeFX X-Fi combines the technological quality design of SupremeFX and sound effect technology from Creative Labs to offer games exceptional game sound with absolute quality.\r\n\r\nNoise Filter\r\nEliminate background noise while recording \r\nThis feature detects repetitive and stationary noises like computer fans, air conditioners, and other background noises then eliminates it in the incoming audio stream while recording.\r\n\r\nROG EZ DIY Features\r\n\r\nExternal LCD Poster\r\nDebug and read system problems with an new external look!\r\nThe new LCD Poster now posts critical POST information in an ever friendly and flexible external display. When system malfunction occurs, the LCD Poster automatically detects device failure and translates the errors on the LCD during POST.\r\n\r\nASUS Q-Connector\r\nMake connections quick and accurate\r\nThe Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.\r\n\r\nOnboard Switch\r\nNo more shorting pins or moving jumpers\r\nWith an easy press during overclock, this exclusive onboard switch allows gamer to effortlessly fine-tune the performance without having to short the pins or moving jumpers!\r\n\r\nASUS EPU-6 Engine\r\nSystem Level Energy Saving\r\nThe new ASUS EPU - the world's first power saving engine, has been upgraded to a new 6 engine version, which provides total system power savings by detecting current PC loadings and intelligently moderating power in real-time. With auto phase switching for components (which includes the CPU, VGA card, memory, chipset, hard drives and CPU cooler/system fans), the EPU automatically provides the most appropriate power usage via intelligent acceleration and overclocking - helping save power and money.\r\n\r\nRich Software Bundled\r\n\r\n3DMark® 06 Advanced Edition\r\nThe Gamers´ Benchmark \r\n3DMark is the most popular and authoritative 3D benchmark application used by professionals around the world. The 3DMark06 is the latest version in the popular 3DMark series, including advanced SM2.0 and HDR/SM3.0 Shader graphics tests and now including single, multiple core and multiple processor CPU tests as part of the 3DMark score! The accurate performance and image quality diagnostic tool, designed for DirectX®9.0c, provides you with all the information you need to make all other competitors look bad.\r\n\r\nKaspersky® Anti-Virus\r\nThe best protection from viruses and spyware \r\nKaspersky® Anti-Virus Personal offers premium antivirus protection for individual users and home offices. It is based on advanced antivirus technologies. The product incorporates the Kaspersky® Anti-Virus engine, which is renowned for malicious program detection rates that are among the industry´s highest.","https://images.icecat.biz/img/norm/high/3357828-5169.jpg|https://images.icecat.biz/img/gallery/img_2154637_high_1470984923_433_10692.jpg|https://images.icecat.biz/img/gallery/img_2154637_high_1470984924_3703_10692.jpg","500x500|500x500|500x500","||","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 775 (Socket T)","Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core","Maximum number of SMP processors: 1","Memory","Number of memory slots: 4","Maximum internal memory: 16 GB","Non-ECC: Yes","Storage controllers","RAID levels: 0, 1, 5, 10","Internal I/O","USB 2.0 connectors: 3","Number of SATA connectors: 7","Number of Parallel ATA connectors: 1","S/PDIF out connector: Yes","Front panel audio connector: Yes","CD/AUX audio in: Yes","ATX Power connector (24-pin): Yes","Number of EATX power connectors: 1","CPU fan connector: Yes","Number of chassis fan connectors: 4","Chassis intrusion connector: Yes","Rear panel I/O ports","USB 2.0 ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","eSATA ports quantity: 1","PS/2 ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","Microphone in: Yes","S/PDIF out port: Yes","Network","Networking features: Gigabit LAN","Features","Motherboard form factor: micro ATX","Audio output channels: 7.1 channels","Power source type: ATX","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 2","PCI slots: 1","BIOS","BIOS type: AMI","BIOS memory size: 16 Mbit","Weight & dimensions","Width: 244 mm","Depth: 244 mm","Packaging content","Drivers included: Yes","Bundled software: - Sound Blaster X-Fi Utility \n- Futuremark 3DMark 06 Advanced Edition \n- Kaspersky Anti-Virus \n- ASUS TurboV utility \n- ASUS PC Probe II \n- ASUS Update \n- ASUS AI Suite","Other features","Controller 2nd interface type: JMicron JMB363 PATA/SATA","Controller interface type: Intel ICH10R SATA","Expansion slots","Expansion slots: 2 x thermal sensor,\n1 x LCD Poster,\n1 x En/Dis-able Clr CMOS"