"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","3355","","APC","SU3000RMXLI3U","3355","","Uninterruptible Power Supplies (UPSs)","817","","","Smart UPS RMXL 3000VA Interactive","20210809161636","ICECAT","1","47841","http://images.icecat.biz/img/norm/high/3355-5221.jpg","302x152","http://images.icecat.biz/img/norm/low/3355-5221.jpg","http://images.icecat.biz/img/gallery_mediums/img_3355_medium_1480668603_6669_2323.jpg","http://images.icecat.biz/thumbs/3355.jpg","","","APC Smart UPS RMXL 3000VA Interactive 3 kVA 2400 W","APC Smart-UPS XL 3000VA RM 3U 230V","APC Smart UPS RMXL 3000VA Interactive, 3 kVA, 2400 W, 480 J, 5.7 min, 18.7 min, RBC27","APC Smart UPS RMXL 3000VA Interactive. Output power capacity: 3 kVA, Output power: 2400 W, Surge energy rating: 480 J. Typical backup time at full load: 5.7 min, Typical backup time at half load: 18.7 min, Replacement battery cartridge: RBC27. Product colour: Black. Bundled software: PowerChute Smart-UPS Bundle. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, SmartSlot, Output connections: (8)IEC 320 C13 (3)IEC Jumpers (1)IEC 320 C19","APC Smart-UPS XL, 3000VA/2400W, Input 230V/ Output 230V, Interface Port DB-9 RS-232, SmartSlot, Extended runtime model.
\r\nFeatures:
\r\nAutomatic Self Test, Automatic Voltage Regulation (AVR), Built-in SmartSlot, Hot Swap Batteries, Intelligent Battery Management, Line-interactive, Load Meter, Network-grade line conditioning, Overload Indicator, Rack Mount, Replace Batt Indicator, Scalable Run Time, Sine-wave output, Software, Status Indicator LED's, User Replaceable batteries.
\r\nIncludes:
\r\nCD with software, Rack Mounting Brackets, Smart UPS signalling RS-232 cable, User Manual \r\n","http://images.icecat.biz/img/norm/high/3355-5221.jpg","302x152","","","","","","","","","","Features","Output power capacity: 3 kVA","Output power: 2400 W","Surge energy rating: 480 J","Emergency Power Off (EPO): Y","Battery","Typical backup time at full load: 5.7 min","Typical backup time at half load: 18.7 min","Replacement battery cartridge: RBC27","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 15000 m","Packaging data","Bundled software: PowerChute Smart-UPS Bundle","Other features","Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof","Interface: DB-9 RS-232, SmartSlot","Output connections: (8)IEC 320 C13 \n(3)IEC Jumpers \n \n(1)IEC 320 C19\n","Input connection type: IEC-320 C20, Schuko CEE 7 / EU1-16P, British BS1363A","Dimensions (WxDxH): 482.6 x 660.4 x 133.4 mm","Nominal output voltage: 230 V","Output voltage note: Configurable for 220: 230 or 240 nominal output voltage","Filtering description: 0.3% IEEE/UL 1449","Nominal input voltage: 230 V","I/O ports: DB-9 RS-232, SmartSlot"