"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152"
"","","3350112","","Fujitsu","LKN:U9210M0002IT","3350112","","Laptops","151","ESPRIMO Mobile U Series","","ESPRIMO Mobile U9210","20240307153452","ICECAT","","16379","https://images.icecat.biz/img/norm/high/3350112-3394.jpg","3550x3505","https://images.icecat.biz/img/norm/low/3350112-3394.jpg","https://images.icecat.biz/img/gallery_mediums/img_3350112_medium_1481028791_7974_12489.jpg","https://images.icecat.biz/thumbs/3350112.jpg","","","Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1"") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business","ESPRIMO Mobile U9210, Intel Core 2 Duo P8700 (2.53GHz, 3MB, 1066MHz), 3GB 1066 MHz DDR3 RAM, 320GB 5400rpm SATA 2.5"" S.M.A.R.T. HDD, 12.1"" 1280x800pixel TFT, Gigabit Ethernet, 1.95kg, Microsoft Windows Vista Business","Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210, Intel® Core™2 Duo, 2,53 GHz, 30,7 cm (12.1""), 1280 x 800 pixels, 3 GB, 320 GB","Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2,53 GHz. Display diagonal: 30,7 cm (12.1""), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 1,95 kg","Small size, big business\r\nBusiness people who are frequently on the move need the perfect companion on the road! \r\nThe ESPRIMO Mobile U Series – an ultra portable notebook with the latest Intel® Centrino® with vPro™ technology keeps you working productively, wherever you decide to work.\r\nIt is the perfect combination: lightweight, longer battery life and a superb 30.7 cm (12.1-inch) WXGA display. With an optional integrated ConfCam and embedded mobile broadband access (3G/UMTS) you can always stay in touch with your business. And once you are back in the office, the port replicator instantly transforms the ESPRIMO Mobile into a fully-fledged PC.\r\n \r\nSPECIAL FEATURES \r\n-Equipped with the latest Intel® Centrino® with vPro™ technology.\r\n-genuine Windows Vista® Business.\r\n-30.7 cm (12.1-inch) WXGA display with optional integrated ConfCam (1.95 kg).\r\n-Family concept with common port replicator, AC adapter and modular bay (only ESPRIMO Mobile U9210). All components can be swapped within the entire ESPRIMO Mobile Series.\r\n-Optional integrated modem, Wireless LAN, 3G/UMTS and Bluetooth for easy connection.\r\n-Long battery lifespan; even longer thanks to a second battery.\r\n-Extremely reliable thanks to a new spill proof keyboard, a ShockSensor and a magnesium lid.\r\n\r\nFLEXIBLE WORKING \r\nModular bay options\r\nTake a picture for your presentation, put it on the notebook and save it immediately afterwards on a DVD. \r\nThanks to its modular bay the ESPRIMO Mobile U9210 supports a DVD-drive, second battery, second hard disk drive or an ExpressCard bay giving you genuine flexibility and helping you to meet the individual demands of your business.\r\n\r\nSIMPLIFIED CHOICE \r\nSophisticated family concept \r\nThe ESPRIMO Mobile Series facilitates the roll-out and integration in companies – be they small, medium-sized or large enterprises. The ESPRIMO Mobiles have the same elegant design, common AC adapter, port replicator and modular bay. The same keyboard layout and connectivity features give every user the same advantages combined in one form factor of choice.\r\n\r\nUMTS/HSDPA \r\nHighspeed connectivity\r\nMere communication - while on the move you can synchronize your e-mails securely and surf the Internet wirelessly via the groundbreaking embedded UMTS. This fundamental element of mobile technology gives you pure independent of any ‘hotspot’ – anywhere, anytime, how long it takes.\r\n\r\nTRUE FLEXIBILITY \r\nCustomizing projects \r\nEach business has unique specific requirements regarding its IT infrastructure. You can select the systems which perfectly fit into your particular environment together with hardware, software, add-on and lifecycle management.\r\n\r\nDESIGN SKIN - COLOR UP YOUR LIFE! \r\nDesign your notebook according to your personal style! Select from the offered designs for your notebook lid, combine elements or upload your favourite picture.\r\nThe skin is as easy to put on as it is easy to remove. Why hesitate? Have a look at: http://fujitsu.tortoise-design.com","https://images.icecat.biz/img/norm/high/3350112-3394.jpg|https://images.icecat.biz/img/gallery/img_3350112_high_1473188446_538_32631.jpg|https://images.icecat.biz/img/gallery/img_2101964_high_1473172483_5054_32631.jpg|https://images.icecat.biz/img/gallery/img_1950135_high_1473174307_7239_32631.jpg|https://images.icecat.biz/img/gallery/img_1950135_high_1470963403_0693_10692.jpg|https://images.icecat.biz/img/gallery/img_2101825_high_1470958574_9291_10692.jpg","3550x3505|5197x3898|5197x3898|4334x4068|2022x1716|2022x1716","|||||","","","","","","","","","Display","Display diagonal: 30,7 cm (12.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Display surface: Matt","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: P8700","Processor frequency: 2,53 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 1066 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo P8000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 25 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 9,5","ECC supported by processor: No","Memory","Internal memory: 3 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi","HDD capacity: 320 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 4500MHD","Maximum resolution: 1920 x 1200 pixels","Audio","Audio system: Realtek ALC262","Camera","Front camera: Yes","Front camera resolution (numeric): 1,3 MP","Network","Mobile network connection: Yes","Mobile network generation: 3G","Networking features: Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® GM45 Express","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 86","Software","Operating system installed: Windows Vista Business","Drivers included: Yes","Pre-installed software: Adobe Acrobat Reader, Camera, EasyGuide, Nero Essentials, Norton Internet Security, Toshiba Bluetooth Stack, Mobile Software Suite","Trial software: Symantec Norton Internet Security","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLGFE","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 37006","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery capacity: 5200 mAh","Battery life (max): 6 h","Power","AC adapter power: 90 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4,5 A","AC adapter output voltage: 20 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Certificates","Certification: GS, CE, CE!, Nordic Swan, FCC Class B, UL, cUL, RoHS, WEEE, ENERGY STAR 4.0, HCT, HCL entry, WHQL","Weight & dimensions","Weight: 1,95 kg","Other features","Infrared data port: No","Graphics card family: Intel","Type: PC","Dimensions (WxDxH): 300 x 229 x 36,5 mm","Compliance industry standards: PXE, BootP, WMI","TV-in port: No","Compatible operating systems: Microsoft Windows Vista Home Basic/XP Professional","HDD user password: Yes","Internal modem: No","Keyboard","Keyboard keystroke: 2,7 mm","Keyboard key pitch: 1,9 cm","Power","Battery life with optional 2nd battery: 10 h","Video","Video card features: DualView"