"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","33448385","","Vertiv","LI60601A0001A10","33448385","","Uninterruptible Power Supplies (UPSs)","817","Liebert","","NXC 60kVA 0MIN autonomy","20240314171459","ICECAT","1","36130","https://images.icecat.biz/img/gallery/40331303_9386109112.jpg","508x635","https://images.icecat.biz/img/gallery_lows/40331303_9386109112.jpg","https://images.icecat.biz/img/gallery_mediums/40331303_9386109112.jpg","https://images.icecat.biz/img/gallery_thumbs/40331303_9386109112.jpg","http://objects.icecat.biz/objects/mmo_33448385_1512398360_2791_7767.pdf","","Vertiv Liebert NXC 60kVA 0MIN autonomy","60 kVa, 305 - 477 V, 50/60 Hz, IP20","Vertiv Liebert NXC 60kVA 0MIN autonomy, Double-conversion (Online), 60 kVA, 54000 W, 305 V, 477 V, 50/60 Hz","Vertiv Liebert NXC 60kVA 0MIN autonomy. UPS topology: Double-conversion (Online), Output power capacity: 60 kVA, Output power: 54000 W. Form factor: Tower, Product colour: Black, International Protection (IP) code: IP20. Width: 600 mm, Depth: 850 mm, Height: 1600 mm","LiebertĀ® NXC offers reliable and flexible secure power in a fully integrated package solution. Its highly efficient transformer-free double conversion technology delivers installation and running cost savings. The LiebertĀ® NXC range has been designed to optimize specific rating requirements, thus enhancing flexibility and installation space needs.\n\n- Reliable and flexible secure power in a fully integrated package solution\n- Double conversion efficiency up to 94.8%\n- ECO mode efficiency up to 98% \n- 0.9 output power factor\n- Input current total harmonic distortion correction (THDi) < 5%\n- Integrated manual bypass and input and output breakers/switches","https://images.icecat.biz/img/gallery/40331303_9386109112.jpg","508x635","","","","","","","","","","Features","UPS topology: Double-conversion (Online)","Output power capacity: 60 kVA","Output power: 54000 W","Input operation voltage (min): 305 V","Input operation voltage (max): 477 V","Input frequency: 50/60 Hz","Output operation voltage (min): 380 V","Output operation voltage (max): 415 V","Output frequency: 50/60 Hz","Input power factor: 0.99","Output power factor: 0.9","Output voltage Total Harmonic Distortion (THD): 2%","Input current Total Harmonic Distortion (THD): 5%","Noise level: 58 dB","Design","Form factor: Tower","Product colour: Black","International Protection (IP) code: IP20","Certification: EN/IEC/AS 62040-1, EN/IEC/AS 62040-2, VFI-SS-111","Weight & dimensions","Width: 600 mm","Depth: 850 mm","Height: 1600 mm"