"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196","Spec 197","Spec 198","Spec 199","Spec 200","Spec 201","Spec 202","Spec 203","Spec 204","Spec 205","Spec 206","Spec 207","Spec 208","Spec 209","Spec 210","Spec 211","Spec 212","Spec 213"
"","","33447947","","HP","W2N44UAR","33447947","","Laptops","151","OMEN","","17-w033dx","20240626051107","ICECAT","","73521","https://images.icecat.biz/img/gallery/8bde213a9c59401be7f73c1e51a61990.jpg","1750x1285","https://images.icecat.biz/img/gallery_lows/8bde213a9c59401be7f73c1e51a61990.jpg","https://images.icecat.biz/img/gallery_mediums/8bde213a9c59401be7f73c1e51a61990.jpg","https://images.icecat.biz/img/gallery_thumbs/8bde213a9c59401be7f73c1e51a61990.jpg","http://objects.icecat.biz/objects/mmo_35743919_1485556456_3004_15038.pdf","http://objects.icecat.biz/objects/mmo_32347734_1467645667_9124_20294.pdf","HP OMEN 17-w033dx Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3"") Full HD 12 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 965M Windows 10 Home Black","Intel Core i7-6700HQ, 12GB DDR4-2133, 1TB SATA 8GB SSHD, SuperMulti DVD, 17.3"" FHD IPS WLED, NVIDIA GeForce GTX 965M 4GB, Gigabit Ethernet, Wi-Fi 802.11ac, Bluetooth, Windows 10 Home 64","HP OMEN 17-w033dx, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3""), 1920 x 1080 pixels, 12 GB, 1 TB","HP OMEN 17-w033dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black","This is a new world of gaming, where the competition is relentless but greatness is up for grabs. Equipped with powerful hardware and a venomous design, the OMEN Laptop is ready for the battlefield, anytime, anywhere. Go on, stake your claim.\n\nGear up for glory\n\nThe NVIDIA® GTX™ graphics and Quad-core Intel® Core™ processor gives you the weapons you need to take on any challenge, including the most demanding AAA titles.\n\nImmersed in the competition\n\nSense every pulse-pounding moment for a totally engrossing experience. With Audio by Bang & Olufsen and a 4K IPS display on select models, you can take your game to the next level.\n\nDesigned for domination\n\nEasily go from crushing enemies at home to commanding the battlefield on the go with an aggressively slimmer design and Dragon Red backlit keyboard.","https://images.icecat.biz/img/gallery/8bde213a9c59401be7f73c1e51a61990.jpg|https://images.icecat.biz/img/gallery/ed83446fa5ec0752e54aa1348a2d6528.jpg|https://images.icecat.biz/img/gallery/85cf5c6adbae8d9f035462f44ea2469d.jpg|https://images.icecat.biz/img/gallery/32277785_3045.jpg|https://images.icecat.biz/img/gallery/32831427_9761.jpg|https://images.icecat.biz/img/gallery/32831427_0827.jpg|https://images.icecat.biz/img/gallery/32831427_1712.jpg|https://images.icecat.biz/img/gallery/32277785_1183.jpg","1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|1750x1285","|||||||","","","","","https://www.youtube.com/watch?v=vt7LasH0a7Q","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Market positioning: Gaming","Country of origin: China","Display","Display diagonal: 43.9 cm (17.3"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6700HQ","Processor frequency: 2.6 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3.5 GHz","System bus rate: 8 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: BGA 1440","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6700 Mobile series","Processor codename: Skylake","Bus type: DMI3","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 45 W","Configurable TDP-down: 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","ECC supported by processor: No","Memory","Internal memory: 12 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory layout (slots x size): 1 x 4 + 1 x 8 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: Hybrid-HDD","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA","Hybrid-HDD cache type: Flash","Hybrid-HDD capacity: 1 TB","Hybrid-HDD cache memory: 8 GB","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 965M","On-board graphics card model: Intel® HD Graphics 530","Discrete graphics card memory: 4 GB","Discrete graphics memory type: GDDR5","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1.7 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x191B","Number of discrete graphics cards supported: 1","Number of discrete graphics cards installed: 1","Graphics card Open GL support: Yes","Audio","Audio system: B&O PLAY","Number of built-in speakers: 2","Speakers manufacturer: Bang & Olufsen","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Headphone outputs: 1","S/PDIF out port: No","Combo headphone/mic port: No","Docking connector: No","Charging port type: DC-in jack","Performance","Motherboard chipset: Intel® HM170","Accelerometer: Yes","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Keyboard backlit: Yes","Island-style keyboard: Yes","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel Smart Connect Technology: No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Rapid Start Technology: No","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): No","Intel® Active Management Technology (Intel® AMT): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Built-in Visuals Technology: Yes","Intel HD Graphics: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 28 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2FQ","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 88967","Conflict-Free processor: Yes","Battery","Battery capacity: 62 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 8 h","Power","AC adapter power: 120 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output voltage: 19 V","Power auto-sensing: Yes","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Trusted Platform Module (TPM): Yes","Password protection: Yes","Certificates","Wi-Fi certified: Yes","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & dimensions","Weight: 2.75 kg","Width: 416 mm","Depth: 279 mm","Height: 29.9 mm","Packaging data","Package width: 552 mm","Package depth: 345 mm","Package height: 69 mm","Packaging content","Manual: Yes","Quick start guide: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","LightScribe: No","Maximum internal memory (64-bit): 16 GB"