"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165" "","","33447633","","Lenovo","20FRS0SC00","33447633","","Laptops","151","ThinkPad","X","X1 Yoga","20240309140425","ICECAT","1","15790","https://images.icecat.biz/img/gallery/33171208_0072982507.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/33171208_0072982507.jpg","https://images.icecat.biz/img/gallery_mediums/33171208_0072982507.jpg","https://images.icecat.biz/img/gallery_thumbs/33171208_0072982507.jpg","","","Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-6500U Ultrabook 35.6 cm (14"") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black","14"" LED WQHD 2560 x 1440 Multi-Touch, Intel Core i7-6500U (2.5 GHz), 8GB RAM, Intel HD Graphics 520, 256GB SSD, WLAN 802.11 ac/a/b/g/n, Windows 10 Pro 64-bit","Lenovo ThinkPad X1 Yoga, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14""), 2560 x 1440 pixels, 8 GB, 256 GB","Lenovo ThinkPad X1 Yoga. Product type: Ultrabook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14""), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black","Works the Way You Do\nThin and light 14"" 2-in-1 convertible, the ThinkPad X1 Yoga supports four flexible usage modes for when you want to work, present, create, and connect.\n\nDurable, Yet Ultrathin & Ultralight\nThe full-sized, backlit keyboard is spill-resistant and the keys retract automatically when not being used as a laptop, so they are not exposed when the keyboard is face-down on a desk or table. Plus, the X1 Yoga is tested against military specifications and made to endure extremes. Yet for all its durability, it weighs just 2.8 lbs / 1.27 kg, making it the world's thinnest and lightest 14"" 2-in-1 business laptop. Like the rest of the X1 family, this convertible Ultrabook™ is thin, light, and tough.\n\nStunning Display\nThe thin X1 Yoga features a 14"" 2K (2560 x 1440) touch screen display, with optional OLED technology.\n\nRicher Colors, Sharper Contrast\nThese self-lighting pixels render a wider range of highly accurate colors, so your work, video, photos, and web pages look better than ever with richer colors and sharper contrast.\n\nBe Creative\nThe X1 Yoga lightweight 2-in-1 laptop includes a dockable stylus pen that recharges when connected—just 15 seconds of charging gives up to 100 minutes of use. And because it docks into the laptop, you can keep it handy for when you need it for drawing, annotating documents, or making notes.\n\nHandwriting Made Easy\nWith Lenovo's exclusive WRITEit technology, you can enter handwriting into any input field across hundreds of apps, and it automatically suggests and corrects your writing.\n\nPowerful Performance\nThe new lightweight X1 Yoga features a Windows 10 Pro operating system and up to 6th generation Intel® 7-6600U with vPro—that means lots of manageability features and enhanced security.\n\nUltrafast Storage Options\nWith ultrafast Samsung PCIe NVMe SSD storage, you can open files and applications more than two times faster than SATA SSD*\n\n* Results represent the overall performance in the Storage Access test, which evaluates storage read / write performance in 10 applications. PCIe NVME SSD is an optional configuration. Products can also be configured with regular PCIe SSD or SATA SSD.\n\nConnect Anywhere, Anytime—Unplugged\nWith optional LTE-A, you get the fastest, most advanced mobile broadband technology. And you can boost your productivity with the optional WiGig Dock (only available with 2K display), which lets you connect wirelessly for dual displays, audio devices, and more. With the X1 Yoga, you can stay connected yet go unplugged all day, and then some, as the battery lasts up to 11 hours*.\n\n* Based on testing three different product configurations with MobileMark 2014. Battery life varies significantly with settings, usage, and other factors.","","","","","https://images.icecat.biz/img/gallery/33171208_0072982507.jpg|https://images.icecat.biz/img/gallery/30809894_1177974430.jpg|https://images.icecat.biz/img/gallery/30809894_9169942755.jpg|https://images.icecat.biz/img/gallery/33171208_6207786153.jpg|https://images.icecat.biz/img/gallery/33171208_0488345596.jpg|https://images.icecat.biz/img/gallery/33171208_2276463760.jpg|https://images.icecat.biz/img/gallery/33171208_6146804949.jpg|https://images.icecat.biz/img/gallery/33171208_3255686285.jpg","1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","|||||||","","","","","","","","","","","Design","Product type: Ultrabook","Product colour: Black","Form factor: Convertible (Folder)","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 2560 x 1440 pixels","Touchscreen: Yes","Touchscreen type: Capacitive","HD type: Quad HD","Touch technology: Multi-touch","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6500U","Processor frequency: 2.5 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.1 GHz","System bus rate: 4 GT/s","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6500 Mobile series","Processor codename: Skylake","Bus type: OPI","Stepping: D1","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.6 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: LPDDR3-SDRAM","Memory clock speed: 1866 MHz","Memory form factor: On-board","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash)","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Number of built-in speakers: 2","Speaker power: 2 W","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: No","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 0","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 0","DisplayPorts quantity: 0","Mini DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 0","Thunderbolt ports quantity: 0","Combo headphone/mic port: Yes","Docking connector: Yes","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Ambient light sensor: Yes","Accelerometer: Yes","Gyroscope: Yes","Keyboard","Numeric keypad: No","Pointing device: ThinkPad UltraNav","Windows keys: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2EZ","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88194","Conflict-Free processor: Yes","Battery","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery life (max): 11 h","Weight & dimensions","Weight: 1.36 kg","Width: 333 mm","Depth: 229 mm","Height: 16.8 mm","Packaging content","AC adapter included: Yes","Other features","LightScribe: No","Intel segment tagging: Home office, Small Business"