"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160"
"","","33447466","","Lenovo","20DFS07H00","33447466","","Laptops","151","ThinkPad","E","E550","20240307153452","ICECAT","1","7167","https://images.icecat.biz/img/gallery/27306264_5809.jpg","800x671","https://images.icecat.biz/img/gallery_lows/27306264_5809.jpg","https://images.icecat.biz/img/gallery_mediums/27306264_5809.jpg","https://images.icecat.biz/img/gallery_thumbs/27306264_5809.jpg","","","Lenovo ThinkPad E550 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6"") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black","15.6"" LED HD 1366 x 768, Intel Core i3-5005U (3M Cache, 2.0 GHz), 4GB DDR3L, Intel HD Graphics 5500, 500GB HDD, Gigabit Ethernet, WLAN, Windows 10 Home 64-bit","Lenovo ThinkPad E550, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","Lenovo ThinkPad E550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black","Lenovo OneLink Technology\nGet more from your power cable! OneLink technology is a unique interface that simplifies connectivity through a single cable to the ThinkPad OneLink Dock. The OneLink dock provides dedicated video, USB 3.0 ports, Gigabit Ethernet, and audio—all while charging your notebook.\n\nAward-Winning Keyboard\nFull-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. It's optimized for Windows 8.1 with convenient multimedia buttons, function-lock capability, and immediate access to view apps. Plus, a larger TrackPad with buttons, which can be configured multiple ways through Settings. Available optional backlight makes working in dark environments effortless.\n\nLong Battery Life\nAll-day computing with up to 9 hours unplugged lets you get a full day of work in on a single charge.\n\nFast Data Transfer\nMove data quickly between the E550 and other devices with SuperSpeed USB 3.0, which enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals.\n\nIntegrated HD Webcam & Mic\nNever miss a thing in web conferences: a low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking, along with dual noise-cancelling microphones deliver crystal-clear private and conference mode VOIP meetings. Plus, convenient multimedia keys provide quick and easy access to microphone, speaker, and camera controls.\n\nStereo Speakers With Dolby® Advanced Audio™\nA suite of audio technology from Dolby delivers a crisp, clear cinematic surround sound for music, movies, games, and more. Hear every detail clearly and experience the full impact of your entertainment anywhere.\n\nLenovo Cloud Storage\nProtect your critical data, while also making access to information and file-sharing quick and convenient. Automatically back-up and synchronize data across the organization, while enabling access from multiple devices. Data is encrypted on transfer for an extra level of security.","https://images.icecat.biz/img/gallery/27306264_5809.jpg|https://images.icecat.biz/img/gallery/27306264_8493.jpg|https://images.icecat.biz/img/gallery/27306264_2752.jpg|https://images.icecat.biz/img/gallery/27306264_4780.jpg|https://images.icecat.biz/img/gallery/27306264_2682.jpg|https://images.icecat.biz/img/gallery/27306264_0192.jpg|https://images.icecat.biz/img/gallery/27306264_8789.jpg","800x671|800x716|800x599|800x689|800x673|800x594|800x529","||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-5005U","Processor frequency: 2 GHz","Processor generation: 5th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithography: 14 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Core i3-5000 Mobile series","Processor codename: Broadwell","Bus type: DMI2","Stepping: F0","Thermal Design Power (TDP): 15 W","Configurable TDP-down: 10 W","Configurable TDP-down frequency: 0.6 GHz","Tjunction: 105 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 2x4, 4x1","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD±RW","Number of HDDs installed: 1","HDD capacity: 500 GB","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 5500","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 850 MHz","Maximum on-board graphics card memory: 16 GB","On-board graphics card DirectX version: 11.2","On-board graphics card ID: 0x1616","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Keyboard","Numeric keypad: Yes","Pointing device: ThinkPad UltraNav","Spill-resistant keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24x 1.3 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR27G","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel FDI Technology: Yes","Intel Fast Memory Access: Yes","Processor ARK ID: 84695","Conflict-Free processor: Yes","Battery","Battery capacity: 48 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 9 h","Security","Cable lock slot: Yes","Password protection: Yes","Weight & dimensions","Weight: 2.35 kg","Width: 377 mm","Depth: 256 mm","Height: 27 mm","Other features","AC adapter included: Yes","LightScribe: No","Intel segment tagging: Home office, Small Business"