"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196","Spec 197","Spec 198","Spec 199","Spec 200","Spec 201","Spec 202"
"","","33447459","","DELL","31727211-POS1","33447459","","Laptops","151","Vostro","3000","15","20250201053552","ICECAT","1","38192","https://images.icecat.biz/img/gallery/28468700_4587.jpg","2100x2100","https://images.icecat.biz/img/gallery_lows/28468700_4587.jpg","https://images.icecat.biz/img/gallery_mediums/28468700_4587.jpg","https://images.icecat.biz/img/gallery_thumbs/28468700_4587.jpg","","http://objects.icecat.biz/objects/mmo_33447459_1476859300_9298_18168.pdf","DELL Vostro 15 Intel® Pentium® 3825U Laptop 39.6 cm (15.6"") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black","Intel Pentium 3825U (2M Cache, 1.90 GHz), 4GB DDR3L 1600MHz, 500GB SATA HDD, 15.6"" LED HD 1366 x 768, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 7 Professional 64-bit / Windows 10 Pro 64-bit","DELL Vostro 15, Intel® Pentium®, 1.9 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","DELL Vostro 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3825U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black","Made for small business. Made for you.\nMeet the laptop devoted to small business. Vostro 15 3000 Series is designed to keep your workday running smoothly.\n\nPerformance that drives productivity\nPowerfully efficient: Work through your day quickly and conveniently with the latest Intel® Core™ processor. This ultra-low voltage processor delivers power and an efficient performance.\n\nAnti-glare for optimal viewing: A 15.6 "" anti-glare screen with optional Full HD resolution gives you the clarity you crave, so you can work comfortably in any environment.\n\nA boost in multitasking: Increase the performance of graphics-rich applications with up to 2GB of discrete graphics that make everything look clearer, from Excel spreadsheets to video editing.\n\nRoom for growth: Save and access presentations, documents and media without worry of space limitations with up to a 1TB HDD.\n\nFeatures that help you succeed\nSimple data entry: Breeze through spreadsheets with a 10-key number pad.\n\nEasy video conferencing: Take your meetings online with a built-in HD webcam and the impressive clarity of Waves MaxxAudio®.\n\nSophisticated, practical design: The micro-striped, textured cover is less prone to scratches and easy to grip, so your laptop will stay looking sleek and professional.\n\nEasy connectivity: Simplify connections to projectors and external monitors with a VGA output . Connect to your external media with three USB ports and an SD card reader, or download files quickly with a built-in optical drive and Gigabit Ethernet.","","","","","https://images.icecat.biz/img/gallery/28468700_4587.jpg|https://images.icecat.biz/img/gallery/28468700_5084.jpg|https://images.icecat.biz/img/gallery/28468700_3640.jpg|https://images.icecat.biz/img/gallery/28468700_7084.jpg|https://images.icecat.biz/img/gallery/28468700_6846.jpg|https://images.icecat.biz/img/gallery/28468700_2343.jpg|https://images.icecat.biz/img/gallery/28468700_0126.jpg|https://images.icecat.biz/img/gallery/28468700_9829.jpg|https://images.icecat.biz/img/gallery/28468700_5267.jpg|https://images.icecat.biz/img/gallery/28468700_9467.jpg|https://images.icecat.biz/img/gallery/28468700_9920.jpg|https://images.icecat.biz/img/gallery/28468700_4721.jpg|https://images.icecat.biz/img/gallery/28468700_8906.jpg","2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100|2100x2100","||||||||||||","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Market positioning: Business","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Display brightness: 200 cd/m²","Pixel pitch: 0.2265 x 0.2265 mm","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: 3825U","Processor frequency: 1.9 GHz","Processor cores: 2","Processor threads: 4","System bus rate: 5 GT/s","Processor cache: 2 MB","Processor cache type: L3","Processor socket: BGA 1168","Processor lithography: 14 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Pentium 3000 series for Mobile","Processor codename: Broadwell","Bus type: DMI2","Stepping: F0","Thermal Design Power (TDP): 15 W","Configurable TDP-down: 10 W","Configurable TDP-down frequency: 0.6 GHz","Tjunction: 105 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 2x4, 4x1","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 5400 RPM","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 850 MHz","On-board graphics card DirectX version: 11.2/12","Audio","Audio chip: Realtek ALC3234","Audio system: MaxxAudio","Number of built-in speakers: 2","Speakers manufacturer: Waves","Speaker power: 2 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 1 MP","Front camera resolution: 1280 x 720 pixels","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 0","HDMI ports quantity: 0","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 0","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 0","Micro-USB 2.0 ports quantity: 0","Micro-USB 3.2 Gen 1 (3.1 Gen 1) ports quantity: 0","eSATA/USB 2.0 ports quantity: 0","eSATA/USB 3.2 Gen 1 (3.1 Gen 1) ports quantity: 0","eSATA ports quantity: 0","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 0","DVI port: Yes","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 0","Thunderbolt ports quantity: 0","Thunderbolt 2 ports quantity: 0","Thunderbolt 3 ports quantity: 0","Headphone outputs: 0","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","ExpressCard slot: No","CardBus PCMCIA slots quantity: 0","CardBus PCMCIA slot type: No","SmartCard slot: No","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Optional operating system supplied: Windows 10 Pro","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Smart Response Technology: No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® OS Guard: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24 x 1.3 mm","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SR24B","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 0.00","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel FDI Technology: Yes","Intel Fast Memory Access: Yes","Processor ARK ID: 86348","Conflict-Free processor: Yes","Battery","Battery capacity: 40 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery voltage: 14.8 V","Battery life (max): 8.5 h","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 2.31 A","AC adapter output voltage: 19.5 V","DC-in jack: Yes","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & dimensions","Weight: 2.24 kg","Width: 380 mm","Depth: 260.4 mm","Height: 23.7 mm","Packaging content","AC adapter included: Yes","Manual: Yes","Quick start guide: Yes","Warranty card: Yes","Power cord included: Yes","Other features","3D: No","Maximum internal memory (64-bit): 16 GB","Intel segment tagging: Small Business"