"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184"
"","","33444881","","HP","X8P02EA","33444881","0190780184981|190780184981","Laptops","151","","","Notebook - 15-ay091na (ENERGY STAR)","20240309142642","ICECAT","","5316","https://images.icecat.biz/img/gallery/35714384_4956396653.jpg","3009x2039","https://images.icecat.biz/img/gallery_lows/35714384_4956396653.jpg","https://images.icecat.biz/img/gallery_mediums/35714384_4956396653.jpg","https://images.icecat.biz/img/gallery_thumbs/35714384_4956396653.jpg","","","HP Notebook - 15-ay091na (ENERGY STAR)","5th gen Intel® Core™ i3-5005U (3M Cache, 2 GHz), 8GB DDR3L-SDRAM, 1000GB HDD, 39.6 cm (15.6"") HD 1366 x 768, Intel® HD Graphics 5500, DVD±RW, LAN, WLAN, WebCam, Windows 10 Home 64-bit","HP Notebook - 15-ay091na (ENERGY STAR), Intel® Core™ i3, 2 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 8 GB, 1 TB","HP Notebook - 15-ay091na (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Cyan","Empowered to do more\nTackle all your daily tasks with an affordable laptop that comes packed with all the features you need. Get all the power you want with confidence in a trusted name like HP.","https://images.icecat.biz/img/gallery/35714384_4956396653.jpg|https://images.icecat.biz/img/gallery/img_33444868_high_1483695997_9352_1322.jpg|https://images.icecat.biz/img/gallery/img_33444868_high_1476712187_7453_21439.jpg|https://images.icecat.biz/img/gallery/img_33124626_high_1500689477_3465_21913.jpg|https://images.icecat.biz/img/gallery/35714981_5367491873.jpg|https://images.icecat.biz/img/gallery/33444881_5429178824.jpg|https://images.icecat.biz/img/gallery/33444881_8263527595.jpg|https://images.icecat.biz/img/gallery/33444881_6300534171.jpg|https://images.icecat.biz/img/gallery/33444881_4109817203.jpg|https://images.icecat.biz/img/gallery/33444881_6338419704.jpg","3009x2039|2973x1848|2972x1848|3300x2063|3005x2104|3304x2372|3512x2304|3484x2340|3404x2312|3584x2612","|||||||||","","","","","http://objects.icecat.biz/objects/33444881_6348996.mp4|http://objects.icecat.biz/objects/33444881_6348997.mp4","","","Dependable performance|http://images.icecat.biz/img/bullets/33444881-5a72292b3cfde352986136.jpg|With the latest Intel®[1] processors and plenty of hard drive space or SSD on selected models, you can work, play, multitask, and store more of what matters to you. Get reliable power and storage you can trust.\n\nVibrant display|http://images.icecat.biz/img/bullets/33444881-5a72292c7ece8854630782.jpg|The crisp HD screen[2] lets you enjoy your photos, videos, and web pages in detail. Or on selected models the Full HD[3] lets you get even more out of your display.\n\nMeasurable quality|http://images.icecat.biz/img/bullets/33444881-5a72292d80a9e261475592.jpg|Life can be unpredictable, but your HP laptop shouldn’t be. So whether it’s last minute projects or spontaneous movie nights, enjoy outstanding performance backed by over 200 tests.[4]","Windows 10 Home 64|5th gen Intel® Core™ i3 i3-5005U (3M Cache, 2 GHz)|39.6 cm (15.6"") HD SVA (1366 x 768)|8GB (1600 MHz) DDR3L-SDRAM (1 x 8 GB) & 1000GB HDD|Up to 10 hours of Lithium-Ion (Li-Ion) battery life|2.04 kg & 24.3 mm thin, HDMI","","Design","Product type: Laptop","Product colour: Cyan","Form factor: Clamshell","Country of origin: China","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","Panel type: SVA","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-5005U","Processor frequency: 2 GHz","Processor generation: 5th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithography: 14 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Core i3-5000 Mobile series","Processor codename: Broadwell","Bus type: DMI2","Stepping: F0","Thermal Design Power (TDP): 15 W","Configurable TDP-down: 10 W","Configurable TDP-down frequency: 0.6 GHz","Tjunction: 105 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 2x4, 4x1","Memory","Internal memory: 8 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: DVD±RW","Total HDDs capacity: 1 TB","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA","HDD speed: 5400 RPM","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 5500","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 850 MHz","Maximum on-board graphics card memory: 16 GB","On-board graphics card DirectX version: 11.2","On-board graphics card ID: 0x1616","Audio","Audio system: DTS Studio Sound","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.2","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Total number of SATA connectors: 2","Number of SATA III connectors: 2","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Island-style keyboard: Yes","Full-size keyboard: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Drivers included: Yes","Pre-installed software: CyberLink PowerDirector, Netflix","Bundled software: McAfee LiveSafe","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24x 1.3 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR27G","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel FDI Technology: Yes","Intel Fast Memory Access: Yes","Processor ARK ID: 84695","Conflict-Free processor: Yes","Brand-specific features","HP Software provided: HP Lounge","HP segment: Home","Battery","Battery capacity: 41 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 4","Battery life (max): 10 h","Power","AC adapter power: 45 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Trusted Platform Module (TPM): Yes","Password protection: Yes","Password protection type: Power on","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & dimensions","Weight: 2.04 kg","Width: 384.3 mm","Depth: 254.6 mm","Height: 24.3 mm","Packaging data","Package width: 520 mm","Package depth: 305 mm","Package height: 69 mm","Package weight: 2.93 kg","Packaging content","Power cord included: Yes","Other features","AC adapter included: Yes","Disc types supported: CD, DVD","3D: No"