"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127"
"","","33443155","","Lenovo","70LV0030UX","33443155","","Servers","156","ThinkServer","TS","TS150","20240314191447","ICECAT","1","11992","https://images.icecat.biz/img/gallery/38146457_9902197139.jpg","460x844","https://images.icecat.biz/img/gallery_lows/38146457_9902197139.jpg","https://images.icecat.biz/img/gallery_mediums/38146457_9902197139.jpg","https://images.icecat.biz/img/gallery_thumbs/38146457_9902197139.jpg","","","Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 v5 E3-1275V5 3.6 GHz 8 GB DDR4-SDRAM 250 W","Intel Xeon E3-1275 v5 (3.6 GHz), 8GB DDR4, Intel HD Graphics P530, RAID 121i (0/1/5/10), 8 x USB 3.0, 1 x VGA, 1 x DisplayPort, 1 x LAN, 1 x Serial, 12.5 kg","Lenovo ThinkServer TS150, 3.6 GHz, E3-1275V5, 8 GB, DDR4-SDRAM, 250 W, Tower (4U)","Lenovo ThinkServer TS150. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3.6 GHz, Processor model: E3-1275V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5"", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 250 W. Chassis type: Tower (4U)","Powerful, Yet Affordable\nThe Lenovo ThinkServer TS150 is the perfect first server for small and medium businesses, remote or branch offices, and retail environments. It uses the latest technologies to provide enterprise-class power. Intel® Xeon® E3-1200 v5 Series processors incorporate up to four cores, integrated graphics, and support for 64GB of 2133MHz DDR4 memory. These features enable you to run larger workloads up to 20% faster than before, and even virtual machines (VMs) for more efficient server usage. Intel Active Management Technology (AMT) built into the TS150 offers easy-to-use, industry-standard management tools for remote monitoring, updates, and repairs. The TS150 provides much higher performance than a premium desktop can offer for about the same price.\n\nFlexible Value\nIn addition to powerful Intel® Xeon® E3 processors, the TS150 offers a choice of Core® i3, Pentium®, and Celeron® processors for those on a smaller budget. Flexible storage options include 5.25-inch optical/tape drives, 3.5-inch HDDs, and 2.5-inch HDDs/SSDs. Up to 24TB of internal enterprise-class storage supports storage-intense workloads—such as office applications, web, e-mail and file/print serving—and provides growth capacity. Integrated software RAID 0/1/10/5—upgradable to entry hardware RAID—and Error Correcting Code (ECC) memory offer increased uptime. Multiple server operating systems are supported; client OS support enables retail/Point of Sale applications.\n\nEnvironment-Friendly\nThe TS150 saves you money and helps the environment with energy-efficient processors and 1.2V DDR4 memory, 80 PLUS Bronze (up to 85% efficient) or Platinum (92%) power supplies, and 65% recyclable materials. The office-friendly chassis is small (25L/4U), whisper-quiet (26dB) and fits under or beside a desk.","https://images.icecat.biz/img/gallery/38146457_9902197139.jpg|https://images.icecat.biz/img/gallery/33444141_0438737845.jpg|https://images.icecat.biz/img/gallery/33444141_1267218373.jpg","460x844|1060x596|1060x596","||","","","","","","","","","","","Processor","Processor family: Intel® Xeon® E3 v5","Processor manufacturer: Intel","Processor model: E3-1275V5","Processor frequency: 3.6 GHz","Processor boost frequency: 4 GHz","Processor cores: 4","Processor cache: 8 MB","Memory channels supported by processor: Dual","Number of processors installed: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Processor socket: LGA 1151 (Socket H4)","Processor lithography: 14 nm","Processor threads: 8","Processor operating modes: 64-bit","Stepping: R0","Bus type: DMI3","Processor codename: Skylake","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: Yes","Memory voltage supported by processor: 1.35 V","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 1x8+2x4, 2x8","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR2LK","Scalability: 1S","Embedded options available: Yes","Graphics & IMC lithography: 14 nm","Processor series: Intel Xeon E3-1200 v5","Conflict-Free processor: Yes","Memory","Internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Maximum internal memory: 64 GB","Memory slots: 4x DIMM","ECC: Yes","Memory clock speed: 2133 MHz","Memory layout (slots x size): 1 x 8 GB","Storage","RAID support: Yes","Optical drive type: No","HDD interface: Serial ATA III","HDD size: 2.5""","RAID levels: 0, 1, 5, 10","Graphics","On-board graphics card: Yes","On-board graphics card family: Intel® HD Graphics","On-board graphics card model: Intel® HD Graphics P530","On-board graphics card base frequency: 400 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1.7 GB","On-board graphics card OpenGL version: 4.4","On-board graphics card DirectX version: 12.0","Number of displays supported (on-board graphics): 3","On-board graphics card ID: 0x191D","Network","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet interface type: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 8","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","DisplayPorts quantity: 1","Expansion slots","PCI Express slots version: 3.0","Design","Chassis type: Tower (4U)","Performance","Noise level: 35 dB","BIOS type: UEFI","Trusted Platform Module (TPM): Yes","Trusted Platform Module (TPM) version: 1.2","Software","Operating system installed: No","Compatible operating systems: Microsoft Windows Server 2012 R2/2012\nWindows MultiPoint Server 2012\nWindows 10 Pro\nRed Hat Enterprise Linux 6.7/7.2\nSUSE Linux Enterprise Server 11/12\nVMware vSphere (ESXi) 5.5U3/6.0U2","Processor special features","CPU configuration (max): 1","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Quick Sync Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® Insider™: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel® OS Guard: Yes","Intel Clear Video Technology: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 1.00","Processor ARK ID: 88177","Power","Redundant power supply (RPS) support: No","Power supply: 250 W","Number of main power supplies: 1","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 8 - 80%","Storage relative humidity (H-H): 10 - 90%","Operating altitude: 0 - 3048 m","Weight & dimensions","Width: 175 mm","Depth: 431 mm","Height: 375 mm","Weight: 12.5 kg"