"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154"
"","","33442519","","Lenovo","80LM00TJCK","33442519","0190151098206|190151098206","Laptops","151","Essential","B","B51-80","20240309140425","ICECAT","1","18684","https://images.icecat.biz/img/gallery/31625818_5783.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/31625818_5783.jpg","https://images.icecat.biz/img/gallery_mediums/31625818_5783.jpg","https://images.icecat.biz/img/gallery_thumbs/31625818_5783.jpg","","","Lenovo Essential B51-80 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6"") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home Black","Intel Core i7-6500U (2.50 GHz), 4GB RAM, 1000GB HDD, 15.6"" FHD (1920 x 1080), Radeon R5 M330 , Bluetooth, Wi-Fi, Windows 10 Home (64-bit)","Lenovo Essential B51-80, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6""), 1920 x 1080 pixels, 4 GB, 1 TB","Lenovo Essential B51-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black","Up to Windows 10 Pro\nWindows 10 Pro is designed to empower you and your business. It allows you to do great things across your devices securely with anyone, anywhere, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.\n\nDesigned to Suit Your Needs & Budget\nWith a choice of integrated or discrete graphic, plus up to the latest Intel® Core™ i7 Series processors, the Lenovo B51 notebook PC comes in many configurations. Simply choose the computing and gaming options you need.\n\nUp to 15.6"" Full HD Display\nThe Lenovo B51 has the option of a 15.6"" Full HD (1920 x 1080) display — delivering bright, crisp visuals in 16:9 widescreen format.\n\nOptical Disk Drive\nBy choosing a model with an optional DVD reader/writer, you can take your favorite movies wherever life takes you.\n\nFingerprint Reader (Optional)\nWhen it comes to security, you can never be too careful. That's why the Lenovo B51 has an optional fingerprint reader. It protects your notebook and personal data by only allowing access to you - and any others whose fingerprints you've scanned through the reader.\n\nYour Ideal Travel Companion\nAt less than 25 mm thick and weighing under 2.15 kg (without the optional DVD drive, or 2.32 kg with it) the Lenovo B51 is perfect for your on-the-go lifestyle.\n\nStereo Speakers with Dolby® Advanced Audio™\nWhether you're listening to a presentation or enjoying a movie, Dolby® Advanced Audio™ gives you an immersive surround sound experience. This technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.\n\nConnectivity Options\nThanks to 802.11 ac WiFi connectivity and optional Bluetooth® 4.0, you can enjoy fast Internet access on the go.\n\nIntegrated Webcam\nWith up to 720p HD video, the built-in webcam and mic help to make web conferences or online video chats easier and more enjoyable.\n\nFast Data Transfer\nMove data between the Lenovo B51 and other devices quickly with USB 3.0. Up to ten times faster than previous USB technologies, it's also backward-compatible.\n\nAmple Storage\nWith storage options of up to 1TB HDD, 1TB Hybrid HDD with integrated SDD, or 128G SSD, you won't have to worry about where to put all your data, videos, music, and photos.\n\nHDMI Port\nStream content quickly and easily from your Lenovo B51 to a television or other display.","https://images.icecat.biz/img/gallery/31625818_5783.jpg|https://images.icecat.biz/img/gallery/31625820_0265.jpg|https://images.icecat.biz/img/gallery/31625818_3683.jpg|https://images.icecat.biz/img/gallery/31625818_3671.jpg|https://images.icecat.biz/img/gallery/31625818_0331.jpg","1060x596|1060x596|1060x596|1060x596|1060x596","||||","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6500U","Processor frequency: 2.5 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.1 GHz","System bus rate: 4 GT/s","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6500 Mobile series","Processor codename: Skylake","Bus type: OPI","Stepping: D1","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.6 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3L-SDRAM","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: DVD±RW","Number of HDDs installed: 1","HDD capacity: 1 TB","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon R5 M330","On-board graphics card model: Intel® HD Graphics 520","Discrete graphics card memory: 2 GB","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2EZ","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88194","Conflict-Free processor: Yes","Battery","Battery life (max): 6 h","Security","Cable lock slot: Yes","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Weight & dimensions","Weight: 2.3 kg","Width: 380 mm","Depth: 262 mm","Height: 24.7 mm","Other features","AC adapter included: Yes","LightScribe: No"