"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53" "","","33442448","","Tripp Lite","SUINT2000XLCD","33442448","0037332194886|037332194886","Uninterruptible Power Supplies (UPSs)","817","","","SUINT2000XLCD SmartOnline 230V 2kVA 1800W On-Line Double-Conversion UPS, Tower, Extended Run, Network Card Options, LCD, USB, DB9","20240219210102","ICECAT","1","87386","https://images.icecat.biz/img/gallery/33442448_0582540109.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/33442448_0582540109.jpg","https://images.icecat.biz/img/gallery_mediums/33442448_0582540109.jpg","https://images.icecat.biz/img/gallery_thumbs/33442448_0582540109.jpg","http://objects.icecat.biz/objects/mmo_33442448_1708372840_5025_1508930.pdf","","Tripp Lite SUINT2000XLCD SmartOnline 230V 2kVA 1800W On-Line Double-Conversion UPS, Tower, Extended Run, Network Card Options, LCD, USB, DB9","SmartOnline 230V 2kVA 1800W On-Line Double-Conversion UPS, Tower, Extended Run, Network Card Options, LCD, USB, DB9","Tripp Lite SUINT2000XLCD SmartOnline 230V 2kVA 1800W On-Line Double-Conversion UPS, Tower, Extended Run, Network Card Options, LCD, USB, DB9, Double-conversion (Online), 2 kVA, 1800 W, 220 V, 240 V, 220 V","Tripp Lite SUINT2000XLCD SmartOnline 230V 2kVA 1800W On-Line Double-Conversion UPS, Tower, Extended Run, Network Card Options, LCD, USB, DB9. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1800 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 7 AC outlet(s). Battery voltage: 48 V, Typical backup time at full load: 4.7 min, Typical backup time at half load: 12 min. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 190.5 mm, Depth: 360.7 mm, Height: 325.1 mm","The SUINT2000XLCD SmartOnline® 230V 2kVA 1800W On-Line Double-Conversion UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. It converts AC input to DC power, and then converts DC to fully regulated sine wave AC output with +/-2% voltage regulation in online, double-conversion mode.\n\nFeaturing seven C13 outlets, the SUINT2000XLCD has an internal battery that provides 12 minutes of support at half load (900W) and 4.7 minutes at full load (1800W). Adding external battery packs, such as BP48V27-2US (sold separately), provides extended runtime. Operating in optional economy mode reduces heat output and cooling requirements and consumes less electricity.\n\nAn interactive front-panel LCD screen displays operating conditions and diagnostic data, such as load, voltage and battery levels. An audible alarm signals UPS startup, power failure, low battery, overload, UPS fault and remote shutdown conditions.\n\nEMI/RFI line noise filtering improves your equipment’s performance, and 425-joule surge suppression prevents equipment and data damage from harmful power surges. With free downloadable PowerAlert® software, the SUINT2000XLCD enables safe unattended system shutdown and file saves in case of a prolonged power failure. A built-in card slot supports TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD for network interface and remote monitoring and control.","https://images.icecat.biz/img/gallery/33442448_0582540109.jpg|https://images.icecat.biz/img/gallery/33442448_1617220268.jpg|https://images.icecat.biz/img/gallery/33442448_6429755244.jpg|https://images.icecat.biz/img/gallery/33442448_8733819786.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Features","UPS topology: Double-conversion (Online)","Output power capacity: 2 kVA","Output power: 1800 W","Input operation voltage (min): 220 V","Input operation voltage (max): 240 V","Output operation voltage (min): 220 V","Output operation voltage (max): 240 V","Surge energy rating: 425 J","Power factor: 0.9","Crest factor: 3:1","EMI/RFI noise filtering: Yes","Country of origin: China","Ports & interfaces","AC outlet types: C13 coupler","Power plug: C14 coupler","AC outlets quantity: 7 AC outlet(s)","USB port: Yes","Serial ports quantity: 1","Battery","Battery voltage: 48 V","Typical backup time at full load: 4.7 min","Typical backup time at half load: 12 min","Design","Form factor: Tower","Product colour: Black","Housing material: Steel","Display type: LED","Certification: IEC 62040-1;2008+A1:2013; EN62040-2:2006; ESD:IEC61000-4-2:LEVEL 4, RS:IEC61000-4-3:LEVEL 3, EFT:IEC61000-4-4:LEVEL 2, SURGE: IEC61000-4-5:LEVEL 2, CS:IEC61000-4-6:LEVEL 3, CONDUCTED MAGNETIC FIELD: IEC61000-4-8:LEVEL 4","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating altitude: 0 - 1000 m","Technical details","Sustainability certificates: RoHS","Weight & dimensions","Width: 190.5 mm","Depth: 360.7 mm","Height: 325.1 mm","Weight: 19.6 kg","Package width: 297.2 mm","Package depth: 492.8 mm","Package height: 442 mm","Package weight: 24.3 kg","Logistics data","Master (outer) case width: 297.2 mm","Master (outer) case length: 492.8 mm","Master (outer) case height: 442 mm","Master (outer) case gross weight: 24.3 kg","Products per master (outer) case: 1 pc(s)","Other features","Number of phases: 1","Battery type: BP48V24-2U, BP48V27-2US, BP48V60RT-3U"