"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","33442432","","Tripp Lite","P018-003-ABL","33442432","0037332198518|037332198518","Power Cables","869","","","P018-003-ABL Power Cord C14 to C15 - Heavy-Duty, 15A, 250V, 14 AWG, 3 ft. (0.91 m), Blue","20240810092045","ICECAT","1","81276","https://images.icecat.biz/img/gallery/30ef0be380c6dab20a802ee0d3b96596.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/30ef0be380c6dab20a802ee0d3b96596.jpg","https://images.icecat.biz/img/gallery_mediums/30ef0be380c6dab20a802ee0d3b96596.jpg","https://images.icecat.biz/img/gallery_thumbs/30ef0be380c6dab20a802ee0d3b96596.jpg","http://objects.icecat.biz/objects/mmo_33442432_1708372599_2646_3233478.pdf","","Tripp Lite P018-003-ABL Power Cord C14 to C15 - Heavy-Duty, 15A, 250V, 14 AWG, 3 ft. (0.91 m), Blue","Power Cord C14 to C15 - Heavy-Duty, 15A, 250V, 14 AWG, 3 ft. (0.91 m), Blue","Tripp Lite P018-003-ABL Power Cord C14 to C15 - Heavy-Duty, 15A, 250V, 14 AWG, 3 ft. (0.91 m), Blue, 0.9 m, C14 coupler, C15 coupler, SJT, 250 V, 15 A","Tripp Lite P018-003-ABL Power Cord C14 to C15 - Heavy-Duty, 15A, 250V, 14 AWG, 3 ft. (0.91 m), Blue. Cable length: 0.9 m, Connector 1: C14 coupler, Connector 2: C15 coupler, Cable type: SJT. Input voltage: 250 V, Input current: 15 A","Safe, Reliable Power Solution\nConnects PDU or UPS system with C14 input to network hardware with C15 power connectors\nIdeal for replacing an old or lost cord\nRecommended for Cisco, HP and other C15-compatible hardware\n\nColor-Coded Cable and Connectors\nColored blue for easy identification in crowded rack or workstation\n\nOptimum Construction\n14 AWG wire\nFlexible SJT jacket\n250V/15A rating\nUL-listed","https://images.icecat.biz/img/gallery/30ef0be380c6dab20a802ee0d3b96596.jpg|https://images.icecat.biz/img/gallery/33442432_5591737862.jpg|https://images.icecat.biz/img/gallery/33442437_0008494882.jpg|https://images.icecat.biz/img/gallery/33442437_6298600979.jpg|https://images.icecat.biz/img/gallery/33442437_5252816427.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Easy-to-identify blue SJT jacket and fully molded blue ends|Flexible 14 AWG wire for easy routing|250V/15A rating|UL-listed|Recommended for Cisco®, HP and other C15-compatible hardware","","Features","Product colour: Blue","Connector 1 gender: Male","Connector 2 gender: Female","Cable length: 0.9 m","Connector 1: C14 coupler","Connector 2: C15 coupler","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 14","Cable type: SJT","Certification: UL","Power","Input voltage: 250 V","Input current: 15 A","Operational conditions","Operating temperature (T-T): -20 - 105 °C","Storage temperature (T-T): -20 - 105 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 10 - 85%","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 278.9 mm","Package weight: 180 g","Technical details","Applicability: Universal","Master (outer) case GTIN (EAN/UPC): 10037332198515","Compliance certificates: RoHS","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 350 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 500.1 mm","Master (outer) case gross weight: 1.75 kg","Products per master (outer) case: 10 pc(s)","Other features","Country of origin: Vietnam"