"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","33442421","","Tripp Lite","P005-006-ABL","33442421","0037332199027|037332199027","Power Cables","869","","","P005-006-ABL Heavy-Duty PDU Power Cord, C13 to C14 - 15A, 250V, 14 AWG, 6 ft. (1.83 m), Blue","20240810092135","ICECAT","1","75143","https://images.icecat.biz/img/gallery/2373c811966d8569ef1b56da12dbed00.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/2373c811966d8569ef1b56da12dbed00.jpg","https://images.icecat.biz/img/gallery_mediums/2373c811966d8569ef1b56da12dbed00.jpg","https://images.icecat.biz/img/gallery_thumbs/2373c811966d8569ef1b56da12dbed00.jpg","http://objects.icecat.biz/objects/mmo_33442421_1708372683_4087_3263545.pdf","","Tripp Lite P005-006-ABL Heavy-Duty PDU Power Cord, C13 to C14 - 15A, 250V, 14 AWG, 6 ft. (1.83 m), Blue","Heavy-Duty PDU Power Cord, C13 to C14 - 15A, 250V, 14 AWG, 6 ft. (1.83 m), Blue","Tripp Lite P005-006-ABL Heavy-Duty PDU Power Cord, C13 to C14 - 15A, 250V, 14 AWG, 6 ft. (1.83 m), Blue, 1.8 m, C14 coupler, C13 coupler, SJT, 250 V, 15 A","Tripp Lite P005-006-ABL Heavy-Duty PDU Power Cord, C13 to C14 - 15A, 250V, 14 AWG, 6 ft. (1.83 m), Blue. Cable length: 1.8 m, Connector 1: C14 coupler, Connector 2: C13 coupler, Cable type: SJT. Input voltage: 250 V, Input current: 15 A","C14-to-C13 Power Cable for Network Devices That Require a Heavy-Gauge Connection\nThis IEC-320-C14 to IEC-320-C13 cable features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This C14 male to C13 female cord can be used to connect a computer, server, monitor or drive to a UPS system or PDU or replace or upgrade the standard power cord provided by the device's manufacturer. The 6-ft. (1.83 m) length allows you flexibility in placing equipment with respect to the power outlet.\n\nColor-Coded to Avoid Misidentification That Can Cause Costly Downtime\nThis computer power extension cord features a blue SJT jacket and fully molded blue ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected.","https://images.icecat.biz/img/gallery/2373c811966d8569ef1b56da12dbed00.jpg|https://images.icecat.biz/img/gallery/720dca3a87cdaf2f919f2dfb3d6c4f9d.jpg|https://images.icecat.biz/img/gallery/d5df18f515edd522d94a4df4e5692102.jpg|https://images.icecat.biz/img/gallery/87e2474d2dea5a5026c53e7b9f3fccc2.jpg|https://images.icecat.biz/img/gallery/1cb4c81dd1b684f752cc20aedbe8e71d.jpg|https://images.icecat.biz/img/gallery/bd8ed1fc8a1fa10998219c349d0d3d95.jpg|https://images.icecat.biz/img/gallery/cc6287e01fbaa7b04a5f0c82122d2c84.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Recommended for powering computers, servers and other network devices|6-ft. (1.83 m) length allows flexibility in placing devices in relationship to AC outlet|PDU-style cord replaces or upgrades standard power cord provided by manufacturer|Color-coded blue for fast, easy identification in a crowded rack or workstation|Thick 14 AWG wire gauge manages high power levels required for larger equipment","","Features","Product colour: Blue","Connector 1 gender: Male","Connector 2 gender: Female","Cable length: 1.8 m","Connector 1: C14 coupler","Connector 2: C13 coupler","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 14","Cable type: SJT","Certification: UL","Power","Input voltage: 250 V","Input current: 15 A","Operational conditions","Operating temperature (T-T): -20 - 60 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 10 - 85%","Weight & dimensions","Width: 177.8 mm","Depth: 12.7 mm","Height: 251.5 mm","Weight: 290 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 251.5 mm","Package weight: 290 g","Technical details","Applicability: Universal","Master (outer) case GTIN (EAN/UPC): 10037332199024","Compliance certificates: RoHS","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 330.2 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 480.1 mm","Master (outer) case gross weight: 2.96 kg","Products per master (outer) case: 10 pc(s)","Other features","Country of origin: China"