"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","33442411","","Tripp Lite","P005-002-ABL","33442411","0037332198938|037332198938","Power Cables","869","","","P005-002-ABL Heavy-Duty PDU Power Cord, C13 to C14 - 15A, 250V, 14 AWG, 2 ft. (0.61 m), Blue","20240310101044","ICECAT","1","64193","https://images.icecat.biz/img/gallery/33442411_7584318533.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/33442411_7584318533.jpg","https://images.icecat.biz/img/gallery_mediums/33442411_7584318533.jpg","https://images.icecat.biz/img/gallery_thumbs/33442411_7584318533.jpg","http://objects.icecat.biz/objects/mmo_33442411_1708372739_4529_1474303.pdf","","Tripp Lite P005-002-ABL power cable Blue 0,6 m C14 coupler C13 coupler","Heavy-Duty PDU Power Cord, C13 to C14 - 15A, 250V, 14 AWG, 2 ft. (0.61 m), Blue","Tripp Lite P005-002-ABL, 0,6 m, C14 coupler, C13 coupler, SJT, 250 V, 15 A","Tripp Lite P005-002-ABL. Cable length: 0,6 m, Connector 1: C14 coupler, Connector 2: C13 coupler, Cable type: SJT. Input voltage: 250 V, Input current: 15 A","C14-to-C13 Power Cable for Network Devices That Require a Heavy-Gauge Connection\nThis IEC-320-C14 to IEC-320-C13 cable features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This C14 male to C13 female cord can be used to connect a computer, server, monitor or drive to a UPS system or PDU or replace or upgrade the standard power cord provided by the device's manufacturer. The 2-ft. (0.61 m) length helps reduce cable clutter and minimize the risk of tripping.\n\nColor-Coded to Avoid Misidentification That Can Cause Costly Downtime\nThis computer power extension cord features a blue SJT jacket and fully molded blue ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected.","https://images.icecat.biz/img/gallery/33442411_7584318533.jpg|https://images.icecat.biz/img/gallery/33442411_1968910627.jpg|https://images.icecat.biz/img/gallery/33442406_0357271089.jpg|https://images.icecat.biz/img/gallery/33442406_2760465227.jpg|https://images.icecat.biz/img/gallery/33442437_5252816427.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Product colour: Blue","Connector 1 gender: Male","Connector 2 gender: Female","Cable length: 0,6 m","Connector 1: C14 coupler","Connector 2: C13 coupler","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 14","Cable type: SJT","Certification: UL","Power","Input voltage: 250 V","Input current: 15 A","Operational conditions","Operating temperature (T-T): -20 - 60 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 10 - 85%","Sustainability","Sustainability certificates: RoHS","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177,8 mm","Package depth: 12,7 mm","Package height: 276,6 mm","Package weight: 130 g","Technical details","Applicability: Universal","Master (outer) case GTIN (EAN/UPC): 10037332198935","Logistics data","Master (outer) case width: 330,2 mm","Master (outer) case length: 25,4 mm","Master (outer) case height: 500,1 mm","Master (outer) case weight: 1,25 kg","Quantity per master (outer) case: 10 pc(s)","Other features","Country of origin: Vietnam"