"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38"
"","","33442409","","Tripp Lite","P004-006-ARD","33442409","0037332198914|037332198914","Power Cables","869","","","P004-006-ARD PDU Power Cord, C13 to C14 - 10A, 250V, 18 AWG, 6 ft. (1.83 m), Red","20240810092105","ICECAT","1","68642","https://images.icecat.biz/img/gallery/8e1c7de1a60d7a1fe4a55e386a0f35ba.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/8e1c7de1a60d7a1fe4a55e386a0f35ba.jpg","https://images.icecat.biz/img/gallery_mediums/8e1c7de1a60d7a1fe4a55e386a0f35ba.jpg","https://images.icecat.biz/img/gallery_thumbs/8e1c7de1a60d7a1fe4a55e386a0f35ba.jpg","http://objects.icecat.biz/objects/mmo_33442409_1708369431_8208_2130641.pdf","","Tripp Lite P004-006-ARD PDU Power Cord, C13 to C14 - 10A, 250V, 18 AWG, 6 ft. (1.83 m), Red","PDU Power Cord, C13 to C14 - 10A, 250V, 18 AWG, 6 ft. (1.83 m), Red","Tripp Lite P004-006-ARD PDU Power Cord, C13 to C14 - 10A, 250V, 18 AWG, 6 ft. (1.83 m), Red, 1.8 m, C13 coupler, C14 coupler, SJT, 100 - 250 V, 10 A","Tripp Lite P004-006-ARD PDU Power Cord, C13 to C14 - 10A, 250V, 18 AWG, 6 ft. (1.83 m), Red. Cable length: 1.8 m, Connector 1: C13 coupler, Connector 2: C14 coupler, Cable type: SJT. Input voltage: 100 - 250 V, Input current: 10 A","C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other Equipment\nThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13 female cord can be used to power a computer, server or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to 6-ft. (1.83 m). The 6-ft. (1.83 m) length allows you flexibility in placing equipment with respect to the power outlet.\n\nColor-Coded to Avoid Misidentification That Can Cause Costly Downtime\nThis computer power extension cord features a red SJT jacket and fully molded red ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected.","https://images.icecat.biz/img/gallery/8e1c7de1a60d7a1fe4a55e386a0f35ba.jpg|https://images.icecat.biz/img/gallery/33442409_0946512521.jpg|https://images.icecat.biz/img/gallery/33442409_6941060900.jpg|https://images.icecat.biz/img/gallery/33442399_6733977337.jpg|https://images.icecat.biz/img/gallery/33442440_1952156325.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Recommended for powering computers, printers and other essential peripherals|Adds 6-ft. (1.83 m) to your existing connection to provide more flexibility in placing devices|C13-to-C14 PDU-style extension cord is ideal replacement for worn-out or missing cable|Color-coded red for fast, easy identification in a crowded rack or workstation","","Features","Product colour: Red","Connector 1 gender: Female","Connector 2 gender: Male","Cable length: 1.8 m","Connector 1: C13 coupler","Connector 2: C14 coupler","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 18","Cable type: SJT","Certification: UL","Power","Input voltage: 100 - 250 V","Input current: 10 A","Operational conditions","Operating temperature (T-T): -20 - 60 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 10 - 85%","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 278.9 mm","Package weight: 210 g","Technical details","Applicability: Universal","Master (outer) case GTIN (EAN/UPC): 10037332198911","Compliance certificates: RoHS","Logistics data","Master (outer) case width: 330.2 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 500.1 mm","Master (outer) case gross weight: 2.1 kg","Products per master (outer) case: 10 pc(s)","Other features","Country of origin: Vietnam"