"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77"
"","","33440289","","HP","W6M46AT","33440289","","Computer Monitors","222","","","EliteDisplay E230t Head Only","20240314194004","ICECAT","","72356","https://images.icecat.biz/img/gallery/da2864bb4b61b3a4349b1fd14955c303.jpg","589x391","https://images.icecat.biz/img/gallery_lows/da2864bb4b61b3a4349b1fd14955c303.jpg","https://images.icecat.biz/img/gallery_mediums/da2864bb4b61b3a4349b1fd14955c303.jpg","https://images.icecat.biz/img/gallery_thumbs/da2864bb4b61b3a4349b1fd14955c303.jpg","http://objects.icecat.biz/objects/mmo_33440288_1476626111_6103_13819.pdf","http://objects.icecat.biz/objects/mmo_33384210_1476625323_9453_32214.pdf","HP EliteDisplay E230t Head Only computer monitor 58.4 cm (23"") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver","23"", FHD 1920x1080, 5ms, 250cd/m², VGA, HDMI 1.4, DP 1.2, 3xUSB 3.0, Head Only","HP EliteDisplay E230t Head Only, 58.4 cm (23""), 1920 x 1080 pixels, Full HD, IPS, 5 ms, Black, Silver","HP EliteDisplay E230t Head Only. Display diagonal: 58.4 cm (23""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: IPS. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black, Silver","Give your productivity a hand with the ultrathin HP Elite E230t Monitor, a 23-inch diagonal Full HD IPS touch display that’s Windows 10 certified with up to 10 simultaneous touch points for every way you touch and comfort adjustability for every way you work.\n\nThe next evolution of touch\n\nGet a superb hands-on interactive touch experience minus the traditional distractions of glare and messy fingerprints with integrated in-cell touch technology that also enables a sleek, slim display.\n\nSimply beautiful, nearly borderless\n\nMaximize you visual real estate and see even more of your work on a wide-angle display that has a three-sided micro edge screen, which makes it easy to tile in multi-monitor arrangements and keep clean.\n\nCreate an efficient, smart setup\n\nAttach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display1 for an integrated, affordable workspace that’s perfect for small spaces. Or, use the integrated VESA mount to place the display on a wall or stand.\n\nOptimized ergonomics\n\nFind just the right position to be comfortable all day with adjustable height up to 150 mm, tilt, and swivel, plus pivot rotation for portrait mode viewing. The included VESA pattern supports wall and arm mounting in tight spaces.2,3","https://images.icecat.biz/img/gallery/da2864bb4b61b3a4349b1fd14955c303.jpg","589x391","","","","","","https://www.youtube.com/watch?v=efuteGXfVYM","","","","","","Display","Display diagonal: 58.4 cm (23"")","Display resolution: 1920 x 1080 pixels","Display technology: LED","Touchscreen: Yes","HD type: Full HD","Panel type: IPS","Response time: 5 ms","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","LED backlight: Yes","Backlight type: W-LED","Touchscreen type: Table","Touchscreen technology: Capacitive","Touch technology: Multi-touch","Number of simultaneous touchpoints: 10","Display brightness: 250 cd/m²","Aspect ratio: 16:9","Contrast ratio (dynamic): 500000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.2652 x 0.2652 mm","Display diagonal (metric): 58.42 cm","Colour gamut: 72%","3D: No","Glossy display: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","OmniTapps Multitouch compatibility: No","Multimedia","Built-in camera: No","Built-in microphone: No","Design","Product colour: Black, Silver","Ports & interfaces","Built-in USB hub: Yes","HDMI: Yes","USB hub version: 3.2 Gen 1 (3.1 Gen 1)","Number of upstream ports: 1","USB Type-A downstream ports quantity: 2","VGA (D-Sub) ports quantity: 1","HDMI ports quantity: 1","DisplayPorts quantity: 1","HDCP: Yes","Ergonomics","VESA mounting: Yes","Wall mountable: Yes","Pivot: Yes","Swivel angle range: 0 - 180°","Tilt angle range: -5 - 25°","Number of OSD languages: 10","Plug and Play: Yes","LED indicators: Yes","Power","Power consumption (typical): 29 W","Power consumption (standby): 0.5 W","Power consumption (max): 57 W","Power supply type: AC","Weight & dimensions","Width (without stand): 520.8 mm","Depth (without stand): 52.3 mm","Height (without stand): 311.9 mm","Weight (without stand): 3.1 kg","Packaging content","Cables included: AC, USB, VGA","Quick start guide: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Other features","Country of origin: China","Display: IPS","Display viewable area (HxV): 509.184 x 286.416 mm","Connection to PC: Yes","Placement supported: Horizontal","Full HD: Yes"