"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54" "","","33438188","","CHERRY","JD-0410DE-0","33438188","4025112086724","Keyboards","194","","","B.UNLIMITED 3.0","20231128132815","ICECAT","1","214811","http://images.icecat.biz/img/brand/high/220_8627c653cea34087883ff192279b9ddc.jpg","798x201","http://images.icecat.biz/img/brand/low/220_aa122db3eb9f40108d11b97ccddc9ad2.jpg","http://images.icecat.biz/img/brand/medium/220_2a3c9cf7ba5444e9b667a1ffce19dbef.jpg","http://images.icecat.biz/img/brand/thumb/220_96537ff38d1c4486b053258b6d02940a.jpg","http://objects.icecat.biz/objects/mmo_33438188_1631007741_3192_62665.pdf","","CHERRY B.UNLIMITED 3.0 keyboard Mouse included Office RF Wireless German Grey","wireless, 2.4 - 2.483GHz, 10m, Germany, 460 x 165 x 15mm, 883g, 3-button wireless mouse, 115 x 60 x 35mm, 145g, pale grey","CHERRY B.UNLIMITED 3.0, Full-size (100%), Wireless, RF Wireless, Mechanical, Grey, Mouse included","CHERRY B.UNLIMITED 3.0. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Keyboard number of keys: 109, Recommended usage: Office. Product colour: Grey. Mouse included","Robust and chargeable.\nAdaptable and robust The CHERRY B. UNLIMITED 3.0, with its high-quality NiMH batteries and interference-free wireless 2.4 GHz technology with AES encryption, is designed for continuous professional use.","http://images.icecat.biz/img/brand/high/220_8627c653cea34087883ff192279b9ddc.jpg","798x201","","","","","","","","","","Durable abrasion-proof laser inscription of key caps|USB cable charging function for both keyboard & mouse – even when in use|Designed for continuous usage – over 20 mill. Confirmations per key|High-quality, pre-charged NiMH batteries from GP with a very low self-discharge|Almost interference-free wireless 2.4 GHz technology (range of up to 10 meters)|Data transmission using 128-bit encryption, complying to Advanced Encryption Standard (AES)|Multi-station capability operation of several wireless products in one room|3-button mouse: infrared sensor and adjustable resolution 1,000/2,000 dpi) with ergonomic side panels|Easy to install, requiring no technical knowledge|Keyboard awarded the “Blue Angel” environmental seal","","Keyboard","Recommended usage: Office","Connectivity technology: Wireless","Device interface: RF Wireless","Keyboard key switch: Mechanical","Keyboard language: German","Pointing device: No","Keyboard form factor: Full-size (100%)","Numeric keypad: Yes","Keyboard number of keys: 109","Purpose: Universal","Fingerprint reader: No","Certification: c-tick, UL, CE, FCC, TÜV/GS","Design","Backlight: No","Product colour: Grey","Keyboard style: Straight","Surface coloration: Monochromatic","Features","Wireless range: 10 m","Power","Power source type: USB","USB charging: Yes","Mouse","Mouse included: Yes","Form factor: Ambidextrous","Movement detection technology: Optical","Movement resolution: 2000 DPI","Customizable movement resolution: Yes","Buttons quantity: 3","Buttons type: Pressed buttons","Scroll: Yes","Scroll type: Wheel","Number of scroll wheels: 1","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Weight & dimensions","Keyboard dimensions (WxDxH): 460 x 165 x 15 mm","Keyboard weight: 883 g","Mouse dimensions (WxDxH): 115 x 60 x 35 mm","Mouse weight: 145 g","Packaging data","Package width: 570 mm","Package depth: 170 mm","Package height: 45 mm","Package weight: 1.3 kg","Packaging content","Receiver included: Yes","Receiver weight: 6 g","Batteries included: Yes","Cables included: USB","Logistics data","Harmonized System (HS) code: 84716060"