"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130" "","","33438069","","Lexmark","35S4487/KIT","33438069","","Multifunction Printers","304","","","MX510de","20240307153452","ICECAT","","11903","https://images.icecat.biz/img/gallery/33368132_1253258776.jpg","395x325","https://images.icecat.biz/img/gallery_lows/33368132_1253258776.jpg","https://images.icecat.biz/img/gallery_mediums/img_33368132_medium_1484124947_5794_20469.jpg","https://images.icecat.biz/img/gallery_thumbs/33368132_1253258776.jpg","","","Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm","","Lexmark MX510de, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White","Lexmark MX510de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White","","https://images.icecat.biz/img/gallery/33368132_1253258776.jpg","395x325","","","","","","http://www.lexmark.com/en_US/products/series/hardware-mx510-series.shtml?lang=en_US","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 42 ppm","Duplex printing mode: Auto/Manual","Duplex print speed (black, normal quality, A4/US Letter): 18 ppm","Time to first page (black, normal): 6.5 s","Copying","Copying: Mono copying","Duplex copying: Yes","Copy speed (black, normal, US Letter): 42 cpm","Time to first copy (black, normal): 6.5 s","Copier resize: 25 - 400%","Scanning","Scanning: Mono scanning","Duplex scanning: Yes","Optical scanning resolution: 600 x 1200 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: 216 x 356 mm","Scan technology: CIS","Scan to: E-mail, FTP, USB","Scan speed (colour): 19 ppm","Scan speed (black): 41 ppm","Duplex scan speed (colour): 8 ppm","Duplex scan speed (black): 18 ppm","Image formats supported: JPEG XR, JPG","Document formats supported: PDF, XPS","Fax","Faxing: No","Features","Maximum duty cycle: 120000 pages per month","Number of print cartridges: 1","Printing colours: Black","Recommended duty cycle: 2000 - 12000 pages per month","Page description languages: Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PPDS, PostScript 3","All-In-One-multitasking: Yes","Input & output capacity","Total number of input trays: 2","Total input capacity: 350 sheets","Total output capacity: 150 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Paper input type: Paper tray","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Auto document feeder (ADF) output capacity: 50 sheets","Maximum number of input trays: 5","Maximum input capacity: 2000 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 297 mm","Non-ISO print media sizes: Executive, Folio, Legal, Letter, Oficio, Statement, Universal","Envelopes sizes: 7 3/4, 9, 10, DL","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","USB 2.0 ports quantity: 3","Optional connectivity: Parallel, Serial (RS-232), Wireless LAN","Network","Wi-Fi: No","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Security algorithms: 802.1x RADIUS, LEAP, MD5, PEAP, SSL/TLS","Supported network protocols (IPv4): TCP/IP, AppleTalk","Supported network protocols (IPv6): TCP/IP, TCP, UDP","Management protocols: HTTP HTTPs (SSL/TLS) SNMPv1, SNMPv2c SNMPv3 WINS IGMP BOOTP, RARP APIPA (AutoIP) DHCP ICMP DNS Bonjour DDNS mDNS ARP NTP Telnet Finger","Security features: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, IPSec, SNMPv3","Network printing methods: LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), FTP, TFTP, ThinPrint .print integration, Telnet, IPP 1.0, 1.1, 2.0","Authentication method: 802.1x","Performance","Internal memory: 512 MB","Maximum internal memory: 2560 MB","Built-in processor: Yes","Processor frequency: 800 MHz","Sound pressure level (printing): 56 dB","Sound pressure level (duplex printing): 54 dB","Sound pressure level (copying): 56 dB","Sound pressure level (scanning): 55 dB","Design","Product colour: Black, White","Market positioning: Business","Built-in display: Yes","Display: LCD","Display diagonal: 10.9 cm (4.3"")","Touchscreen: Yes","Control type: Touch","Colour display: Yes","Power","Power consumption (printing): 600 W","Power consumption (copying): 620 W","Power consumption (scanning): 30 W","Power consumption (ready): 12 W","Power consumption (sleep): 3.5 W","Power consumption (off): 0.4 W","Energy Star Typical Electricity Consumption (TEC): 2.4 kWh/week","AC input voltage: 220 V","System requirements","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Linux operating systems supported: Fedora 14, Fedora 15, Fedora 18, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 14.04","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2","Operational conditions","Operating relative humidity (H-H): 8 - 80%","Operating temperature (T-T): 16 - 32 °C","Operating altitude: 0 - 2896 m","Certificates","Certification: ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, NOM, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, TED, GOST-R, SII, TER","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 490 mm","Depth: 452 mm","Height: 503 mm","Weight: 21.8 kg","Packaging data","Package width: 543 mm","Package depth: 600 mm","Package height: 612 mm","Package weight: 25.4 kg","Packaging content","Drivers included: Yes","Other features","Finishing option: No"