"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","33436928","","Seagate","ST900MP0146-40PK","33436928","","Internal Hard Drives","219","Enterprise","","ST900MP0146-40PK","20240731150423","ICECAT","1","27301","https://images.icecat.biz/img/gallery/33436920_9477636394.jpg","400x400","https://images.icecat.biz/img/gallery_lows/33436920_9477636394.jpg","https://images.icecat.biz/img/gallery_mediums/img_33436920_medium_1484128239_0699_20469.jpg","https://images.icecat.biz/img/gallery_thumbs/33436920_9477636394.jpg","http://objects.icecat.biz/objects/mmo_33436927_1550066279_1598_6107.pdf|http://objects.icecat.biz/objects/mmo_33436927_1550066304_4551_717.pdf","http://objects.icecat.biz/objects/mmo_33436927_1550066369_2605_24700.pdf","Seagate Enterprise ST900MP0146-40PK internal hard drive 900 GB 15000 RPM 256 MB 2.5"" SAS","2.5 HDD, 900 GB, 256MB, SAS 12Gb/s","Seagate Enterprise ST900MP0146-40PK, 900 GB, 15000 RPM, 256 MB, 2.5"", SAS","Seagate Enterprise ST900MP0146-40PK. HDD capacity: 900 GB, HDD speed: 15000 RPM, Storage drive buffer size: 256 MB, HDD size: 2.5"", Interface: SAS","The Seagate® Exos™15E900 enterprise hard drive is the world's fastest hard drive, with capacities up to 900 GB in a 2.5-inch form factor, and is intended for traditional data centres where density, power consumption and data integrity are paramount.\n\nPerformance You Need With the Affordability You Demand\nExos 15E900 hard drives accelerate I/O operations and complete more transactions faster — even during peak demand. The 900 GB model Exos 15E900 was the first to store 50% more mission-critical data than any other 15K hard drive. By providing higher capacities at lower cost than high-performance alternatives, Exos 15E900 drives help optimise TCO. They deliver more predictable performance (up to 27% more sustained data rate than previous generation) while helping to protect data from corruption due to unexpected power loss.\n\nUnrivalled Versatility Is Key\nThe Exos 15E900 supports all drive formats, including 512 native and a single Fast Format TM model for advanced formats (4Kn and 512e) that simplifies drive management. Industry-leading read caching with TurboBoost® technology for optimum response times is perfect for OLTP applications. The Advanced Write Caching feature utilises enhanced algorithms for the industry’s highest mission-critical storage workload performance efficiencies. The Exos 15E900 uses traditional NAND and advanced algorithms to promote hot data and meet performance requirements (up to 2.6× improvements over last generation). By enabling high density with power efficiency, Exos 15E900 drives are ideal for space- and power-constrained enterprise data centres. Widely accepted, proven sixth-generation technology provides reliable access to demanding high-performance applications.\n\nIndustry-Leading Data Security Features\nSeagate Secure TM models provide hardware-based security to help protect data-atrest. With Instant Secure Erase, drive retirement is safe, fast and cost-efficient. Seagate Secure models meet the NIST 800-88 media sanitisation specification and support the Trusted Computer Group (TCG) standard.","https://images.icecat.biz/img/gallery/33436920_9477636394.jpg|https://images.icecat.biz/img/gallery/33436920_3137365869.jpg|https://images.icecat.biz/img/gallery/33436920_4943164374.jpg","400x400|400x400|400x400","||","","","","","","","","","Up to 100% faster random write performance with Enhanced Caching that accelerates OLTP, VDI, web server and database applications|Simplify data centre integration with Fast Format™ models which can be addressed as 512 emulation and re-serviced to 4K native formats|Seagate Secure™ capabilities ensure authentic and trusted products from a secure supply chain, available with hardware-based encryption (SED), Instant Secure Erase (ISE), TAA compliance and FIPS 140-2","","Features","HDD capacity: 900 GB","HDD speed: 15000 RPM","HDD size: 2.5""","Interface: SAS","Type: HDD","Component for: Server/workstation","Storage drive buffer size: 256 MB","HDD interface transfer rate: 12 Gbit/s","HDD sustained transfer rate: 2400 MiB/s","Average latency: 2 ms","Mean time between failures (MTBF): 2000000 h","Power","Power consumption (typical): 7.6 W","Power consumption (idle): 5.7 W","Operating voltage: 5 V","Operational conditions","Operating temperature (T-T): 5 - 55 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 5 - 95%","Operating vibration: 0.5 G","Non-operating vibration: 2.4 G","Operating shock: 40 G","Non-operating shock: 400 G","Weight & dimensions","Width: 69.8 mm","Height: 15 mm","Depth: 100.5 mm","Weight: 230 g","Packaging data","Quantity per pack: 40 pc(s)"