"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163"
"","","33435986","","Lenovo","80RU00DRFR","33435986","","Laptops","151","IdeaPad","700","700","20240626052941","ICECAT","1","14012","https://images.icecat.biz/img/gallery/31014375_7923.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/31014375_7923.jpg","https://images.icecat.biz/img/gallery_mediums/31014375_7923.jpg","https://images.icecat.biz/img/gallery_thumbs/31014375_7923.jpg","","","Lenovo IdeaPad 700 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6"") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home White","Intel Core i5-6300HQ (2.30 GHz), 4GB RAM, 1000GB HDD, 15.6"" FHD (1920x1080) IPS, NVIDIA GeForce GTX 950M, Windows 10 Home 64","Lenovo IdeaPad 700, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6""), 1920 x 1080 pixels, 4 GB, 1 TB","Lenovo IdeaPad 700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: White","Up to Windows 10 Home\nWindows 10 is the best combination of the Windows you already know, plus lots of great improvements you’ll love. Everything runs fast and smooth, plus Windows 10 devices now have Battery Saver to automatically conserve power — so you can work longer and play harder. For total confidence, Windows 10 helps you stay up to date and has more built-in security features than ever for helping protect against malicious software.\n\nUp to 6th Gen Intel® Core™ i7 Processor\nThe new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel Core processors empower you to unleash your imagination and explore the possibilities.\n\nExceptional Performance\nUnlike most thin laptops, the Ideapad 700 uses standard voltage (SV) processors rather than ultra-low voltage ones. With more battery power, SV chipsets can deliver remarkably faster speeds and higher performance.\n\nOptional PCIe Solid-State Drive\nThe Ideapad 700 can be configured with advanced solid-state drive technology that enables the PC to boot up faster and launch software quicker. Backed by up to 32GB of RAM, the notebook can handle multiple applications being opened and closed at the same time, while playing movies or music seamlessly in the background.\n\nDiscrete Graphics\nWhen you've got discrete NVIDIA® GeForce® GTX graphics as standard, you know that an extreme graphics experience awaits. So whether it's enhanced visuals for work or a truly vivid gaming/video experience for fun, the Ideapad 700 sure delivers.\n\nCrisp 15.6"" Full HD Display\nThe Ideapad 700 doesn’t compromise on display resolution with a 15.6"" Full HD (1920 x 1080) display coming as standard. Everything appears brighter, sharper, and more vivid - from games and video chats to movies and photos.\n\nThin, Light, and Portable\nAt just 22.7 mm (0.89"") thin and weighing from 2.3 kg (5.1 lb), the Ideapad 700 is extremely portable - enabling you to stay connected and be entertained wherever life takes you.\n\nSupercharged Audio\nCombining the power and nuance of the cinema with the thrill of live performance, Dolby® Home Theater® gives you the full-impact of surround sound - anywhere. For a richer, more immersive audio experience, choose an Ideapad 700 with premium JBL® stereo speakers.\n\nExtra Peace of Mind\nLeaving your notebook unattended in a busy café could be an expensive call. Fortunately, the Ideapad 700 is compatible with Kensington MiniSaver cable locks. These sturdy, easy-to-use locks enable you to quickly secure your device and prevent others from stealing it.\n\nSuper-Fast Connectivity\nAccessing the Internet and connecting to other devices is almost seamless with 802.11 a/c WiFi and Bluetooth® 4.0 technology. In fact, 802.11 a/c WiFi gives you three times the connection speeds of 802.11 b/g/n.\n\nSmile, Swap, and Sort - In Seconds\nThe Ideapad 700 comes with Lenovo® Photo Master 2.0 - a modern photo library with powerful, easy-to-use navigation and editing tools. With features such as Auto Face Swap and Smart Event Sort,\nyou can quickly organize and optimize your photos to perfection.\n\nMcAfee LiveSafe® Free Trial\nKeep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or, upgrade to the full version during the purchase process and enjoy peace-of-mind security from day one.","https://images.icecat.biz/img/gallery/31014375_7923.jpg|https://images.icecat.biz/img/gallery/31014375_1032.jpg|https://images.icecat.biz/img/gallery/31014375_9963.jpg|https://images.icecat.biz/img/gallery/31014375_7894.jpg|https://images.icecat.biz/img/gallery/31014375_8626.jpg|https://images.icecat.biz/img/gallery/31164059_0008807666.jpg","1060x596|1060x596|1060x596|1060x596|1060x596|900x527","|||||","","","","","","","","","","","Design","Product type: Laptop","Product colour: White","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Contrast ratio (typical): 700:1","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6300HQ","Processor frequency: 2.3 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.2 GHz","System bus rate: 8 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: BGA 1440","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel® Core™ i5-6300 Mobile Series","Processor codename: Skylake","Bus type: DMI3","Stepping: R0","Thermal Design Power (TDP): 45 W","Configurable TDP-down: 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: No","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 950M","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 950 MHz","Maximum on-board graphics card memory: 1.7 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x191B","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 1 MP","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Combo headphone/mic port: Yes","Charging port type: DC-in jack","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 28 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2FP","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88959","Conflict-Free processor: Yes","Battery","Battery capacity: 45 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 3","Battery life (max): 4 h","Power","AC adapter power: 135 W","Security","Cable lock slot: Yes","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & dimensions","Weight: 2.3 kg","Width: 384 mm","Depth: 265 mm","Height: 22.7 mm","Other features","AC adapter included: Yes"