"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176"
"","","33435942","","Lenovo","20CHS0MX00","33435942","","Laptops","151","ThinkPad","Helix","Helix","20240307153452","ICECAT","","14931","https://images.icecat.biz/img/gallery/27038089_1712.jpg","800x669","https://images.icecat.biz/img/gallery_lows/27038089_1712.jpg","https://images.icecat.biz/img/gallery_mediums/27038089_1712.jpg","https://images.icecat.biz/img/gallery_thumbs/27038089_1712.jpg","","","Lenovo ThinkPad Helix Intel® Core™ M M-5Y71 Hybrid (2-in-1) 29.5 cm (11.6"") Touchscreen Full HD 8 GB LPDDR3-SDRAM 240 GB SSD Windows 8.1 Pro Black","11.6"" LED Full HD 1920 x 1080 Multi-Touch, Intel Core M-5Y71 (4M Cache, 1.2 GHz), 8GB DDR3L, 240GB SSD, Intel HD Graphics 5300, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, Windows 8.1 Pro 64-bit","Lenovo ThinkPad Helix, Intel® Core™ M, 1.2 GHz, 29.5 cm (11.6""), 1920 x 1080 pixels, 8 GB, 240 GB","Lenovo ThinkPad Helix. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y71, Processor frequency: 1.2 GHz. Display diagonal: 29.5 cm (11.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black","Ultraportable; Ultra-Powerful\nThe Helix is a fully-capable productivity device - with power comparable to most standard-sized laptops. Featuring the latest Intel® Core™ M processors, an ultra-sharp FHD display, and plenty of storage, you'll get unparalleled mobility without sacrificing ability.\n\nAdaptable to Fit Your Needs\nTake Helix with you anywhere so that you're never out of touch, and never limited. It's ultra-slim and light at just under 3 lbs. (with Ultrabook Keyboard), and well under a half-inch thick. Essentially, you're getting increased functionality, and the same power, as laptops that are nearly double the weight. What's more, its dual cameras, WiFi, and available WWLAN options ensure you're always connected.\n\nChoose Your Keyboard\nTwo available keyboard offerings allow laptop-style productivity wherever you are. The Ultrabook Keyboard offers additional USB and HDMI connectivity, and TouchPad navigation. Or, consider the Ultrabook Pro keyboard and benefit from an additional USB 3.0, mini Display port, full TrackPoint and TouchPad navigation, backlit keys, speakers, and a second battery for up to 12 hours of productivity.\n\nPen Support for Enhanced Precision\nThe entire internet just wasn't built for an 11.6"" display. That's where our digitizer pen comes in. You can navigate, swipe, drag, open, or click with enhanced precision when you utilize the optional ThinkPad Digitizer Pen. It's also great for jotting down notes, sending quick messages, or just doodling\n\nA Tablet When You Want It\nThe Helix experience starts out as a tablet but is capable of becoming so much more. Without the included keyboard dock, the Helix weighs in at a mere 1.75 lbs. - making it ultra-convenient to review emails, check in on the quarterly numbers, or kick back with a good e-book.\n\nA Laptop When you Need It\nWe've blurred the lines between laptop and tablet. Helix can be attached to its precision keyboard dock, allowing you all the abilities of a standard productivity machine wherever you can find a spot to set up. But sometimes you just need a bigger screen, and maybe even a mouse? No worries, you can connect to any such external devices through the attached dock.","https://images.icecat.biz/img/gallery/27038089_1712.jpg|https://images.icecat.biz/img/gallery/27038089_2864.jpg|https://images.icecat.biz/img/gallery/27038089_3800.jpg|https://images.icecat.biz/img/gallery/27038089_7370.jpg|https://images.icecat.biz/img/gallery/27038089_7954.jpg|https://images.icecat.biz/img/gallery/27038089_3326.jpg|https://images.icecat.biz/img/gallery/29845044_9155.jpg","800x669|800x760|800x699|800x586|800x595|800x617|800x692","||||||","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: Black","Form factor: Convertible (Detachable)","Display","Display diagonal: 29.5 cm (11.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","Touchscreen type: Capacitive","HD type: Full HD","Touch technology: Multi-touch","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Gloss","Processor","Processor family: Intel® Core™ M","Processor manufacturer: Intel","Processor model: M-5Y71","Processor frequency: 1.2 GHz","Processor generation: Intel® Core™ m-5xxx","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2.9 GHz","Processor cache: 4 MB","Processor cache type: L3","Processor socket: BGA 1234","Processor lithography: 14 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Core M-5Y Mobile series","Processor codename: Broadwell","Stepping: F0","Thermal Design Power (TDP): 4.5 W","Configurable TDP-up frequency: 1.4 GHz","Configurable TDP-up: 6 W","Configurable TDP-down: 3.5 W","Configurable TDP-down frequency: 0.6 GHz","Scenario Design Power (SDP): 3.5 W","Tjunction: 95 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: x1 (6), x2 (4), x4 (3)","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: LPDDR3-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: On-board","Storage","Total storage capacity: 240 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 240 GB","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 5300","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 900 MHz","Maximum on-board graphics card memory: 16 GB","On-board graphics card DirectX version: 11.2","On-board graphics card ID: 0x161E","Audio","Number of built-in speakers: 2","Speaker power: 0.7 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 2 MP","Rear camera: Yes","Rear camera resolution (numeric): 5 MP","Network","Wi-Fi: Yes","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Mini DisplayPorts quantity: 1","DVI port: No","Micro HDMI ports quantity: 1","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Electronic compass: Yes","Ambient light sensor: Yes","Accelerometer: Yes","Gyroscope: Yes","Keyboard","Numeric keypad: No","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows 8.1 Pro","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® OS Guard: Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 30 x 16.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR23Q","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel FDI Technology: Yes","Intel Fast Memory Access: Yes","Processor ARK ID: 84672","Conflict-Free processor: Yes","Battery","Battery capacity: 61 Wh","Battery technology: Lithium Polymer (LiPo)","Battery life (max): 12 h","Battery life (tablet mode): 8 h","Battery capacity (tablet, Watt-hours): 35 Wh","Number of battery cells (tablet): 2","Power","AC adapter power: 36 W","Security","Cable lock slot: Yes","Weight & dimensions","Weight: 1.68 kg","Width: 301 mm","Depth: 20.1 mm","Height: 213.5 mm","Weight (tablet mode): 794 g","Width (tablet mode): 30.1 cm","Depth (tablet mode): 9.4 mm","Height (tablet mode): 19.2 cm","Packaging content","Stylus pen: Yes","Other features","AC adapter included: Yes","LightScribe: No","Intel segment tagging: Home office, Small Business"