"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57"
"","","33435077","","ASUS","VS207DF","33435077","","Computer Monitors","222","","","VS207DF","20240508225021","ICECAT","1","98786","https://images.icecat.biz/img/gallery/33435077_3086011098.jpg","500x500","https://images.icecat.biz/img/gallery_lows/33435077_3086011098.jpg","https://images.icecat.biz/img/gallery_mediums/img_33435077_medium_1484214066_0698_10287.jpg","https://images.icecat.biz/img/gallery_thumbs/33435077_3086011098.jpg","","","ASUS VS207DF LED display 49.5 cm (19.5"") 1366 x 768 pixels WXGA Black","19.5"", 1366x768, 16:9, VGA, Black","ASUS VS207DF, 49.5 cm (19.5""), 1366 x 768 pixels, WXGA, LED, 5 ms, Black","ASUS VS207DF. Display diagonal: 49.5 cm (19.5""), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black","Superior Image Quality Meets Classic Design\nVS207DF LED monitor, with 80,000,000:1 high contrast ratio, is optimized for the finest image and color quality. This approach extends to the sturdy stand and slim profile without compromising style in ensuring stability and durability.\n\nTrue-to-life Pictures Powered by LED\n80,000,000:1 ASUS Smart Contrast Ratio\nDynamically enhances the display’s contrast by adjusting the luminance of the backlight to achieve the darkest black and brightest white – delivering lifelike images.\n\nExcellent Visual Performance\n- Indulge your visual senses with 5ms quick response time for work and entertainment.\n- 19.5” widescreen fits two pages side by side, meaning ample screen space for different contents to help double your working efficiency.\n- The perfect 16:9 aspect ratio enables borderless high definition full-screen video display and gaming together with multimedia HD devices.\n- The best dual-display companion with your widescreen notebook enlarges the visual space for multi-tasking efficiency.\n- Aspect Control function allows users to select a preferred display mode among Full and 4:3 for true-to-life gaming or movie watching without any data loss or image distortion.\n\nQuickFit Virtual Scale (patent-pending)\nThe ASUS-exclusive QuickFit built in the monitor provides real-size photo and grid mode on top of the operating windows on the screen. It can activated via a hotkey on monitor and used as a guide to accurately view and edit photos.\n- Supporting Formats:\n- Photo: 4”x6”, 3”x5”, 2”x2”\n- Alignment Grid\n\nSplendid™ Video Intelligence Technology\nThe exclusive Splendid Video Intelligence Technology optimizes video performance and image fidelity by enhancing color, brightness, contrast, and sharpness. 6 preset video modes (Scenery, Theater, Game, Night View, sRGB and Standard) can be selected via a hotkey.\n\nUser-friendly Design for Modern Sophistication\n- Convenient key controls for functional set-up in the multi-language OSD.\n- VESA Wall Mount Standard (75 x 75 mm ).\n- 25° ( forward 5°, backwards 20° )Tilting Angle.\n- KENSINGTON Security Lock.\n\nComplete After-Sale Service\n- 3-year system warranty\n- 3-year panel warranty\n- Free pick-up service (in specific countries)\n\nGreen in Mind\nGreener Materials\n- Mercury-free LED-backlit panel\n- Corrugated cardboard packaging with at least 80% recycled content\n- Slim-flat packaging allows more cartons to be fitted per cargo, reducing transportation costs and CO₂ emission\n\nCare for the Earth\nThe eco-friendly design reduces power consumption by 25% and is manufactured with 50% less hazardous materials.\n\nEnergy and Planet Saving\n- 37.2k Wh electricity saving\n- 23.6kg reduction in CO₂emissions, equivalent to:\n- 1.9 trees planted\n- 2 years of oxygen for a family of four","https://images.icecat.biz/img/gallery/33435077_3086011098.jpg|https://images.icecat.biz/img/gallery/33435077_5756509542.jpg|https://images.icecat.biz/img/gallery/33435077_8772022245.jpg|https://images.icecat.biz/img/gallery/33435077_5537395848.jpg|https://images.icecat.biz/img/gallery/33435077_0861673040.jpg","500x500|500x500|500x500|500x500|500x500","||||","","","","","","","","","","","Display","Display diagonal: 49.5 cm (19.5"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: WXGA","Panel type: TN","Response time: 5 ms","Screen shape: Flat","Contrast ratio (typical): 600:1","Display number of colours: 16.78 million colours","Display brightness (typical): 200 cd/m²","Supported graphics resolutions: 1366 x 768","Contrast ratio (dynamic): 80000000:1","Viewing angle, horizontal: 90°","Viewing angle, vertical: 65°","Pixel pitch: 0.318 x 0.307 mm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 50 - 75 Hz","Colour gamut: 72%","Design","Product colour: Black","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI port: No","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Panel mounting interface: 75 x 75 mm","Cable lock slot type: Kensington","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","Power","Power consumption (typical): 11.58 W","Power consumption (off): 0.5 W","Power consumption (PowerSave): 0.5 W","Weight & dimensions","Width (with stand): 468 mm","Depth (with stand): 185 mm","Height (with stand): 355.5 mm","Width (without stand): 468 mm","Depth (without stand): 45 mm","Height (without stand): 287 mm","Weight (without stand): 2.59 kg","Packaging data","Package width: 530 mm","Package depth: 115 mm","Package height: 412 mm","Package weight: 3.99 kg","Packaging content","Cables included: VGA","Quick start guide: Yes","Other features","Display: LED","On/off switch: Yes","Certification: CB, CCC, CEL level , C-Tick, CU, ErP, FCC, J-MOSS, PSE, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7)"