"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","33432208","","i-tec","C31MINIDOCKPD","33432208","8595611701542","Laptop Docks & Port Replicators","152","","","USB-C Mini Docking Station","20240314195127","ICECAT","1","44016","https://images.icecat.biz/img/gallery/33432208_8353481989.jpg","1500x1500","https://images.icecat.biz/img/gallery_lows/33432208_8353481989.jpg","https://images.icecat.biz/img/gallery_mediums/33432208_8353481989.jpg","https://images.icecat.biz/img/gallery_thumbs/33432208_8353481989.jpg","","http://objects.icecat.biz/objects/mmo_33432208_1505997738_3862_18340.pdf","i-tec USB-C Mini Docking Station","i-tec USB-C Travel Docking Station, Multi-function Adapter, 1x HDMI Full HD, 1x GLAN Ethernet, 2x USB 3.0, 1x USB-C port, 1x USB-C Power Delivery port, Compatible with Thunderbolt 3","i-tec USB-C Mini Docking Station, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black","i-tec USB-C Mini Docking Station. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Maximum digital resolution: 1920 x 1080 pixels, Housing material: Plastic. Power source type: USB. Width: 56 mm, Depth: 133 mm, Height: 15 mm","Enhance your notebook, tablet or smartphone using USB-C connectivity. This Thunderboltâ„¢ 3 compatible travel docking station with HDMI port supports Full HD resolution (1920 x 1080 px.) and stereo sound. USB-C Power Delivery (PD) port enables a notebook, tablet or smartphone to be powered and charged (max. 60 W). The unit features two USB-C ports, 1x supporting a data transfer rate of 5 Gbps and 1x USB-C Power Delivery port, which is capable of charging all notebooks, tablets and smartphones with USB-C Power Delivery support.\n\n2x USB 3.0 ports (USB 3.1 / 3.0 / 2.0 compatible) make it easy to connect all of your favourite existing hardware, while the Gigabit Ethernet RJ45 port provides reliable, robust and high speed internet connection, supporting 10 / 100 / 1000 Mbps speeds.\n\nC31MINIDOCKPD is extremely compact and lightweight, so perfect for when you are on the move. It is quick and easy to set-up and with no external power supply or driver download, simply plug & play. Suitable for use with with Macbook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13 and HP Elitebook Folio G1, as well as other devices with USB-C connectivity.\n\n\n- Video transfer is not supported via the USB-C 3.1 (Gen. 1) port. This function is not supported by USB-C docking stations but is supported by Thunderbolt3 docking stations.\n- Not all devices / systems with USB-C interface support the full standard functionality. Please ensure that your USB-C device supports DP alt mode and USB Power Delivery.","https://images.icecat.biz/img/gallery/33432208_8353481989.jpg|https://images.icecat.biz/img/gallery/33432208_0012007187.jpg|https://images.icecat.biz/img/gallery/33432208_3957845246.jpg|https://images.icecat.biz/img/gallery/33432208_0575985643.jpg|https://images.icecat.biz/img/gallery/33432208_2006215390.jpg|https://images.icecat.biz/img/gallery/33432208_9611655099.jpg|https://images.icecat.biz/img/gallery/33432208_3948089446.jpg|https://images.icecat.biz/img/gallery/33432208_1604479996.jpg|https://images.icecat.biz/img/gallery/33432208_8880735728.jpg|https://images.icecat.biz/img/gallery/33432208_0574879487.jpg","1500x1500|1500x1500|1920x1080|1619x1041|1500x1500|1920x1080|1500x1500|1463x854|1500x1500|1500x1500","|||||||||","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Microphone in: No","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u","Performance","Product colour: Black","Card reader integrated: No","Maximum digital resolution: 1920 x 1080 pixels","Number of displays supported: 1","Housing material: Plastic","Power","Power source type: USB","Software","Windows operating systems supported: Yes","Mac compatibility: Yes","Mac operating systems supported: Yes","Weight & dimensions","Width: 56 mm","Depth: 133 mm","Height: 15 mm","Weight: 83 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 175 mm","Package depth: 130 mm","Package height: 20 mm","Package weight: 201 g","Packaging content","Quick start guide: Yes"