"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150"
"","","33431539","","Lenovo","90FB002BFR","33431539","","PCs/Workstations","153","IdeaCentre","710","710","20240626051031","ICECAT","","50006","https://images.icecat.biz/img/gallery/33431539_1543489932.jpg","725x515","https://images.icecat.biz/img/gallery_lows/33431539_1543489932.jpg","https://images.icecat.biz/img/gallery_mediums/33431539_1543489932.jpg","https://images.icecat.biz/img/gallery_thumbs/33431539_1543489932.jpg","","","Lenovo IdeaCentre 710 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black","IdeaCentre 710-25ISH, Intel Core i5-6400 2.7GHz, 8GB DDR4 SDRAM, 1TB HDD, DVD, Intel HD Graphics 530, 802.11ac, Bluetooth 4.0, Windows 10 Home 64-bit","Lenovo IdeaCentre 710, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 1 TB, Windows 10 Home","Lenovo IdeaCentre 710. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black","IdeaCentre 710\nThe Lenovo IdeaCentre 710 has reliability and performance wrapped up. Equipped with premium anodized aluminum paneling and rubber-touch coating, as well as an easy-carry handle for convenient mobility, this desktop is easily accessible for expanding storage and other components. What’s more, with a built-in, fast-performing Intel® Core™ i-processor, it guarantees excellence from multimedia streaming to video editing and beyond.\n\nQuality Desktop Design\nThe Lenovo IdeaCentre 710 desktop comes guaranteed for performance in a quality package. Equipped with premium anodized aluminum paneling and rubber-touch coating, as well as an easy-carry handle for convenient mobility. This desktop is simple, stylish and highly accessible.\n\nThe Latest Intel® Core™ Processors\nPremium performance, powerful possibilities. With stunning visuals and performance, the new Intel® Core™ processor family delivers processing power that takes your computing to the next level so that you can work smarter.\n\nUp to Discrete NVIDIA® Graphics\nEquipped with up to NVIDIA® GeForce GTX960 discrete graphics, the IdeaCentre 710 comes prepared for incredible multimedia and big gaming performance.\n\nEasy Expandability & Impressive Memory\nThe IdeaCentre 710 comes with up to 2 TB HDD of storage space and option of an additional 256 GB SSD. And thanks to a tool-free design, you can install additional components or expand your hard drive further seamlessly and easily, without even the need for a screwdriver. What’s more, with up to 32 GB of memory, there’s no task this powerful desktop can’t handle with ease.\n\nInstant Connectivity with WiFi or Bluetooth\nWith the option of WiFi 802.11 a/c and Bluetooth 2 x 2 installed, you can rely on the IdeaCentre 710 to be the main connectivity/entertainment hub for the whole family. It’s a small but powerful way to get streaming audio and video to every device in the house.\n\nMcAfee LiveSafe® Free Trial\nKeep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or simply upgrade to the full version when you purchase the Ideacentre 710 and enjoy peace-of-mind security from day one.\n\nWindows 10\nIt is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. Boot up and resume quickly with technologies like InstantGo. And enjoy additional security features that help to safeguard you against device theft and malicious software.","https://images.icecat.biz/img/gallery/33431539_1543489932.jpg|https://images.icecat.biz/img/gallery/33431539_9553421196.jpg|https://images.icecat.biz/img/gallery/33431539_4124815818.jpg|https://images.icecat.biz/img/gallery/33431539_5696786908.jpg|https://images.icecat.biz/img/gallery/33431539_2189941584.jpg|https://images.icecat.biz/img/gallery/33431539_1911756001.jpg|https://images.icecat.biz/img/gallery/33431539_3012473438.jpg|https://images.icecat.biz/img/gallery/33431539_1159235552.jpg|https://images.icecat.biz/img/gallery/33431539_5627989643.jpg|https://images.icecat.biz/img/gallery/33431539_9197558831.jpg|https://images.icecat.biz/img/gallery/33431539_8561705228.jpg|https://images.icecat.biz/img/gallery/33431539_8190653810.jpg|https://images.icecat.biz/img/gallery/31164059_0008807666.jpg","725x515|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|900x527","||||||||||||","","","http://objects.icecat.biz/objects/mmo_33431539_1477039827_0926_15127.pdf","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6400","Processor frequency: 2.7 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.3 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-6400 Desktop series","Processor codename: Skylake","Thermal Design Power (TDP): 65 W","Tcase: 71 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 2133,1333,1600,1866 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: No","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 8 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 2133 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 1 TB","Storage media: HDD","HDD capacity: 1 TB","HDD interface: SATA III","Card reader integrated: Yes","Compatible memory cards: MMC, MMC+, MS PRO, Memory Stick (MS), SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 950 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Expansion slots","PCI Express x1 slots: 3","PCI Express x16 slots: 1","Design","Chassis type: Tower","Product colour: Black","Number of 3.5"" bays: 2","Number of 5.25"" bays: 1","Performance","Product type: PC","Motherboard chipset: Intel® H170","Audio output channels: 5.1 channels","Password protection: Yes","Password protection type: Power on, User","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Trial software: McAfee LiveSafe, Microsoft Office 2013","Bundled software: Lenovo Rescue System\nLenovo Solution Center\nLenovo SHAREit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2, AVX 2.0, SSE4.1","Processor code: SR2BY","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Processor ARK ID: 88185","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Conflict-Free processor: Yes","Power","Power supply input voltage: 100 - 240 V","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 181 mm","Depth: 456.6 mm","Height: 400.5 mm","Weight: 8.38 kg","Packaging content","Display included: No"