"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151"
"","","33431531","","Lenovo","80S7009NFR","33431531","","Laptops","151","Yoga","","510","20240309140425","ICECAT","","67538","https://images.icecat.biz/img/gallery/32743710_3931454266.jpg","590x404","https://images.icecat.biz/img/gallery_lows/32743710_3931454266.jpg","https://images.icecat.biz/img/gallery_mediums/32743710_3931454266.jpg","https://images.icecat.biz/img/gallery_thumbs/32743710_3931454266.jpg","","","Lenovo Yoga 510 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 35.6 cm (14"") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver","14"" Full HD (1920 x 1080) IPS, Intel Core i5-6200U (3M Cache, up to 2.80 GHz), 8GB RAM, 256GB SSD, Intel HD Graphics 520, 802.11 ac, Bluetooth 4.0, Gigabit LAN, Windows 10 Home 64-bit","Lenovo Yoga 510, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14""), 1920 x 1080 pixels, 8 GB, 256 GB","Lenovo Yoga 510. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver","Longer Battery Life with Rapid Recharge\nThe Lenovo Yoga 510 (14"") laptop frees you from your power cable. The device delivers up to 8.5 hours of battery life on a single charge. And if you do run low, don't fret: with rapid recharge technology you get 100% battery restored in only 2.5 hours – over 40% faster than regular laptops.\n\nMultiple Ways to Work and Play\nA PC when you need it, a tablet when you want it, and more. The Yoga 510 is extraordinarily adaptable. It features four different ways for you to do what you want: Laptop, Stand, Tent, or Tablet. The secret: Yoga 510’s unique hinge and touchscreen display allows the screen to flip around 360 degrees, which means you can select the mode you use based on what you choose to do.\n\nUp to Windows 10\nIt is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. And enjoy additional security features that help to safeguard you against device theft and malicious software.\n\nUp to 6th Gen Intel® Processor\nThe new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel® Core™ processors empower you to unleash your imagination and explore the possibilities.\n\nThin and Light Design\nStarting at a mere 3.85 lbs and just 0.82"" thin, the ultraportable Yoga 510 is noticeably sleeker than the previous generation - perfect for your on-the-go lifestyle.\n\nImpressive Storage\nMost convertible laptops only give you around 512 GB of storage space. The Yoga 510, however, gives you twice as much with up to 1 TB HDD – meaning you can enjoy the extra space and say goodbye to external hard drives.\n\nDazzling Full HD Display\nThe vibrant 14” FHD (1920 x 1080) display yields bright, detailed visuals for outstanding performance in gaming and multimedia. Ten-point multitouch technology provides a superior touch experience, greater responsiveness, and faster response times. In-plane switching (IPS) technology means the Yoga 510’s display delivers clear visuals over a wide viewing angle – perfect for sharing content with friends.\n\nAudio by Harman®\nEquipped with stereo speakers featuring Audio by Harman® technology, the Yoga 510 delivers crisp, clear sound - for an enhanced listening experience.\n\nStylish Color Options\nThe Yoga 510 is available in two distinctive colors - Platinum Silver and Ebony Black.\n\nSmile, Swap, and Sort - in Seconds\nLenovo® Photo Master 2.0 combines a modern photo library with powerful, easy-to-use navigation, and editing tools. Now, with features such as Auto Face Replace and Smart Event Sort, you can organize and optimize your photos to perfection.","https://images.icecat.biz/img/gallery/32743710_3931454266.jpg|https://images.icecat.biz/img/gallery/33431531_4184360286.jpg|https://images.icecat.biz/img/gallery/33431531_0369474562.jpg|https://images.icecat.biz/img/gallery/33431531_6656204474.jpg|https://images.icecat.biz/img/gallery/33431531_4301443640.jpg|https://images.icecat.biz/img/gallery/31164059_0008807666.jpg","590x404|590x415|590x420|590x379|590x441|900x527","|||||","","","","","https://youtu.be/xLQvgINDGl8","","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: Silver","Form factor: Convertible (Folder)","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6200U","Processor frequency: 2.3 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2.8 GHz","System bus rate: 4 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-6200 series","Processor codename: Skylake","Bus type: QPI","Stepping: D1","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.4 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: SATA III","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 1 MP","Front camera resolution: 1280 x 720 pixels","Front camera signal format: 720p","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard backlit: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2EY","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88193","Conflict-Free processor: Yes","Weight & dimensions","Weight: 1.75 kg","Width: 336.4 mm","Depth: 232 mm","Height: 20.9 mm","Packaging content","Cables included: AC","Manual: Yes"