"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68"
"","","33430101","","Shuttle","PFB-NS02A001","33430101","0887993600536|887993600536|0887993600499|887993600499","PC/Workstation Barebones","1062","XPC nano","","NS02A","20240314191139","ICECAT","1","147863","https://images.icecat.biz/img/gallery/35681957_3596014136.jpg","2857x1322","https://images.icecat.biz/img/gallery_lows/35681957_3596014136.jpg","https://images.icecat.biz/img/gallery_mediums/35681957_3596014136.jpg","https://images.icecat.biz/img/gallery_thumbs/35681957_3596014136.jpg","http://objects.icecat.biz/objects/mmo_33430101_1557481094_2591_23482.pdf","","Shuttle XPC nano NS02A Nettop Black RK3368 1.5 GHz","1.5 GHz Rockchip RK3368 Octa Core Cortex-A53, 2GB DDR3L, 16GB eMMC Flash, Gigabit LAN, WLAN, Android 8.1","Shuttle XPC nano NS02A, Nettop, DDR3L-SDRAM, Serial ATA, Ethernet LAN, 802.11b, 802.11g, Wi-Fi 4 (802.11n), 24 W","Shuttle XPC nano NS02A. Chassis type: Nettop. Supported memory types: DDR3L-SDRAM. Storage drive interface: Serial ATA. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Cooling type: Passive. Power supply: 24 W","0.5-litre fanless PC with Android supports HDMI 2.0\nThe Shuttle XPC nano NS02A is one of the most affordable models Shuttle's product family of Mini PCs has on offer. It not only convinces by its stunning looks and reliable long-term performance alone, it also comes with an integrated Octa-Core ARM processor and pre-installed Android operating system. Featuring HDMI 2.0, 3x USB, Gigabit-LAN, Wireless LAN and a built-in card reader, they easily connect to diverse peripheral devices for different kinds of application. The NS02E version also includes Power-over-Ethernet (PoE). The NS02A/NS02E are particularly intended for digital signage and Thin Client applications.\n\nHDMI 2.0\nThe enhanced version of the popular HDMI standard permits even higher screen resolutions. 4K playback in resolutions of 3.840x2.160 and above promise breathtakingly sharp details. And the audio signal is of course still transmitted via the same cable – creating fewer cables.\n\nSuitable for constant operation\nWork 24 hours a day, 7 days a week. As it does not use any moving parts, such as a fan, this Mini-PC is approved for constant operation. This means lower maintenance costs and a longer lifespan.\n\nFanless and whisper-quiet\nThe fanless technology used in this PC means it is incredibly quiet. Doing away with these mechanical components also reduces the number of wearing parts, making the machine more durable and stable.\n\nMultiformat card reader\nAt last – no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.\n\nCommunication in the fast lane\nThe integrated gigabit LAN chipset opens up completely new possibilities for communication with no restriction on the speed of data transfer. Say goodbye to information bottlenecks, whether in the company network or for home Internet access.\n\nUtilising mobile technology\nAn array of components from mobile devices are put to use in this Mini-PC. You can tell straight away by how quiet it is. The energy-saving technologies of the components used generate minimal heat, therefore additional fans are not required. The energy you save will soon be reflected in your electricity bills in the medium to long term.\n\nAnti-theft protection\nThe Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.\n\nFan-less external power supply\nA highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.\n\nConnections without all those annoying cables\nData is transferred by WLAN completely without cables. Accessing the Internet and local network resources (e.g. printers) is now child's play when within range of an access point/hotspot.\n\nLow energy consumption\nThrift is a virtue. In terms of power consumption this Mini-PC sets an example. It is not just good for the environment but for your pocket, too.\n\nSecurely attached\nThe practical VESA mounting surface on the back of the device enables it to be attached to monitor arms or wall mounts. The VESA format is standardised, making it suitable for most mounts.","https://images.icecat.biz/img/gallery/35681957_3596014136.jpg|https://images.icecat.biz/img/gallery/35681957_0370520929.jpg|https://images.icecat.biz/img/gallery/35681957_5106092997.jpg|https://images.icecat.biz/img/gallery/35681957_8079998152.jpg|https://images.icecat.biz/img/gallery/7f8b4549f3c89ad30b8d6cf17f919941.jpg|https://images.icecat.biz/img/gallery/35681957_4962466424.jpg|https://images.icecat.biz/img/gallery/dae9af6868a7760d8887a7d51e8a6612.jpg","2857x1322|2846x1353|2833x1266|2833x1293|3028x797|3024x795|2834x1003","||||||","","","","","","","","","Fanless Nano-PC supports 24/7 operating|Android OS with Digital Signage Software","","Processor","Built-in processor: Yes","Processor family: Rockchip","Processor model: RK3368","Processor cores: 8","Processor frequency: 1.5 GHz","Processor lithography: 28 nm","Memory","Supported memory types: DDR3L-SDRAM","Storage","Storage drive interface: Serial ATA","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ports & interfaces","USB 2.0 ports quantity: 4","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","HDMI version: 2.0","Combo headphone/mic port: Yes","DC-in jack: Yes","Design","Chassis type: Nettop","Product colour: Black","Cooling type: Passive","LED indicators: HDD, Power","Cable lock slot: Yes","Cable lock slot type: Kensington","VESA mounting: Yes","Panel mounting interface: 75 x 75,100 x 100 mm","Safety: ETL, CB, BSMI","Performance","Number of processors supported: 1","Logistics data","Harmonized System (HS) code: 84733080","Certificates","Certification: CE, FCC, BSMI, RCM, CCC, R&TTE, VCCI, RoHS","Software","Operating system installed: Android","Sustainability","Sustainability certificates: ENERGY STAR","Power","Power supply type: External AC adapter","Power supply: 24 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","AC adapter output voltage: 12 V","AC adapter output current: 2 A","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 141 mm","Depth: 141 mm","Height: 29 mm","Weight: 270 g","Package weight: 650 g","Packaging content","AC adapter included: Yes","Quick start guide: Yes","Display included: No","Other features","Country of origin: China"