"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","33429195","","Tripp Lite","U244-001-VGA","33429195","0037332196514|037332196514","Video Cable Adapters","2926","","","U244-001-VGA USB 2.0 to VGA Dual/Multi-Monitor External Video Graphics Card Adapter with Built-In USB Cable, 128 MB SDRAM, 1080p @ 60 Hz","20240810092055","ICECAT","1","121515","https://images.icecat.biz/img/gallery/93764ff6fbffa504e20aef4cefc0479d727504df.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/cfbe2c770409440caec8d04b64e9121dcf9de586.jpg","https://images.icecat.biz/img/gallery_mediums/6e2a599485fe96626c203ffd724c7c5a35a8bbe7.jpg","https://images.icecat.biz/img/gallery_thumbs/515eec03f5328cc61a87d3f9e3acee926f929640.jpg","http://objects.icecat.biz/objects/mmo_33429195_1708369524_4082_354319.pdf","","Tripp Lite U244-001-VGA USB 2.0 to VGA Dual/Multi-Monitor External Video Graphics Card Adapter with Built-In USB Cable, 128 MB SDRAM, 1080p @ 60 Hz","USB 2.0 to VGA Dual/Multi-Monitor External Video Graphics Card Adapter with Built-In USB Cable, 128 MB SDRAM, 1080p @ 60 Hz","Tripp Lite U244-001-VGA USB 2.0 to VGA Dual/Multi-Monitor External Video Graphics Card Adapter with Built-In USB Cable, 128 MB SDRAM, 1080p @ 60 Hz, VGA (D-Sub), USB Type-A, Female, Male, USB, 1920 x 1080 pixels","Tripp Lite U244-001-VGA USB 2.0 to VGA Dual/Multi-Monitor External Video Graphics Card Adapter with Built-In USB Cable, 128 MB SDRAM, 1080p @ 60 Hz. Connector 1: VGA (D-Sub), Connector 2: USB Type-A, Connector 1 gender: Female. Weight: 140 g. Quantity per pack: 1 pc(s), Package width: 132.1 mm, Package depth: 132.1 mm. Master (outer) case width: 245.1 mm, Master (outer) case length: 150.1 mm, Master (outer) case height: 145 mm","The U244-001-VGA USB 2.0 to VGA External Video Graphics Card Adapter displays video on a VGA monitor or projector via your computer or laptop’s USB 2.0 port. You can extend video from your primary display to another, duplicate the same video on both displays or change the second display to your primary display. This adapter is an ideal tool for multitasking, viewing large spreadsheets, editing documents, giving presentations at trade shows or watching movies and playing games on large screens.\n\nYou can add up to six U244-001-VGA adapters—each attached to its own USB 2.0 port—to a Windows computer or up to four on a Mac. Adding or removing a monitor is easy—no need to reboot the system afterward. No external power supply is necessary. First, install the drivers using the included CD. Then, connect the adapter to the display and the source using a VGA cable and the built-in USB 2.0 cable, respectively.\n\nThe U244-001-VGA supports high-definition video resolutions up to 1920 x 1080 (1080p) @ 60 Hz and features 128 MB DDR SDRAM of memory. Compatible with 32- and 64-bit Windows 2000 and later, 32- and 64-bit Intel Mac OS X 10.4 and later, and Ubuntu 14.04.2. This adapter also works with Surface™ tablets running Windows 8 Pro or later.","https://images.icecat.biz/img/gallery/93764ff6fbffa504e20aef4cefc0479d727504df.jpg|https://images.icecat.biz/img/gallery/60276a4ec57ad6269f6e0c6ced2929b05354c75c.jpg|https://images.icecat.biz/img/gallery/9e95dc2a67fb8e4e6b18d8575d65171845d963c6.jpg|https://images.icecat.biz/img/gallery/d1cecae8b059f131795ecf87582a8e3ea1f92da3.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz|Extend video to a second display or duplicate one video on both|Add up to 6 adapters to connect a total of 7 displays (Windows)|Plug and play—no external power supply needed|Compatible with Windows®, Mac® and Ubuntu","","Features","Connector 1: VGA (D-Sub)","Connector 2: USB Type-A","Connector 1 gender: Female","Connector 2 gender: Male","Power source: USB","Maximum resolution: 1920 x 1080 pixels","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Product colour: Black","Plug and Play: Yes","Converter type: Passive","Country of origin: Vietnam","Weight & dimensions","Weight: 140 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 132.1 mm","Package depth: 132.1 mm","Package height: 23.1 mm","Package weight: 40 g","Technical details","Compliance certificates: RoHS","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 245.1 mm","Master (outer) case length: 150.1 mm","Master (outer) case height: 145 mm","Master (outer) case gross weight: 670 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332196511"