"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187"
"","","33428373","","Fujitsu","VFY:U7450M25BBGB?5YNBD","33428373","","Laptops","151","LIFEBOOK","U","U745","20240626052226","ICECAT","","7221","https://images.icecat.biz/img/gallery/f8783920d4a4eb02c64e074c65686b4a.jpg","5000x3750","https://images.icecat.biz/img/gallery_lows/f8783920d4a4eb02c64e074c65686b4a.jpg","https://images.icecat.biz/img/gallery_mediums/f8783920d4a4eb02c64e074c65686b4a.jpg","https://images.icecat.biz/img/gallery_thumbs/f8783920d4a4eb02c64e074c65686b4a.jpg","http://objects.icecat.biz/objects/mmo_33428373_1490357679_0829_5301.pdf","","Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Ultrabook 35.6 cm (14"") HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black, Silver","LIFEBOOK U745, 35.6 cm (14-inch), LED, Intel HD Graphics 5500, Built-in webcam (HD), 13.09 x 9.21 x 0.75 inch, SSD SATA III, DDR3L, 1600 MHz, 1 x DC-in, 1 x VGA, 1 x DP, 10/100/1000 MBit/s Intel 218LM, Windows 10 Pro","Fujitsu LIFEBOOK U745, Intel® Core™ i5, 2.2 GHz, 35.6 cm (14""), 1600 x 900 pixels, 8 GB, 256 GB","Fujitsu LIFEBOOK U745. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product colour: Black, Silver","The FUJITSU Notebook LIFEBOOK U745 is a slim and light Ultrabook™ for professionals supporting\noptimum mobility for business trips and ergonomics in the office. Its low weight from 1.55 kg combined with a 35.6 cm (14-inch) anti-glare display with touch panel and backlit keyboard options offers you mobile comfort. The 4G/LTE or 3G/UMTS option and the pull-out LAN connector grant you added connectivity. Moreover, an embedded palm vein sensor option guarantees ultimate protection of your data. The common port replicator with the LIFEBOOK E family facilitates workplace sharing; the VGA port allows you to present on demand.\n\nElegance in combination with ergonomics\nElegant design and comfortable working in every situation\n- A slim 19 mm and lightweight notebook from 1.55 kg, FHD anti-glare display or HD+ with touch panel option, magnesium housing with aluminum palm rest\n\nOptimum mobility and workplace convenience in one\nConvenient working anywhere with a variety of features for the most demanding mobile user\n- Ultrabook™ with VGA port, display port, common port replicator with LIFEBOOK E family, Anytime USB Charge to charge phones, media devices even when the system is turned off, backlit keyboard option\n\nPremium security\nGuarantee protection of your notebook and company data from unauthorized access\n- Embedded palm vein sensor or fingerprint sensor option, Advanced Theft Protection, Full Disk Encryption, SmartCard reader option, Trusted Platform Module option\n\nUltimate connectivity\nFlexibility and increased availability through a variety of options\n- Pull-out LAN connector, embedded 4G/LTE or 3G/UMTS option, WLAN and Bluetooth\n\nEasy upgradeability\nDirect access to key components reduces upgrade time and costs\n- Door to exchange the battery, memory and internal storage","https://images.icecat.biz/img/gallery/f8783920d4a4eb02c64e074c65686b4a.jpg|https://images.icecat.biz/img/gallery/26492528_9648.jpg|https://images.icecat.biz/img/gallery/26492528_1275.jpg|https://images.icecat.biz/img/gallery/26492528_66.jpg|https://images.icecat.biz/img/gallery/c3aa3ea849eb2d7aa9020514667a7ade.jpg","5000x3750|5000x3750|5197x3898|5000x3750|5000x3751","||||","","","","","","","","","","","Design","Product type: Ultrabook","Product colour: Black, Silver","Form factor: Clamshell","Housing material: Aluminium, Magnesium","Market positioning: Business","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1600 x 900 pixels","HD type: HD+","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Display brightness: 250 cd/m²","Contrast ratio (typical): 400:1","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-5200U","Processor frequency: 2.2 GHz","Processor generation: 5th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2.7 GHz","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithography: 14 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel® Core™ i5-5200 Mobile Series","Processor codename: Broadwell","Bus type: DMI2","Stepping: F0","Thermal Design Power (TDP): 15 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.6 GHz","Tjunction: 105 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 4x1, 2x4","Memory","Internal memory: 8 GB","Maximum internal memory: 12 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: SATA III","SSD form factor: 2.5""","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 5500","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 900 MHz","Maximum on-board graphics card memory: 16 GB","On-board graphics card DirectX version: 11.2","On-board graphics card OpenGL version: 4.3","On-board graphics card ID: 0x1616","Maximum resolution: 2560 x 1600 pixels","Graphics card Open GL support: Yes","Audio","Audio chip: Realtek ALC3233","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Combo headphone/mic port: No","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard number of keys: 85","Windows keys: Yes","Number of touchpad buttons: 2","Software","Operating system installed: Windows 10 Pro","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24 x 1.3 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR23Y","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel FDI Technology: Yes","Intel Fast Memory Access: Yes","Processor ARK ID: 85212","Conflict-Free processor: Yes","Battery","Battery capacity: 45 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery life (max): 9.5 h","Battery recharge time: 2 h","Power","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection: Yes","Password protection type: BIOS, HDD, SSD, Supervisor, User","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Certificates","Compliance certificates: RoHS","Certification: CE, CB, WEEE","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 332.6 mm","Depth: 234 mm","Height: 19 mm","Packaging content","Manual: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","LightScribe: No","3D: No","Maximum internal memory (64-bit): 12 GB"