"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161" "","","33428330","","Fujitsu","VFY:R7260M25BBGB?3YOS","33428330","","Tablets","897","STYLISTIC","R","R726","20240626052158","ICECAT","","6531","https://images.icecat.biz/img/gallery/e7670266a9f9c9f3f470a20884552768.jpg","420x268","https://images.icecat.biz/img/gallery_lows/e7670266a9f9c9f3f470a20884552768.jpg","","https://images.icecat.biz/img/gallery_thumbs/e7670266a9f9c9f3f470a20884552768.jpg","http://objects.icecat.biz/objects/mmo_33428330_1490359462_3345_13823.pdf","","Fujitsu STYLISTIC R726 Intel® Core™ i5 256 GB 31.8 cm (12.5"") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black","12.5"", 1920 x 1080, Intel HD Graphics 520, SSD, 1 x DC-in, 1 x mini DisplayPort, Webcam, Windows 10 Pro, 12.55 x 0.37 x 7.91 inch","Fujitsu STYLISTIC R726, 31.8 cm (12.5""), 1920 x 1080 pixels, 256 GB, 4 GB, Windows 10 Pro, Black","Fujitsu STYLISTIC R726. Display diagonal: 31.8 cm (12.5""), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor: i5-6200U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Operating system installed: Windows 10 Pro. Product colour: Black","The FUJITSU Tablet STYLISTIC R726 with a 31.8 cm (12.5-inch) anti-glare or glare display transforms into a full performance and full productivity notebook by simply attaching the slim Magnetic Keyboard. Its magnesium-aluminum housing delivers durability for business pros on the move, presenting in tablet mode or working in notebook mode on a plane, a train or anywhere else. You can use a digital pen to take notes or even signatures on the tablet. Enterprise-grade connectivity like 4G/LTE and security features like encrypted drives and NFC-based authentication allow you to do your job wherever you want; all in confidence that your data is secure.","https://images.icecat.biz/img/gallery/e7670266a9f9c9f3f470a20884552768.jpg|https://images.icecat.biz/img/gallery/01b99d9ae97568bad9e16df4323f0dd4.jpg|https://images.icecat.biz/img/gallery/31164059_0008807666.jpg","420x268|420x268|900x527","||","","","","","","","","","","","Display","Display diagonal: 31.8 cm (12.5"")","Display resolution: 1920 x 1080 pixels","LED backlight: Yes","Panel type: PLS","Display brightness: 400 cd/m²","Touch technology: Multi-touch","Touch screen type: Capacitive","Native aspect ratio: 16:9","Processor","Processor manufacturer: Intel","Processor family: Intel® Core™ i5","Processor: i5-6200U","Processor frequency: 2.3 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor number of cores: 2","Processor threads: 4","Processor boost frequency: 2.8 GHz","Processor cache: 3 MB","Processor cache type: Smart Cache","Bus type: QPI","Conflict-Free processor: Yes","Graphics & IMC lithography: 14 nm","Processor code: SR2EY","Processor codename: Skylake","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor package size: 42 X 24 mm","Processor series: Intel Core i5-6200 series","Stepping: D1","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","System bus data transfer rate: 4 GT/s","Tjunction: 100 °C","Thermal Design Power (TDP): 15 W","Thermal Monitoring Technologies: Yes","Configurable TDP-down frequency: 0.8 GHz","PCI Express сonfigurations: 1x4, 4x1","Memory","Internal memory: 4 GB","Internal memory type: LPDDR3-SDRAM","Memory clock speed: 1600 MHz","Storage","Internal storage capacity: 256 GB","Card reader integrated: Yes","Storage media: SSD","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Graphics","Graphics card family: Intel","Graphics card: HD Graphics 520","Maximum graphics card memory: 1700 MB","Audio","Built-in speakers: Yes","Built-in microphone: Yes","Number of built-in speakers: 2","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 5 MP","Front camera: Yes","Rear camera: Yes","Auto focus: Yes","Front camera resolution (numeric): 2 MP","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","Microphone in: No","Combo headphone/mic port: Yes","Headphone out: No","Mini DisplayPort quantity: 1","DC-in jack: Yes","Messaging","E-mail: Yes","Design","Form factor: Slate","Product colour: Black","Device type: Tablet PC","Performance","Password protection type: BIOS, HDD, Supervisor, User","Accelerometer: Yes","Ambient light sensor: Yes","Gyroscope: Yes","Orientation sensor: Yes","Electronic compass: Yes","Trusted Platform Module (TPM): Yes","Security","Password protection: Yes","Software","Platform: Windows","Operating system installed: Windows 10 Pro","Processor special features","Intel® Small Business Advantage (Intel® SBA): Yes","Intel Wireless Display (WiDi) Technology: Yes","Intel Turbo Boost Technology: 2.0","Intel Hyper-Threading Technology: Yes","Intel My WiFi Technology: Yes","Intel Identity Protection Technology: Yes","Intel® Smart Response Technology: Yes","Intel® Quick Sync Video Technology: Yes","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: Yes","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Embedded options available: No","Execute Disable Bit: Yes","Idle States: Yes","Intel 64: Yes","Intel AES New Instructions: Yes","Intel Clear Video Technology for MID: Yes","Intel Enhanced Halt State: Yes","Intel Flex Memory Access: Yes","Intel Identity Protection Technology version: 1.00","Intel® Secure Key: Yes","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel® Smart Cache: Yes","Intel Smart Response Technology version: 1.00","Intel Software Guard Extensions (Intel SGX): Yes","Intel Stable Image Platform Program (SIPP): No","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Trusted Execution Technology: No","Intel TSX-NI: No","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® OS Guard: Yes","Battery","Battery technology: Lithium Polymer (LiPo)","Battery capacity: 34 Wh","Number of battery cells: 4","Battery recharge time: 3 h","Battery life (max): 9.52 h","Energy Management","AC adapter power: 65 W","AC adapter input voltage: 100 - 240 V","AC adapter frequency: 50 - 60 Hz","AC adapter output voltage: 19 V","AC adapter output current: 3.42 A","Sustainability","Sustainability certificates: ENERGY STAR","Weight & Dimensions","Width: 319 mm","Depth: 9.5 mm","Height: 201 mm","Packaging Content","Keyboard included: No","Cables included: AC","Quick start guide: Yes","Warranty card: Yes","Certificates","Compliance certificates: RoHS","Operational Conditions","Operating temperature range (T-T): 5 - 35 °C","Storage temperature range (T-T): -15 - 60 °C","Operating relative humidity range: 20 - 85%","Storage relative humidity range: 8 - 85%","Other features","Processor socket: LGA 1356 (Socket B2)","Processor ARK ID: 88193"