"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169" "","","33428305","","Fujitsu","VFY:Q0956P254BGB?5YNBD","33428305","","PCs/Workstations","153","ESPRIMO","Q","Q956","20240309140425","ICECAT","","9468","https://images.icecat.biz/img/gallery/32347346_3716.jpg","527x850","https://images.icecat.biz/img/gallery_lows/32347346_3716.jpg","https://images.icecat.biz/img/gallery_mediums/32347346_3716.jpg","https://images.icecat.biz/img/gallery_thumbs/32347346_3716.jpg","","","Fujitsu ESPRIMO Q956 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black","Intel Core i5-6500T, 8GB DDR4, 256GB SSD, DVD Super Multi, 802.11 b/g/n/a/ac, Bluetooth 4.1, Windows 10 Pro 64-bit","Fujitsu ESPRIMO Q956, 2,5 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro","Fujitsu ESPRIMO Q956. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC","The FUJITSU ESPRIMO Q956 mini PC provides excellent performance, high energy efficiency and manageability. The Intel® Core™ processor and Intel® vPro™ technology combined with the DeskView manageability suite support professional computing and sophisticated manageability. With its innovative Low Power Active Mode feature you are ready for instant communication in the modern office. Experience a cleaner, quieter workplace with Zero Noise PC function and the small footprint of the FUJITSU ESPRIMO Q956.","https://images.icecat.biz/img/gallery/32347346_3716.jpg|https://images.icecat.biz/img/gallery/30968136_6353.jpg|https://images.icecat.biz/img/gallery/30968136_7399.jpg|https://images.icecat.biz/img/gallery/30968136_8069.jpg|https://images.icecat.biz/img/gallery/30968136_0291.jpg|https://images.icecat.biz/img/gallery/30968137_3654.jpg|https://images.icecat.biz/img/gallery/30968136_9993.jpg","527x850|850x680|850x669|850x696|500x850|576x850|577x850","||||||","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6500T","Processor frequency: 2,5 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3,1 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-6500 Desktop series","Processor codename: Skylake","Thermal Design Power (TDP): 35 W","Tcase: 66 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 2133,1333,1600,1866 MHz","Memory bandwidth supported by processor (max): 34,1 GB/s","ECC supported by processor: No","Memory voltage supported by processor: 1,35 V","Memory","Internal memory: 8 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 2 x 4 GB","Memory slots: 2x DIMM","Memory clock speed: 2133 MHz","Non-ECC: Yes","Memory channels: Dual-channel","Storage","Total storage capacity: 256 GB","Optical drive type: DVD Super Multi","Storage media: SSD","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: SATA III","Graphics","Discrete graphics card: No","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card base frequency: 350 MHz","On-board graphics card burst frequency: 1100 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 1,7 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x1912","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.1","Wake-on-LAN ready: Yes","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","DVI port: Yes","DisplayPorts quantity: 2","PS/2 ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Total number of SATA connectors: 2","Number of SATA III connectors: 2","Design","Chassis type: Mini PC","Product colour: Black","Volume: 1,9 L","Placement supported: Horizontal/Vertical","VESA mounting: Yes","Number of 5.25"" bays: 1","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: Mini PC","Motherboard chipset: Intel® Q170","Audio chip: Realtek ALC671","Password protection: Yes","Password protection type: BIOS, HDD, Supervisor, User","BIOS type: UEFI AMI","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Pre-installed software: Microsoft Office 2016","Processor special features","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2, AVX 2.0, SSE4.1","Processor code: SR2BZ","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015A","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 1,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1,00","Intel TSX-NI version: 1,00","Processor ARK ID: 88183","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Conflict-Free processor: Yes","Power","Power supply: 65 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 5 - 85%","Certificates","Certification: CE, FCC Class B, cCSAus, WEEE, Microsoft Operating Systems (HCT / HCL entry / WHQL), China RoHS","Sustainability","Sustainability certificates: Blue Angel, RoHS, EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 186 mm","Depth: 191 mm","Height: 59 mm","Weight: 1,6 kg","Packaging content","Display included: No","AC adapter included: Yes","Other features","Optical drives quantity: 1","Panel mounting interface: 75 x 75,100 x 100 mm"