"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128" "","","33428248","","Fujitsu","VFY:M7400W28EBGB?5YNBD","33428248","","PC's/werkstations","153","CELSIUS","M","M740","20240307153452","ICECAT","","23270","https://images.icecat.biz/img/gallery/20371680_3751.jpg","675x850","https://images.icecat.biz/img/gallery_lows/20371680_3751.jpg","https://images.icecat.biz/img/gallery_mediums/20371680_3751.jpg","https://images.icecat.biz/img/gallery_thumbs/20371680_3751.jpg","","","Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Pro Desktop Workstation Zwart","","Fujitsu CELSIUS M740, 3,5 GHz, Intel® Xeon® E5 v4, E5-1620V4, 16 GB, 2,26 TB, Windows 10 Pro","Fujitsu CELSIUS M740. Frequentie van processor: 3,5 GHz, Processorfamilie: Intel® Xeon® E5 v4, Processormodel: E5-1620V4. Intern geheugen: 16 GB, Intern geheugentype: DDR4-SDRAM, Kloksnelheid geheugen: 2400 MHz. Totale opslagcapaciteit: 2,26 TB, Opslagmedia: HDD+SSD. Inclusief besturingssysteem: Windows 10 Pro. Type behuizing: Desktop. Type product: Workstation. Gewicht: 18 kg. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/20371680_3751.jpg|https://images.icecat.biz/img/gallery/20371680_7007.jpg|https://images.icecat.biz/img/gallery/27085467_7689.jpg|https://images.icecat.biz/img/gallery/27085467_1147.jpg|https://images.icecat.biz/img/gallery/28684052_8680.jpg|https://images.icecat.biz/img/gallery/27085467_0109.jpg","675x850|494x850|536x850|518x850|571x850|724x850","|||||","","","","","","","","","Processor","Processorfamilie: Intel® Xeon® E5 v4","Processorfabrikant: Intel","Processormodel: E5-1620V4","Frequentie van processor: 3,5 GHz","Aantal processorkernen: 4","Processor aantal threads: 8","Maximale turbofrequentie van processor: 3,8 GHz","Processor socket: LGA 2011-v3","Processor cache: 10 MB","Processor cache type: Smart Cache","Bus type: QPI","Processor lithografie: 14 nm","Processor operating modes: 64-bit","Processorserie: Intel Xeon E5-1600 v4","Codenaam processor: Broadwell","Thermal Design Power (TDP): 140 W","Tcase: 69 °C","PCI Express slots versie: 3.0","Maximaal aantal PCI Express-lijnen: 40","Stepping: R0","Maximaal intern geheugen ondersteund door processor: 1,54 TB","Geheugentypen ondersteund door processor: DDR4-SDRAM","Klokgeheugen-snelheden ondersteund door processor: 1600,1866,2133,2400 MHz","Geheugenbandbreedte ondersteund door de processor ( max): 76,8 GB/s","ECC ondersteund door processor: Ja","Geheugen","Intern geheugen: 16 GB","Maximum intern geheugen: 256 GB","Intern geheugentype: DDR4-SDRAM","Geheugenlayout: 2 x 8 GB","Geheugenslots: 8x DIMM","Kloksnelheid geheugen: 2400 MHz","ECC: Ja","Geheugen kanaal: Vierkanaals","Opslagmedia","Totale opslagcapaciteit: 2,26 TB","Opslagmedia: HDD+SSD","Het aantal geïnstalleerde HDD's: 1","HDD capaciteit: 2 TB","HDD interface: SATA III","HDD rotatiesnelheid: 7200 RPM","Geïntegreerde geheugenkaartlezer: Nee","RAID support: Ja","Soorten RAID: 0, 1, 5, 10","Grafisch","Aparte grafische adapter: Nee","Ingebouwde grafische adapter: Nee","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Niet beschikbaar","Netwerk","Ethernet LAN: Ja","Wifi: Nee","Poorten & interfaces","Aantal USB 2.0-poorten: 9","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 4","DVI-poort: Nee","Aantal Ethernet LAN (RJ-45)-poorten: 1","Hoofdtelefoonuitgangen: 1","Lijnuitgang: Ja","Lijningang: Ja","Uitbreidingsmodules","PCI Express x1 (Gen 2.x) slots: 2","PCI Express x4 (Gen 2.x) slots: 1","PCI Express x4 (Gen 3.x) slots: 1","PCI Express x8 (Gen 3.x) slots: 1","PCI Express x16 (Gen 3.x) slots: 2","Design","Type behuizing: Desktop","Kleur van het product: Zwart","Prestatie","Type product: Workstation","Audiochip: Realtek ALC671","Wachtwoordbeveiliging: Ja","Password bescherming: BIOS, HDD","BIOS type: EEPROM","Software","Inclusief besturingssysteem: Windows 10 Pro","Processor speciale functies","Intel® 64: Ja","Enhanced Intel SpeedStep Technology: Ja","Ingebouwde opties beschikbaar: Nee","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® TSX-NI: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Intel® AES New Instructions (Intel® AES-NI): Ja","Intel® Secure Key: Ja","Intel® OS Guard: Ja","Intel® Trusted Execution Technology: Ja","Execute Disable Bit: Ja","Intel® Flex Memory Access: Nee","Intel® Enhanced Halt State: Ja","Intel® Demand Based Switching: Ja","Verpakkingsgrootte processor: 45 x 52.5 mm","Ondersteunde instructie sets: AVX 2.0","Processorcode: SR2P7","Schaalbaarheid: 1S","Physical Address Extension (PAE): Ja","Physical Address Extension (PAE): 46 Bit","CPU configuratie (max): 1","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Versie Intel® Identity Protection Technology: 1,00","Versie Intel® Secure Key Technology: 1,00","Intel® Virtualization Technology (VT-x): Ja","Versie Intel® TSX-NI: 1,00","ARK ID processor: 92991","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® Identity Protection Technology (Intel® IPT): Ja","Conflictvrije processor: Ja","Energie","Voeding, voltage ingang: 100 - 240 V","Ingangsfrequentie voeding: 50 - 60 Hz","Eisen aan de omgeving","Bedrijfstemperatuur (T-T): 10 - 35 °C","Relatieve vochtigheid in bedrijf (V-V): 5 - 85 procent","Certificaten","Certificering: GS, CE, FCC Class B, cCSAus, HCT/HCL entry/WHQ, WEEE, BSMI","Duurzaamheid","Duurzaamheidscertificaten: RoHS, EPEAT Silver, ENERGY STAR","Gewicht en omvang","Breedte: 186 mm","Diepte: 481 mm","Hoogte: 430 mm","Gewicht: 18 kg","Inhoud van de verpakking","Inclusief monitor: Nee"