"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139" "","","33428054","","Fujitsu","VFY:A5550M230CGB?3YNBD","33428054","","Laptops","151","LIFEBOOK","A","A555","20240314184000","ICECAT","","7763","https://images.icecat.biz/img/gallery/095e3756d4d39dfe6ff0d74ea588404f.jpg","420x268","https://images.icecat.biz/img/gallery_lows/095e3756d4d39dfe6ff0d74ea588404f.jpg","","https://images.icecat.biz/img/gallery_thumbs/095e3756d4d39dfe6ff0d74ea588404f.jpg","","","Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6"") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black","15.6"", 1366 x 768, Intel Core i3-5005U, DDR3L 1600 MHz, SSD SATA III, DC-in, USB, VGA, HDMI, RJ-45, Intel HD Graphics 5500, 14.88 x 10.08 x 1.22 inch","Fujitsu LIFEBOOK A555, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","Fujitsu LIFEBOOK A555. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black","The FUJITSU Notebook LIFEBOOK A555 is solid and reliable with a 39.6 cm (15.6-inch) anti-glare display for comfortable viewing, even outdoors. Complete your daily tasks at home or in the office or watch media on your TV with HDMI. Charge your mobile devices, even in off-mode with the Anytime USB Charger. Mobility is yours with integrated WLAN and Bluetooth and comfortable working with the num pad keyboard.","https://images.icecat.biz/img/gallery/095e3756d4d39dfe6ff0d74ea588404f.jpg|https://images.icecat.biz/img/gallery/aa612042a53e75d46c9e365d62443131.jpg|https://images.icecat.biz/img/gallery/884712acdfd2b378ad35875c89c057a5.jpg","420x268|420x268|420x268","||","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 200 cd/m²","Contrast ratio (typical): 300:1","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-5005U","Processor frequency: 2 GHz","Processor generation: 5th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithography: 14 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Core i3-5000 Mobile series","Processor codename: Broadwell","Bus type: DMI2","Stepping: F0","Thermal Design Power (TDP): 15 W","Configurable TDP-down: 10 W","Configurable TDP-down frequency: 0.6 GHz","Tjunction: 105 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 2x4, 4x1","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD speed: 5400 RPM","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 5500","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 850 MHz","Maximum on-board graphics card memory: 16 GB","On-board graphics card DirectX version: 11.2","On-board graphics card ID: 0x1616","Audio","Number of built-in speakers: 2","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Combo headphone/mic port: Yes","Charging port type: DC-in jack","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Software","Operating system installed: Windows 10 Home","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24x 1.3 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR27G","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel FDI Technology: Yes","Intel Fast Memory Access: Yes","Processor ARK ID: 84695","Conflict-Free processor: Yes","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & dimensions","Width: 378 mm","Depth: 256 mm","Height: 30.9 mm"