"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111"
"","","33427160","","Lenovo","20FES38W00","33427160","","Laptops","151","ThinkPad","Yoga","Yoga 260","20240621090648","ICECAT","1","5330","https://images.icecat.biz/img/gallery/34567774_4840026462.jpg","2949x2009","https://images.icecat.biz/img/gallery_lows/34567774_4840026462.jpg","https://images.icecat.biz/img/gallery_mediums/34567774_4840026462.jpg","https://images.icecat.biz/img/gallery_thumbs/34567774_4840026462.jpg","http://objects.icecat.biz/objects/mmo_33427160_1545328104_9953_6336.pdf","http://objects.icecat.biz/objects/mmo_33427160_1545328105_8885_1357.pdf","Lenovo ThinkPad Yoga 260 Hybrid (2-in-1) 31.8 cm (12.5"") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black","Intel Core Processor, 12.5"" LED, 8GB DDR4 SDRAM, 256GB SSD, Intel HD Graphics 520, Wi-Fi 802.11 ac/abgn, Bluetooth 4.1, Windows 10 Home 64-bit","Lenovo ThinkPad Yoga 260, 31.8 cm (12.5""), 8 GB, DDR4-SDRAM, 256 GB, Windows 10 Home, Black","Lenovo ThinkPad Yoga 260. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Display diagonal: 31.8 cm (12.5""). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.32 kg","6th Gen Intel® Core™ Processors.\nThe new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel® Core™ processors empower you to unleash your imagination and explore the possibilities.\n\nWindows 10 Features\nWindows 10 is the best combination of the Windows you already know, plus lots of great improvements you’ll love. Technologies like InstantGo* let you boot up and resume quickly, everything runs fast and smooth, and Windows 10 devices now have Battery Saver to automatically conserve power – so you can work longer and play harder. For total confidence, Windows 10 helps you stay up to date and has more built-in security features than ever for helping protect against malicious software. *Hardware-dependent\n\nFour Awesome Modes. One Incredible Device.\nEasily change between four modes — Laptop, Stand, Tablet, and Tent — while your system automatically switches system settings and locks the keyboard in place. The secret: ThinkPad Yoga 260's unique design, improved hinge, and touchscreen display allow the screen to flip around 360 degrees – and even lay flat – which means you can select the mode you use based on what you choose to do.\n\nThin and Light Design; Long Battery Life\nStarting at a mere 1.3kg (2.9 lbs) and just 17.8mm (0.7"") thick, ThinkPad Yoga 260 is ultraportable – it’s perfect for productivity on the go. And with up to 10 hours of battery life, you can go all day without recharging.\n\nIndustry-Leading Multimode Keyboard\nPioneering Ultrabooks need pioneering keyboards — and the ThinkPad Yoga 260's innovative lift-and-lock keyboard fits the bill. When your Yoga switches between modes, the keyboard frame automatically rises and the keys lock, eliminating accidental keystrokes and providing a more \ncomfortable grip.\n\nOptional FHD Display With IPS Technology\nIn-Plane Switching (IPS) LCD displays with high brightness. IPS technology allows for vivid colors and nearly 180-degree viewing angles.\n\nIntegrated Digital Pen and Handwriting Conversion Software\nClose in size to an actual ink pen, and with 2048 levels of pressure-sensitivity, the ThinkPad® Pen Pro is an ideal input solution – especially when coupled with the included WRITEit software, which can convert handwriting to data in nearly any text field. The pen gives users a precise content creation experience, improving interaction with the ThinkPad Yoga 260. The pen also features onboard charging, for unlimited use.\n\nExtra Security Features\nYou can rest assured knowing your data and hardware are safe, thanks to features such as dTPM encryption and a smart card reader, fingerprint touch reader, and Kensington lock.","","","","","https://images.icecat.biz/img/gallery/34567774_4840026462.jpg|https://images.icecat.biz/img/gallery/34567774_4212502344.jpg|https://images.icecat.biz/img/gallery/34567774_1627303691.jpg|https://images.icecat.biz/img/gallery/34567774_8764193515.jpg|https://images.icecat.biz/img/gallery/34567774_5464249505.jpg|https://images.icecat.biz/img/gallery/33628827_6626678408.jpg|https://images.icecat.biz/img/gallery/33628827_0370020248.jpg|https://images.icecat.biz/img/gallery/33628827_2077875059.jpg","2949x2009|3541x1953|2781x1869|1349x2073|3497x3069|1000x640|1000x640|1000x640","|||||||","","","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: Black","Form factor: Convertible (Folder)","Housing material: Carbon fibre","Market positioning: Business","Display","Display diagonal: 31.8 cm (12.5"")","Touchscreen: No","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Display brightness: 300 cd/m²","Processor","System bus data transfer rate: 4 GT/s","Processor cache type: Smart Cache","Memory","Internal memory: 8 GB","Memory, maximum: 8 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: On-board","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive: No","Number of SSDs installed: 1","Solid-state drive capacity: 256 GB","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash)","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card family: Intel® HD Graphics","Audio","Audio chip: Conexant CX11852","Audio system: Dolby Home Theater v4","Number of built-in speakers: 2","Speakers manufacturer: Conexant","Speaker power: 2 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Front camera signal format: 720p","Front camera HD type: HD","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN connection: No","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 2.0 ports quantity: 0","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 0","HDMI ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 0","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 0","Ethernet LAN (RJ-45) ports: 0","DisplayPorts quantity: 0","Mini DisplayPorts quantity: 1","Thunderbolt 3 ports quantity: 0","Combo headphone/mic port: Yes","Docking connector: Yes","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Electronic compass: Yes","Ambient light sensor: Yes","Accelerometer: Yes","Gyroscope: Yes","Keyboard","Numeric keypad: No","Pointing device: ThinkPad UltraNav","Keyboard backlit: Yes","Spill-resistant keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Battery","Battery capacity: 44 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery life (max): 10 h","Power","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Yes","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Certificates","Compliance certificates: RoHS","Certification: MIL-STD-810G","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 1.32 kg","Width: 309.9 mm","Depth: 220 mm","Height: 17.8 mm","Other features","Maximum internal memory (64-bit): 8 GB","Intel segment tagging: Home office, Small Business"