"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157"
"","","33426858","","ASUS","90NX0051-M14470","33426858","","Laptops","151","ASUSPRO","P","P2520LA-XO1106T","20240626051806","ICECAT","1","13456","https://images.icecat.biz/img/gallery/29805902_2881.jpg","6496x5315","https://images.icecat.biz/img/gallery_lows/29805902_2881.jpg","https://images.icecat.biz/img/gallery_mediums/29805902_2881.jpg","https://images.icecat.biz/img/gallery_thumbs/29805902_2881.jpg","","","ASUSPRO P2520LA-XO1106T Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6"") HD 8 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black","Intel Core i3-5005U (2GHz, 3M Cache), 8GB RAM, 500GB HDD, Intel HD Graphics 5500, Ethernet, WebCam, Windows 10","ASUSPRO P2520LA-XO1106T, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 8 GB, 500 GB","ASUSPRO P2520LA-XO1106T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black","The ASUSPRO P2420L & P2520L notebooks are designed for SMBs with controlled budgets that demand durable high-end performance and failsafe security. With additional USB ports and replaceable battery, they are highly productive. Budget-friendly, they’re the perfect choice for smart up-and-coming businesses on the path to success.\n\nStyle and Comfort\nThe P2420L & P2520L notebooks have a professional look with brushed-hairline aluminum textures and scratch-resistant coating LCD. They are ergonomically designed and feature a seamless one-piece Chiclet keyboard with precise key alignment for ultimate comfort. The anti-glare display has a matte screen surface that prevents unwanted reflections and helps reduce eye fatigue.\n\nSubtly stylish\nThe ASUSPRO P series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of abrushed-hairline aluminum textures.\n\nTrue-comfort keyboard and dedicated numeric keypad increase productivity\nNotebook keyboards are of great concern in the workplace, as they are essential for comfort and productivity. ASUS engineers have fine-tuned the P series keyboard, providing optimum key feel and long key travel to maintain comfort during long hours of work. The keyboard also provides a full dedicated numeric keypad, complete with navigation keys, to increase efficiency for data entry or document navigation\n\nMulti-gesture touchpad - Easier to use and more precise input with scroll, rotate, and zoom\nWith gesture support, it effectively replaces the mouse, offering an alternative and intuitive input option. Multi-touch input allows effortless accuracy without a mouse, including two-finger web page scroll, zooming and rotating images, plus three-finger tapping to mimic a right-click. Workflow can be streamlined with gesture control, especially multi-step tasks such as presentations and research projects.\n\nAnti-glare display for comfortable viewing\nThe matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.\n\nWork Efficiently\nBusiness and organizational users demand greater productivity and efficiency. The ASUSPRO P2420L & P2520L notebooks are extremely productive. Each one comes with a replaceable battery for easy switching for extended computing or maintenance reasons and both support 4 USB ports – three USB 3.0 and one USB 2.0.\n\nUSB 3.0 and USB Charger+ offer ultra-fast transfer speeds and quick device charging\nNotebooks ship with USB 3.0 as standard, delivering up to ten times the transfer speeds of USB 2.0. Exclusive ASUS USB Charger+ software easily charges smartphones, media players, and other portable devices even when notebooks are powered off or in sleep/hibernate modes — in a fraction of the time it would normally take.\n\nReplaceable battery and smart power connect alert\nThe removable battery pack can be replaced with an optional extended-life battery, and adding an external battery case can even double battery life. It's also easy to replace old batteries when necessary. The P Series also feature a power connector alert that notifies users if the power supply malfunctions or is disconnected, minimizing the risk of sudden shutdowns and interruptions. \n\nStreamlined management\nASUS Business Manager (ABM) is a simple, one-stop manageability and security solution specially designed for small businesses without a managed IT environment. For added security, the embedded TPM Security Chip provides with protection on a deep hardware level. They also feature fingerprint scanning that takes data access authorization and protection to a higher level. It uses sensors that are less affected by skin surface conditions including dry, worn, calloused, dirty or oily skin.\n\nASUSPRO Business Center for PC management in one simple package\nASUSPRO Business Center is a new computing platform comprising hardware, software and firmware that provides unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed IT environment, simplifying management and maintenance so you can focus more on your business.\n\nWake-on-LAN(WOL) allows PCs to be turned on by a simple network message\nASUSPRO P Essential Series have a built-in hardware module on the motherboard that supports Wake-on-LAN (WOL). This allows a computer to be powered on or woken from sleep mode by a network message via LAN connections. This feature is invaluable for remote PC maintenance and support.\n\nGreen ASUS\nASUS leads the industry in eco-friendly processes, minimizing environmental impact with an initiative dubbed Green ASUS. It covers four areas: green design, green manufacturing, green procurement, and green services. ASUS is focused on safeguarding our planet with responsible products, and the ASUSPRO Series succeeds in combining a lower total cost of ownership with the highest environmental standards. It is fully EPEAT, Energy Star, and RoHS-certified.","https://images.icecat.biz/img/gallery/29805902_2881.jpg|https://images.icecat.biz/img/gallery/29375159_3700.jpg|https://images.icecat.biz/img/gallery/29375159_4701.jpg|https://images.icecat.biz/img/gallery/29375159_4360.jpg|https://images.icecat.biz/img/gallery/29805902_3620.jpg|https://images.icecat.biz/img/gallery/29805902_5550.jpg|https://images.icecat.biz/img/gallery/29805902_5447.jpg|https://images.icecat.biz/img/gallery/29805902_7888.jpg|https://images.icecat.biz/img/gallery/29375159_4258.jpg|https://images.icecat.biz/img/gallery/29375159_2847.jpg|https://images.icecat.biz/img/gallery/29805902_8392.jpg|https://images.icecat.biz/img/gallery/29805902_9167.jpg|https://images.icecat.biz/img/gallery/29805902_1076.jpg|https://images.icecat.biz/img/gallery/29805902_8876.jpg","6496x5315|5344x4008|5344x4008|5344x4008|5344x4008|5344x4008|5344x4008|5344x4008|5344x4008|2568x1924|5344x4008|5344x4008|5344x4008|5344x4008","|||||||||||||","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-5005U","Processor frequency: 2 GHz","Processor generation: 5th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1168","Processor lithography: 14 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Core i3-5000 Mobile series","Processor codename: Broadwell","Bus type: DMI2","Stepping: F0","Thermal Design Power (TDP): 15 W","Configurable TDP-down: 10 W","Configurable TDP-down frequency: 0.6 GHz","Tjunction: 105 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 2.0","PCI Express configurations: 2x4, 4x1","Memory","Internal memory: 8 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, MMC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 5500","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 850 MHz","Maximum on-board graphics card memory: 16 GB","On-board graphics card DirectX version: 11.2","On-board graphics card ID: 0x1616","Audio","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi: Yes","Wi-Fi standards: 802.11g, 802.11b, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 40 x 24x 1.3 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR27G","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel FDI Technology: Yes","Intel Fast Memory Access: Yes","Processor ARK ID: 84695","Conflict-Free processor: Yes","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4.5 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Certificates","Compliance certificates: RoHS","Certification: UL, FCC Compliance, BSMI, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 2.41 kg","Width: 380 mm","Depth: 256 mm","Height (front): 2.33 cm","Height (rear): 2.63 cm","Other features","AC adapter included: Yes","Intel segment tagging: Small Business"