"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108"
"","","33424521","","Lenovo","20EQS0YF1Q","33424521","","Laptops","151","ThinkPad","P","P50","20240621034406","ICECAT","","7007","https://images.icecat.biz/img/gallery/33648992_3668035230.jpg","738x563","https://images.icecat.biz/img/gallery_lows/33648992_3668035230.jpg","https://images.icecat.biz/img/gallery_mediums/33648992_3668035230.jpg","https://images.icecat.biz/img/gallery_thumbs/33648992_3668035230.jpg","http://objects.icecat.biz/objects/mmo_33424521_1519298642_0592_23412.pdf","","Lenovo ThinkPad P50 Mobile workstation 39.6 cm (15.6"") 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black","39.624 cm (15.6 "") IPS, 16GB DDR4 2133MHz, 256GB SSD, Gigabit Ethernet, Wi-Fi 802.11 ac/abgn, Bluetooth 4.1, Windows 10 Pro 64-bit","Lenovo ThinkPad P50, 39.6 cm (15.6""), 16 GB, DDR4-SDRAM, 256 GB, Windows 10 Pro, Black","Lenovo ThinkPad P50. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 39.6 cm (15.6""). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2.67 kg","Powerful Performance\nPC performance has never been faster. Intel® 6th Gen Core™ i and Xeon™ processors with built-in security are designed to take your productivity, creativity, and 3D gaming to the next level. Intel® vPro Technology makes enterprise-level manageability even more convenient and efficient. And with Windows 10 Pro you can empower yourself and your business to do great things across many devices securely anywhere, with anyone, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.\n\nDazzling Display\nChoose a 4K UHD/4K display With IPS technology, and get vivid colors and nearly 180-degree viewing angles. X-Rite® PANTONE® color calibration yields greater image accuracy, more precise color matching, and a consistently true display. Thunderbolt™ 3 Port revolutionizes connection technology – simultaneously supporting high-resolution displays and high-performance data devices through a single, compact port.\n\nImpressive Extras Built In\nThe ThinkPad P50 features Lenovo’s award-winning keyboard, which is made better with a redesigned Touchpad. Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. Because you demand proven performance and software stability, Lenovo ensures that more than 100 applications are ISV certified. For true mobility, configure your laptop with WWAN connectivity, so you can access 3G or 4G networks provided by a third-party cellular phone service company (subscription required).\n\nAudio Clarity from Dolby®\nDolby® Home Theater® maximizes volume output of the built-in stereo speakers without distortion – enjoy a crisp, clear, immersive surround sound experience with all the power and nuance of the cinema, and all the immediacy of live performance.","https://images.icecat.biz/img/gallery/33648992_3668035230.jpg|https://images.icecat.biz/img/gallery/37752780_4962163634.jpg|https://images.icecat.biz/img/gallery/30728767_5212231679.jpg|https://images.icecat.biz/img/gallery/33648992_5104520008.jpg|https://images.icecat.biz/img/gallery/33648992_1630540589.jpg|https://images.icecat.biz/img/gallery/33648992_4327834339.jpg|https://images.icecat.biz/img/gallery/37752780_4638726369.jpg|https://images.icecat.biz/img/gallery/37752780_3029269434.jpg|https://images.icecat.biz/img/gallery/37752780_2617770497.jpg|https://images.icecat.biz/img/gallery/37752780_1984785329.jpg|https://images.icecat.biz/img/gallery/37760665_5004352237.jpg|https://images.icecat.biz/img/gallery/33648992_0636290090.jpg|https://images.icecat.biz/img/gallery/33648992_7334453020.jpg|https://images.icecat.biz/img/gallery/39702035_9254661521.jpg|https://images.icecat.biz/img/gallery/37760014_2035778474.jpg|https://images.icecat.biz/img/gallery/33648992_4370552238.jpg|https://images.icecat.biz/img/gallery/33648992_4664049791.jpg|https://images.icecat.biz/img/gallery/33648992_4897164062.jpg|https://images.icecat.biz/img/gallery/33648992_9178785028.jpg|https://images.icecat.biz/img/gallery/33648992_9637635257.jpg","738x563|642x563|992x203|540x539|1000x219|550x539|1000x563|1000x563|1000x563|1000x563|1000x563|1000x563|1000x563|1000x563|1000x563|1000x563|1000x563|1000x563|1000x563|832x1000","|||||||||||||||||||","","","","","","","","","","","Design","Product type: Mobile workstation","Product colour: Black","Form factor: Clamshell","Housing material: Aluminium, Glass-reinforced plastic (GRP), Magnesium","Market positioning: High performance","Display","Display diagonal: 39.6 cm (15.6"")","Touchscreen: No","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Display brightness: 250 cd/m²","Contrast ratio (typical): 600:1","Memory","Internal memory: 16 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 16 GB","Memory slots: 4x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 256 GB","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Audio","Audio chip: Realtek ALC3268","Number of built-in speakers: 2","Speaker power: 1.5 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 1 MP","Front camera resolution: 1280 x 720 pixels","Front camera signal format: 720p","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Mini DisplayPorts quantity: 1","DVI port: No","Thunderbolt 3 ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Motherboard chipset: Intel CM236","Keyboard","Numeric keypad: Yes","Pointing device: ThinkPad UltraNav","Keyboard backlit: Yes","Spill-resistant keyboard: Yes","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Pre-installed software: Microsoft Office","Trial software: McAfee LiveSafe","Battery","Battery capacity: 90 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 6","Battery life (max): 9.7 h","Power","AC adapter power: 170 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Yes","Fingerprint reader: Yes","Trusted Platform Module (TPM): Yes","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Certificates","Compliance certificates: RoHS","Certification: GREENGUARD","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 2.67 kg","Width: 377.4 mm","Depth: 252.3 mm","Height (front): 2.45 cm","Height (rear): 2.94 cm","Packaging content","Manual: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","Maximum internal memory (64-bit): 64 GB"