"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175"
"","","33422108","","HP","Z8Q05US","33422108","","PCs/Workstations","153","ProDesk","600","600 G2 DM","20240626051327","ICECAT","","30591","https://images.icecat.biz/img/gallery/97a2badc91c9b79d8c77932e330fdce8.jpg","474x356","https://images.icecat.biz/img/gallery_lows/97a2badc91c9b79d8c77932e330fdce8.jpg","","https://images.icecat.biz/img/gallery_thumbs/97a2badc91c9b79d8c77932e330fdce8.jpg","http://objects.icecat.biz/objects/mmo_33480381_1480158752_5821_12635.pdf","http://objects.icecat.biz/objects/mmo_33480381_1480158788_8342_10296.pdf","HP ProDesk 600 G2 DM Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black","Intel Core i5-6500T, 16GB DDR4, 256GB SSD, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 Pro 64-bit","HP ProDesk 600 G2 DM, 3.4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 256 GB, Windows 10 Pro","HP ProDesk 600 G2 DM. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black","Equipped with the latest business-class performance and security features the HP ProDesk 600 Desktop Mini works with a complete line of accessories creating a smart solution for your work space.\n\nPerform at the speed of work\n\nPower through your day with speed on a PC that takes up very little space. Get the latest in processing technology with your choice of 6th Gen Intel® Core™ processors2 and Intel® HD Graphics.\n\nKeep it secure, keep it simple\n\nHelp keep your PC safe with optional security accessories3 to deter theft and a full portfolio of HP security solutions including HP BIOSphere,4 HP Client Security Suite,5 and new Windows 10 Pro1 features.\n\nThe right balance\n\nThe HP ProDesk 600 Desktop Mini delivers powerful commercial-grade performance, security, and manageability at a value that lets you keep business growing.\n\nVersatile deployment options\n\nIncorporate the HP ProDesk Desktop Mini into different work environments utilizing innovative mounting, expansion, and security options3 that help you create the right solution for your work space.","https://images.icecat.biz/img/gallery/97a2badc91c9b79d8c77932e330fdce8.jpg|https://images.icecat.biz/img/gallery/520cba158f90fd9feaabff0c81a34c13.jpg|https://images.icecat.biz/img/gallery/3da9cfaa1132b120f8a83eb18f05433b.jpg|https://images.icecat.biz/img/gallery/30647079_1908.jpg|https://images.icecat.biz/img/gallery/1df2d2e591510ef04a4345050ff44b7e.jpg|https://images.icecat.biz/img/gallery/073853cb2622546cb483e673993e6762.jpg|https://images.icecat.biz/img/gallery/eb3bc0da5ac83557618fbf981591d9aa.jpg|https://images.icecat.biz/img/gallery/00733fabf1577d53cbe9e25340373256.jpg|https://images.icecat.biz/img/gallery/71f54ecd92453ee85bfefb6672e959dd.jpg|https://images.icecat.biz/img/gallery/32c9569635aef0a02ed87c2d232c9489.jpg|https://images.icecat.biz/img/gallery/6d4d840c81092e80fddec3cbecbe9e74.jpg","474x356|3640x1304|474x356|474x356|474x356|832x1024|3923x1928|6240x2712|6240x2712|4159x3210|2249x3692","||||||||||","","","","","https://www.youtube.com/watch?feature=player_detailpage&v=6Wya-_H7mr8|https://www.youtube.com/watch?v=vRjte-8zVrc","","","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6700","Processor frequency: 3.4 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 4 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","FSB Parity: No","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6700 Desktop series","Processor codename: Skylake","Thermal Design Power (TDP): 65 W","Tcase: 71 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 2x8, 1x8+2x4, 1x16","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: No","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 16 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 2133 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 256 GB","Optical drive type: No","Storage media: SSD","Number of storage drives installed: 1","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","DC-in jack: Yes","Design","Chassis type: Mini PC","Product colour: Black","Volume: 1 L","Placement supported: Vertical","Water cooling system: No","Number of 2.5"" bays: 1","Country of origin: China","Performance","Product type: Mini PC","Motherboard chipset: Intel Q150","Audio system: DTS Sound+","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): No","Intel® Active Management Technology (Intel® AMT): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Intel Standard Manageability: Yes","Embedded options available: Yes","Intel® Built-in Visuals Technology: Yes","Thunderbolt™ 3 Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel HD Graphics: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, AVX 2.0, SSE4.2","Processor code: SR2BT","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 88196","Intel® Smart Response Technology: No","Intel® Rapid Start Technology: No","Intel® Turbo Boost Technology: 2.0","Intel Smart Connect Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: Yes","Power","Power supply: 65 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & dimensions","Width: 175 mm","Depth: 34 mm","Height: 177 mm","Weight: 1.3 kg","Packaging content","Display included: No","Other features","Intel segment tagging: Enterprise, Small Business"