"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196","Spec 197","Spec 198","Spec 199","Spec 200","Spec 201","Spec 202","Spec 203","Spec 204","Spec 205","Spec 206","Spec 207"
"","","33421860","","DELL","BN56602","33421860","","Laptops","151","Inspiron","7000","15","20230330230626","ICECAT","1","69452","https://images.icecat.biz/img/gallery/33421856_1607392878.jpg","2524x1808","https://images.icecat.biz/img/gallery_lows/33421856_1607392878.jpg","https://images.icecat.biz/img/gallery_mediums/33421856_1607392878.jpg","https://images.icecat.biz/img/gallery_thumbs/33421856_1607392878.jpg","http://objects.icecat.biz/objects/mmo_33421860_1476346584_4455_4223.pdf","","DELL Inspiron 15 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6"") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black, Silver","Intel Core i7-6700HQ (6M Cache, 2.6 GHz), 16GB DDR4 2400MHz, 1TB SATA HDD, 128GB SSD, 15.6"" FHD LED 1920 x 1080, nVidia GeForce GTX 960M, 4GB, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit","DELL Inspiron 15, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6""), 1920 x 1080 pixels, 16 GB, 1.13 TB","DELL Inspiron 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black, Silver","Where playing stops and gaming begins.\n15 inch laptop ideal for gamers. Featuring life-like NVIDIA® GeForce® graphics, a 100% keyboard and a powerful processor for superior gaming performance.\n\nGame Ready\nDell Game Ready machines are specially engineered with the specific, demanding needs of\nthe gaming audience in mind. From the fastest processors to powerful, discreet graphics\ncards, they make every experience more intense and real.\n\nPower your gameplay.\nIncredible detail: NVIDIA® GeForce® GTX 960M discrete graphics has its own video memory that isn’t shared with the CPU, so you can game on high settings.\n\nMore power than ever before: Up to 6th Gen Intel® Core™ i7 Quad Core processors compliments in-depth graphics architecture for the most visual clarity from today’s resource-intensive games.\n\nSeeing is achieving: Non-touch anti-glare options in FHD, 4K UHD or non- touch UHD IPS make those clear images shine through in all their gaming glory.\n\nSmoother gameplay. Less lag: Up to 512GB of SSD options or a dual-drive configuration with 1TB HDD, give you a fast, responsive experience.\n\nStays cool even when the action heats up.\nBeat the heat: A hot laptop won’t cut it. Meet the revolutionary thermal cooling design that allows the CPU and graphics to work at their full potential, without creating hotspots. Finding the optimal placement for the rear-exiting cooling vents and oversized dual cooling fans doesn’t just reduce the fan noise, it also pushes heat away from you and your laptop.\n\nGame-ready design and components.\nImpressive sound: Enhance every battle cry and music interlude with front-firing speakers, a subwoofer and Waves MaxxAudio® Pro.\n\nTime isn’t your enemy: With a 74 WHr battery, you can keep gaming without hunting for an outlet in the middle of a boss fight.\n\nEnhance your gaming.\nLights to enlighten your gameplay: The backlit keyboard helps you see your keys more easily in the dark.\n\nExpand your potential: A massive service bay door makes it easy to insert upgrades over time.\n\nModify for more: While many configurations come with 8 to 16GB of memory, this system is able to support up to 32GB of DDR4 memory that you can easily add later.","https://images.icecat.biz/img/gallery/33421856_1607392878.jpg|https://images.icecat.biz/img/gallery/33421858_5261582738.jpg|https://images.icecat.biz/img/gallery/33421858_3080665628.jpg|https://images.icecat.biz/img/gallery/33421858_6631076166.jpg|https://images.icecat.biz/img/gallery/33421858_0117839454.jpg|https://images.icecat.biz/img/gallery/33421858_1319351940.jpg","2524x1808|2548x1864|633x469|791x570|1984x1032|1288x632","|||||","","","","","","","","","Design","Product type: Laptop","Product colour: Black, Silver","Form factor: Clamshell","Market positioning: Gaming","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Pixel pitch: 0.179 x 0.179 mm","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6700HQ","Processor frequency: 2.6 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3.5 GHz","System bus rate: 8 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: BGA 1440","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6700 Mobile series","Processor codename: Skylake","Bus type: DMI3","Stepping: R0","Thermal Design Power (TDP): 45 W","Configurable TDP-down: 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","ECC supported by processor: No","Memory","Internal memory: 16 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 1.13 TB","Storage media: HDD+SSD","Optical drive type: No","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA III","HDD speed: 5400 RPM","HDD size: 2.5""","Number of SSDs installed: 1","SSD capacity: 128 GB","SSD interface: SATA III","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 960M","On-board graphics card model: Intel® HD Graphics 530","Discrete graphics card memory: 4 GB","Discrete graphics memory type: GDDR5","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1.7 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x191B","Number of discrete graphics cards supported: 1","Number of discrete graphics cards installed: 1","Graphics card Open GL support: Yes","CUDA: Yes","CUDA cores: 640","Audio","Audio chip: Realtek ALC3246","Number of built-in speakers: 2","Built-in subwoofer: Yes","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 0.92 MP","Video capturing speed: 30 fps","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.2","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","HDMI version: 2.0","DVI port: No","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Motherboard chipset: Intel® HM170","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 28 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2FQ","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88967","Conflict-Free processor: Yes","Battery","Battery capacity: 74 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery voltage: 11.1 V","Battery recharge time: 4 h","Power","AC adapter power: 130 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 6.7 A","AC adapter output voltage: 19.5 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection: Yes","Password protection type: BIOS, HDD, SSD, Supervisor, User","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Operating shock: 110 G","Non-operating shock: 160 G","Weight & dimensions","Weight: 2.65 kg","Width: 384.9 mm","Depth: 274.7 mm","Height: 25.3 mm","Packaging content","Manual: Yes","Quick start guide: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","3D: No","Maximum internal memory (64-bit): 32 GB","Intel segment tagging: Home office, Small Business"