"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110" "","","33421841","","ASUS","90NL0072-M04040","33421841","4712900442588","Laptops","151","Vivobook","","R209HA-FD0060T-BE","20240307153452","ICECAT","1","25357","https://images.icecat.biz/img/gallery/30409809_1872.jpg","5025x3760","https://images.icecat.biz/img/gallery_lows/30409809_1872.jpg","https://images.icecat.biz/img/gallery_mediums/30409809_1872.jpg","https://images.icecat.biz/img/gallery_thumbs/30409809_1872.jpg","","","ASUS Vivobook R209HA-FD0060T-BE Intel Atom® x5-Z8350 Laptop 29.5 cm (11.6"") HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Blue","Intel Atom x5-Z8350, 11""HD, 2GB DRAM, 32GB EMMC + 32GB SD, Webcam, 802.11AC, Bluetooth 4.1, Card Reader, Wndows 10","ASUS Vivobook R209HA-FD0060T-BE, Intel Atom®, 1.44 GHz, 29.5 cm (11.6""), 1366 x 768 pixels, 2 GB, 64 GB","ASUS Vivobook R209HA-FD0060T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 29.5 cm (11.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Product colour: Blue","Uncompromised Performance,\nAll Day Long\nASUS VivoBook E200 is designed to keep you productive all day long, even when you're on the move. This compact and affordable 11.6-inch notebook weighs less than 1kg and allows you to watch the video for up to 13 hours on a full charge. Windows 10 gives you full compatibility with software and peripherals when compared to other operating systems.","https://images.icecat.biz/img/gallery/30409809_1872.jpg","5025x3760","","","","","","","","","","","","Design","Product type: Laptop","Product colour: Blue","Form factor: Clamshell","Display","Display diagonal: 29.5 cm (11.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor model: x5-Z8350","Processor frequency: 1.44 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 1.92 GHz","Processor cache: 2 MB","Processor cache type: Smart Cache","Processor socket: BGA 592","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Atom x5 Series","Processor codename: Cherry Trail","Scenario Design Power (SDP): 2 W","Tjunction: 90 °C","Maximum number of PCI Express lanes: 1","PCI Express slots version: 2.0","PCI Express configurations: 1x1","Memory","Internal memory: 2 GB","Internal memory type: DDR3L-SDRAM","Memory form factor: On-board","Storage","Total storage capacity: 64 GB","Storage media: eMMC","Optical drive type: No","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card burst frequency: 500 MHz","On-board graphics card dynamic frequency (max): 500 MHz","Maximum on-board graphics card memory: 2 GB","Number of execution units: 12","Audio","Audio system: SonicMaster","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","DVI port: No","Micro HDMI ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Turbo Boost Technology: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Stable Image Platform Program (SIPP): No","Intel 64: Yes","Processor package size: 17 x 17 mm","Processor code: SR2KT","Embedded options available: No","Intel Secure Boot: Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Boot Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 93361","Conflict-Free processor: Yes","Battery","Battery capacity: 38 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 2","Power","AC adapter power: 33 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 1.75 A","AC adapter output voltage: 19 V","Weight & dimensions","Weight: 980 g","Width: 286 mm","Depth: 193.3 mm","Height: 17.5 mm"