"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162" "","","33421781","","ASUS","90NB0CH3-M03070","33421781","4712900456509","Laptops","151","","","D541SA-XX231T-BE","20240307153452","ICECAT","1","52104","https://images.icecat.biz/img/gallery/33421725_7003346350.jpg","600x532","https://images.icecat.biz/img/gallery_lows/33421725_7003346350.jpg","https://images.icecat.biz/img/gallery_mediums/33421725_7003346350.jpg","https://images.icecat.biz/img/gallery_thumbs/33421725_7003346350.jpg","","","ASUS D541SA-XX231T-BE Intel® Celeron® N3060 Laptop 39.6 cm (15.6"") HD 4 GB 500 GB HDD Windows 10 Silver","Intel Celerone N3060, 15.6"" HD, 4GB DRAM, HDD 500GB, Camera, 802.11bgn, Bluetooth 4.0, Card Reader, Windows 10","ASUS D541SA-XX231T-BE, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","ASUS D541SA-XX231T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Product colour: Silver. Weight: 2 kg","","https://images.icecat.biz/img/gallery/33421725_7003346350.jpg","600x532","","","","","","","","","","Design","Product type: Laptop","Product colour: Silver","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Gloss","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: N3060","Processor frequency: 1.6 GHz","Processor cores: 2","Processor threads: 2","Processor boost frequency: 2.48 GHz","System bus rate: 5 GT/s","Processor cache: 2 MB","Processor cache type: L2","Processor socket: BGA 1170","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Celeron N3000 series","Processor codename: Braswell","Stepping: D1","Thermal Design Power (TDP): 6 W","Scenario Design Power (SDP): 4 W","Tjunction: 90 °C","Maximum number of PCI Express lanes: 4","PCI Express slots version: 2.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: No","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 320 MHz","On-board graphics card burst frequency: 600 MHz","Maximum on-board graphics card memory: 8 GB","Number of execution units: 12","On-board graphics card DirectX version: 12.0","Audio","Audio system: SonicMaster","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Total number of SATA connectors: 2","Number of SATA III connectors: 2","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel Smart Connect Technology: No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Smart Response Technology: No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): No","Intel® High Definition Audio (Intel® HD Audio): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 25 x 27 mm","Processor code: SR2KN","CPU configuration (max): 1","Embedded options available: Yes","UART: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Secure Boot: Yes","Intel Smart Connect Technology version: 0.00","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 0.00","Intel Secure Boot Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Rapid Storage Technology: No","Processor ARK ID: 91832","Conflict-Free processor: Yes","Integrated 4G WiMAX: No","Battery","Battery capacity: 36 Wh","Number of battery cells: 3","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 2.47 A","AC adapter output voltage: 19 V","Security","Password protection: Yes","Password protection type: BIOS, HDD, User","Weight & dimensions","Weight: 2 kg","Width: 381.4 mm","Depth: 251.5 mm","Height: 27.6 mm","Packaging content","Quick start guide: Yes","Warranty card: Yes","Other features","AC adapter included: Yes","Maximum internal memory (64-bit): 16 GB"