"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49"
"","","33419619","","Dell Wyse","YK08R","33419619","5397063872084","Thin Clients","896","","","3010","20230330224257","ICECAT","1","49241","https://images.icecat.biz/img/gallery/33419613_0492535114.jpg","2100x1499","https://images.icecat.biz/img/gallery_lows/33419613_0492535114.jpg","https://images.icecat.biz/img/gallery_mediums/33419613_0492535114.jpg","https://images.icecat.biz/img/gallery_thumbs/33419613_0492535114.jpg","","http://objects.icecat.biz/objects/mmo_33419613_1476275255_9561_5410.pdf","Dell Wyse 3010 1 GHz Wyse ThinOS 450 g Black, Silver Armada 510","Marvell ARMADA PXA 510 v7, 1GB (DDR3), Wyse ThinOS, 4 x USB 2.0, 1 x LAN, 1 x DVI-I, 450g","Dell Wyse 3010, 1 GHz, Marvell ARM, Armada 510, Intel SoC, 1 GB, DDR3-SDRAM","Dell Wyse 3010. Processor frequency: 1 GHz, Processor family: Marvell ARM, Processor model: Armada 510. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Cabling technology: 10/100/1000Base-T(X)","Easy to use and manage.\nBuild out a simple or vast virtual desktop infrastructure (VDI) and stay within your budget using Wyse 3000 series thin clients. This easy-to-use family of clients for Citrix®, Microsoft®, VMware® or Wyse vWorkspace environments includes models that are available with virus-immune Wyse ThinOS or Wyse enhanced Ubuntu™ Linux®. All offer vibrant multimedia performance, System-on-Chip (SoC) processors and hands-off Wyse Automated Management capability.\n\nExceptional functionality.\nEmpower your team with enterprise-class thin clients on an entry-level budget. 3000 series thin clients feature a wealth of premium Wyse cloud client features, and unlike traditional budget clients, 3000 series thin clients are ready to connect to almost any environment, including web-based applications and services.\n3000 series thin clients can quickly process virtually any daily task with powerful System-on-Chip (SoC) processors. A built-in hardware media processor helps deliver smooth imagery, bi-directional audio and flash playback performance. The 3020 thin client offers even greater functionality with support for up to two digital displays, a dual-band WiFi option and Microsoft RemoteFX certification for high-end graphics.\n\nEnvironmentally-conscious for long-term value\nDesigned for cost-effective virtual desktop deployments, the Wyse 3000 series thin clients deliver great value from day one with minimal initial investment and power-efficient operation that help lower your cost of ownership. Additionally, Dell practices environmentally aware design with an ISO 14001-based environmental management system and WEEE recycling processes. All Wyse products meet stringent RoHS requirements and EPEAT compliance.","https://images.icecat.biz/img/gallery/33419613_0492535114.jpg|https://images.icecat.biz/img/gallery/33419613_3322994026.jpg|https://images.icecat.biz/img/gallery/33419613_7328845611.jpg|https://images.icecat.biz/img/gallery/33419613_3133325773.jpg","2100x1499|2100x1577|2100x1499|2100x1577","|||","","","","","","","","","","","Processor","Processor frequency: 1 GHz","Processor family: Marvell ARM","Processor model: Armada 510","Motherboard chipset: Intel SoC","Memory","Internal memory: 1 GB","Internal memory type: DDR3-SDRAM","Storage","Storage media: Flash","Card reader integrated: No","Graphics","Maximum resolution: 1920 x 1200 pixels","Network","Wi-Fi: No","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 4","Microphone in: Yes","Headphone outputs: 1","DVI-I ports quantity: 1","Design","Product colour: Black, Silver","VESA mounting: Yes","Cable lock slot: Yes","Cable lock slot type: Kensington","Display","Display included: No","Software","Operating system installed: Wyse ThinOS","Power","Power supply: 30 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Power consumption (typical): 7 W","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Storage temperature (T-T): -10 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 10 - 95%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 177 mm","Depth: 119 mm","Height: 25 mm","Weight: 450 g"