"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186"
"","","33419310","","DELL","W51652353SGW10","33419310","","Laptops","151","Inspiron","5000","15","20240309140425","ICECAT","1","34299","https://images.icecat.biz/img/gallery/33302939_6852449083.jpg","965x566","https://images.icecat.biz/img/gallery_lows/33302939_6852449083.jpg","https://images.icecat.biz/img/gallery_mediums/33302939_6852449083.jpg","https://images.icecat.biz/img/gallery_thumbs/33302939_6852449083.jpg","http://objects.icecat.biz/objects/mmo_33302939_1474281909_4836_32160.pdf","http://objects.icecat.biz/objects/mmo_33302939_1474281931_095_1426.pdf","DELL Inspiron 15 Laptop 39.6 cm (15.6"") HD Intel® Core™ i5 i5-7200U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Grey","Intel Core i5-7200U (3MB Cache, 2.5 GHz), 8GB DDR4 2400MHz, 1TB SATA HDD, 15.6"" LED HD 1366 x 768, AMD Radeon R7 M445 2GB GDDR5, DVD Super Multi, Fast LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit","DELL Inspiron 15, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 8 GB, 1 TB","DELL Inspiron 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Grey","Picture the possibilities.\n15"" laptop with a glossy finish and options like an infrared camera and FHD touch display, so you can create a PC that reflects what matters to you.\n\nThat’s why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.\n\nCreated to complement you.\nGrab and go: Your Inspiron is crafted to be portable, so you can stay productive and keep in touch wherever you are. It’s thin—only 23.3mm—and has a light, easy-open design.\n\nStylishly crafted: Add beauty to your desk the moment you open your laptop, showing off the stylish, brushed hairline palm rest. And the optional backlit, bottom-mount keyboard makes typing more comfortable.\n\nHigh-end features, exceptional extras.\nWhatever view suits you: Enjoy views on a sizeable 15-inch screen, with Full HD display, perfect for projects or streaming videos.\n\nYour backup plan: Increase storage as your libraries grow, saving music, movies and files on discs with your DVD drive.\n\nAs powerful as you need it to be: With available 4GB GDDR5 discrete graphics and the latest Intel® 7th Gen processors, you can enjoy quick, responsive performance that keeps your music and videos playing smoothly while your other programs run in the background.\n\nDesigned for the real world — because that's where life happens.\nWe want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.\n\nTurn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.\n\nEverything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.\n\nKeys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.\n\nButtoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.\n\nTwist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.\n\nAlways a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.","https://images.icecat.biz/img/gallery/33302939_6852449083.jpg|https://images.icecat.biz/img/gallery/33302939_2578691603.jpg|https://images.icecat.biz/img/gallery/33302939_1617793675.jpg|https://images.icecat.biz/img/gallery/33302939_4573912862.jpg|https://images.icecat.biz/img/gallery/70847241_1258051726.jpg","965x566|537x380|965x551|504x350|900x527","||||","","","","","","","","","Design","Product type: Laptop","Product colour: Grey","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Dual-screen: No","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-7200U","Processor frequency: 2.5 GHz","Processor generation: 7th gen Intel® Core™ i5","Processor boost frequency: 3.1 GHz","Processor threads: 4","System bus rate: 4 GT/s","Processor cores: 2","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1356","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Kaby Lake","Bus type: OPI","Stepping: H0","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.7 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2400 MHz","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA III","HDD speed: 5400 RPM","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 620","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 32 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x5916","Audio","Audio chip: Realtek ALC3246","Audio system: MaxxAudio Pro","Number of built-in speakers: 2","Speakers manufacturer: Waves","Speaker power: 2 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 0.92 MP","Front camera resolution: 1280 x 720 pixels","Video capturing speed: 30 fps","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 4.2","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","HDMI version: 1.4a","DVI port: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 24 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR2ZU","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 95443","Conflict-Free processor: Yes","Battery","Battery capacity: 42 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Power","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output voltage: 19.5 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection: Yes","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Operating shock: 110 G","Non-operating shock: 160 G","Operating vibration: 0.66 G","Non-operating vibration: 1.3 G","Weight & dimensions","Weight: 2.36 kg","Width: 390 mm","Depth: 259 mm","Height: 23.3 mm","Packaging content","Manual: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","Maximum internal memory (64-bit): 16 GB"