"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55"
"","","33419299","","Dell Wyse","P0DJ1","33419299","5397063872336","Thin Clients","896","","","5010","20240307153452","ICECAT","1","10828","https://images.icecat.biz/img/gallery/img_30409349_high_1472624796_4308_7091.jpg","883x1662","https://images.icecat.biz/img/gallery_lows/img_30409349_low_1472624796_9155_7091.jpg","https://images.icecat.biz/img/gallery_mediums/img_30409349_medium_1472624796_7329_7091.jpg","https://images.icecat.biz/img/gallery_thumbs/img_30409349_thumb_1472624797_0444_7091.jpg","","http://objects.icecat.biz/objects/mmo_33419299_1476253771_4643_30457.pdf","Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E","AMD G-T48E, 4GB (DDR3), 16GB (Flash), AMD Radeon HD 6250, Windows Embedded Standard 7, 1 x DisplayPort, 4 x USB 2.0, 1 x LAN, 1 x DVI-I, 0.93 kg","Dell Wyse 5010, 1.4 GHz, AMD G, G-T48E, 1 MB, 4 GB, DDR3-SDRAM","Dell Wyse 5010. Processor frequency: 1.4 GHz, Processor family: AMD G, Processor model: G-T48E. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250, Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)","Strong. Compact. Affordable\nThe Wyse 5000 series thin client is a highly efficient and powerful endpoint platform for Citrix®, Microsoft®, VMware®, and Wyse vWorkspace virtual desktop environments. It is available as a zero client, a diskless cloud desktop or a thin client with Windows Embedded Standard®, Wyse-enhanced enterprise Linux, or virus-immune Wyse ThinOS. With its extremely compact size and high performance, it’s a versatile virtual desktop endpoint or cloud desktop when used with Wyse WSM software.\n\nHigh-performance multimedia\nNeed to deploy a dependable platform to display, manipulate and work with high-definition multimedia, voice and video in a virtualized environment? With a choice of powerful, energy-saving dual or quad core AMD G Series APUs in a compact chassis with dual-HD monitor support, the 5000 series thin client delivers stunning performance and display capabilities across 2D, 3D and HD video applications. As such, it supports a broad and diverse range of user, application and operating requirements.\n\nHighly scalable, easy to operate and manage.\nIT administrators won’t need to visit or touch cloud clients to manage them. The 5000 series thin client can be managed remotely with Wyse Device Manager (WDM). WDM lowers the total cost of ownership for large deployments and offers remote enterprise-wide management that scales as you grow from just a few to tens of thousands of cloud clients.\n\nEnvironmentally conscious computing without compromise.\nWhen it comes to energy efficiency, the 5000 series outperforms other, more power-hungry desktop alternatives. Its silent diskless and fanless design helps reduce power usage to just a fraction of that used in traditional desktops. Dell is committed to helping you implement a computing strategy with a lower environmental impact — one that offers an efficient and productive computing experience by significantly reducing energy usage and heat generation.","https://images.icecat.biz/img/gallery/img_30409349_high_1472624796_4308_7091.jpg|https://images.icecat.biz/img/gallery/img_30409349_high_1472624794_1391_7091.jpg|https://images.icecat.biz/img/gallery/img_30409349_high_1472624795_311_7091.jpg|https://images.icecat.biz/img/gallery/img_30409349_high_1472624797_3883_7091.jpg","883x1662|1272x2100|1060x2100|1244x2100","|||","","","","","","","","","","","Processor","Processor frequency: 1.4 GHz","Processor family: AMD G","Processor model: G-T48E","Processor cores: 2","L2 cache: 1 MB","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 16 GB","Storage media: Flash","Graphics","On-board graphics card model: AMD Radeon HD 6250","Maximum resolution: 2560 x 1600 pixels","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 4","Headphone outputs: 1","DisplayPorts quantity: 1","DVI-I ports quantity: 1","Design","Product colour: Black","VESA mounting: Yes","Cable lock slot: Yes","Cable lock slot type: Kensington","Display","Display included: No","Software","Operating system installed: Windows Embedded Standard 7","Power","Power supply: 65 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Power consumption (typical): 8 W","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Storage temperature (T-T): -10 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 10 - 95%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 40 mm","Depth: 185 mm","Height: 170 mm","Weight: 930 g"